- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E71/33/32-3C95 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 71 x 33 x 32 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 33.20mm | 7.50mm | 32.00mm | ROHS3 Compliant | ||
![]() E100/60/21-3C94 Ferroxcube | 26 |
| Datasheet | 8 Weeks | - | 3C94 | - | ±25% | Active | Not Applicable | - | - | - | - | - | - | - | 5.34μH | - | - | - | - | - | ROHS3 Compliant | ||
![]() PQ50/50-3F4 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | PQ 50 x 50 | 3F4 | 0.345 | ±25% | Active | Not Applicable | Uncoated | PQ | Ungapped | 328 | 113 | 37100 | 314 | - | 822 | - | 50.00mm | 51.00mm | 32.00mm | ROHS3 Compliant | ||
![]() ER64/13/51-3F36 Ferroxcube | 26 |
| Datasheet | 7 Weeks | ER 64 x 13 x 51 | 3F36 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | - | 12.70mm | 64.00mm | 5.80mm | ROHS3 Compliant | ||
![]() ER64/13/51-3F4 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | ER 64 x 13 x 51 | 3F4 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | - | 12.70mm | 64.00mm | 5.80mm | ROHS3 Compliant | ||
![]() E64/10/50-3C95-A630-E Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 64 x 10 x 50 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() E100/60/28-3C94-G500 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 100 x 60 x 28 | 3C94 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 59.40mm | 100.30mm | 27.50mm | ROHS3 Compliant | ||
![]() E100/60/28-3C92-G500 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 100 x 60 x 28 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 59.40mm | 100.30mm | 27.50mm | ROHS3 Compliant | ||
![]() E100/60/28-3C94-G2000 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 100 x 60 x 28 | 3C94 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 59.40mm | 100.30mm | 27.50mm | ROHS3 Compliant | ||
![]() E100/60/28-3C92-G1000 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 100 x 60 x 28 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 59.40mm | 100.30mm | 27.50mm | ROHS3 Compliant | ||
![]() P66/56-3C95 Ferroxcube | 5 |
| Datasheet | 7 Weeks | P 66 x 56 | 3C95 | 0.172 | ±25% | Active | - | Uncoated | P | Ungapped | 717 | 123 | 88200 | 591 | - | - | 66.29mm | 57.30mm | - | - | ROHS3 Compliant | ||
![]() E13/6/6-3C96 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 13 x 6 x 6 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 5.70mm | 12.70mm | 6.40mm | ROHS3 Compliant | ||
![]() E16/8/5-3F36-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 16 x 8 x 5 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 8.20mm | 16.00mm | 4.70mm | ROHS3 Compliant | ||
![]() E16/12/5-3C90-G200 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 16 x 12 x 5 | 3C90 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 12.25mm | 16.00mm | 4.85mm | ROHS3 Compliant | ||
![]() E13/6/6-3F36 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 13 x 6 x 6 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 5.70mm | 12.70mm | 6.40mm | ROHS3 Compliant | ||
![]() E20/10/6-3C94-G200 Ferroxcube | 11 |
| Datasheet | 7 Weeks | E 20 x 10 x 6 | 3C94 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.20mm | 20.00mm | 5.90mm | ROHS3 Compliant | ||
![]() E16/8/5-3F36-G100 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 16 x 8 x 5 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 8.20mm | 16.00mm | 4.70mm | ROHS3 Compliant | ||
![]() E20/10/6-3C94-G100 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 20 x 10 x 6 | 3C94 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.20mm | 20.00mm | 5.90mm | ROHS3 Compliant | ||
![]() E19/8/5-3C96-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 19 x 8 x 5 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 8.10mm | 19.10mm | 4.70mm | ROHS3 Compliant | ||
![]() E13/6/6-3F36-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 13 x 6 x 6 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 5.70mm | 12.70mm | 6.40mm | ROHS3 Compliant |