- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RM4/ILP-3F36-A100 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 4 | 3F36 | 1.69 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 14.5 | 17.3 | 251 | 11.5 | 100nH | 95 | 10.40mm | 11.00mm | 9.80mm | ROHS3 Compliant | ||
![]() EFD12/6/3.5-3C96-A63-S Ferroxcube | 26 |
| Datasheet | 7 Weeks | EFD 12 x 6 x 3.5 | 3C96 | 2.5 | ±5% | Active | - | Uncoated | EFD | Gapped | 11.4 | 28.5 | 325 | 10.7 | 63nH | 125 | 6.20mm | 12.50mm | 3.50mm | ROHS3 Compliant | ||
![]() RM4/I-3F36-A100 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 4 | 3F36 | 1.69 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 13.8 | 23.3 | 322 | 11.5 | 100nH | 134 | 10.40mm | 11.00mm | 9.80mm | ROHS3 Compliant | ||
![]() E32/6/20/R-3C96-A630-P Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() RM4/I-3F46 Ferroxcube | 5 |
| Datasheet | 7 Weeks | RM 4 | 3F46 | 1.69 | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 13.8 | 23.3 | 322 | 11.5 | - | - | 10.40mm | 11.00mm | 9.80mm | ROHS3 Compliant | ||
![]() E32/6/20/R-3C92-A630-P Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() E22/6/16-3C97-A250-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() E22/6/16/R-4F1 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 22 x 6 x 16 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() E32/6/20/R-3C92-A250-P Ferroxcube | 26 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() ER14.5/3/7-3C97-A63-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 14.5 x 3 x 7 | 3C97 | 1.08 | ±3% | Active | Not Applicable | Uncoated | ER | Gapped | 17.6 | 19 | 333 | 17.3 | 63nH | 54 | 6.80mm | 14.50mm | 2.95mm | ROHS3 Compliant | ||
![]() ER14.5/3/7-3C95-A63-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 14.5 x 3 x 7 | 3C95 | 1.08 | ±3% | Active | Not Applicable | Uncoated | ER | Gapped | 17.6 | 19 | 333 | 17.3 | 63nH | 54 | 6.80mm | 14.50mm | 2.95mm | ROHS3 Compliant | ||
![]() EFD15/8/5-3C96-A63-S Ferroxcube | 5 |
| Datasheet | 7 Weeks | EFD 15 x 8 x 5 | 3C96 | 2.27 | ±4% | Active | - | Uncoated | EFD | Gapped | 15 | 34 | 510 | 12.2 | 63nH | 114 | 7.50mm | 15.00mm | 4.65mm | ROHS3 Compliant | ||
![]() RM7/ILP-3F36-A160 Ferroxcube | 5 |
| Datasheet | 7 Weeks | RM 7 | 3F36 | 0.68 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 45.3 | 23.5 | 1060 | 39.6 | 160nH | 66 | 13.40mm | 20.30mm | 17.20mm | ROHS3 Compliant | ||
![]() E35/18/10-3F36 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 35 x 18 x 10 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 17.50mm | 35.00mm | 10.00mm | ROHS3 Compliant | ||
![]() ER42/22/15-3C94-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 42 x 22 x 15 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | 21.80mm | 42.00mm | 15.00mm | ROHS3 Compliant | ||
![]() ER40/22/13-3C94-G1000 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 40 x 22 x 13 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | 22.40mm | 40.00mm | 13.40mm | ROHS3 Compliant | ||
![]() E35/18/10-3F36-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 35 x 18 x 10 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 17.50mm | 35.00mm | 10.00mm | ROHS3 Compliant | ||
![]() ER42/22/15-3C94-G1000 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 42 x 22 x 15 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | 21.80mm | 42.00mm | 15.00mm | ROHS3 Compliant | ||
![]() E32/6/20-3C92 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() EC35/17/10-3C91 Ferroxcube | 5 |
| Datasheet | 7 Weeks | EC 35 x 17 x 10 | 3C91 | - | - | Active | - | Uncoated | EC | - | - | - | - | - | - | - | 17.30mm | 35.30mm | 9.50mm | ROHS3 Compliant |