- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E42/21/15-3C91-G500 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 42 x 21 x 15 | 3C91 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 15.20mm | ROHS3 Compliant | ||
![]() E32/6/20-3C96-A400-E Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() EQ30-3F4 Ferroxcube | 35 |
| Datasheet | 7 Weeks | EQ 30 | 3F4 | - | - | Active | Not Applicable | Uncoated | EQ | - | - | - | - | - | - | - | - | 8.00mm | 30.00mm | 20.00mm | ROHS3 Compliant | ||
![]() ETD39/20/13-3F46 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 39 x 20 x 13 | 3F46 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 19.80mm | 40.00mm | 12.80mm | ROHS3 Compliant | ||
![]() E32/6/20-3C92-A250-E Ferroxcube | 26 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() ER42/22/16-3C94 Ferroxcube | 26 |
| Datasheet | 7 Weeks | ER 42 x 22 x 16 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | - | 22.40mm | 42.00mm | 15.50mm | ROHS3 Compliant | ||
![]() E55/28/25-3F36-G2000 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 55 x 28 x 25 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 25.00mm | ROHS3 Compliant | ||
![]() RM12/I-3C97-E250 Ferroxcube | 5 |
| Datasheet | 7 Weeks | RM 12 | 3C97 | 0.388 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 146 | 56.6 | 8340 | 125 | 250nH | 77 | - | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() E55/28/25-3C95-G1000 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 55 x 28 x 25 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 25.00mm | ROHS3 Compliant | ||
![]() ETD59/31/22-3F36-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 59 x 31 x 22 | 3F36 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 31.00mm | 59.80mm | 21.65mm | ROHS3 Compliant | ||
![]() ER51/10/38-3F4 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 51 x 10 x 38 | 3F4 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | - | 10.16mm | 51.00mm | 38.10mm | ROHS3 Compliant | ||
![]() ETD59/31/22-3F36 Ferroxcube | 312 |
| Datasheet | 7 Weeks | ETD 59 x 31 x 22 | 3F36 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 31.00mm | 59.80mm | 21.65mm | ROHS3 Compliant | ||
![]() ETD59/31/22-3F36-G500 Ferroxcube | 5 |
| Datasheet | 7 Weeks | ETD 59 x 31 x 22 | 3F36 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 31.00mm | 59.80mm | 21.65mm | ROHS3 Compliant | ||
![]() RM14/ILP-3F36 Ferroxcube | 5 |
| Datasheet | 7 Weeks | RM 14 | 3F36 | 0.25 | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 201 | 50.9 | 10230 | 168 | - | - | - | 20.50mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() ROD10/140-4B1 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ROD 10 x 140 | - | - | - | Active | - | Uncoated | ROD | - | - | - | - | - | - | - | 10.00mm | - | 140.00mm | - | ROHS3 Compliant | ||
![]() ETD59/31/22-3C97-G500 Ferroxcube | 5 |
| Datasheet | 7 Weeks | ETD 59 x 31 x 22 | 3C97 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 31.00mm | 59.80mm | 21.65mm | ROHS3 Compliant | ||
![]() UR64/40/20-D-3C90 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | UR 64 x 40 x 20 | 3C90 | - | - | Active | - | Uncoated | UR | - | - | - | - | - | - | - | - | 40.00mm | 64.00mm | 20.00mm | ROHS3 Compliant | ||
![]() E80/38/20-3C94-G2000 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 80 x 38 x 20 | 3C94 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 38.10mm | 80.00mm | 19.80mm | ROHS3 Compliant | ||
![]() E65/32/27-3C94-G2000 Ferroxcube | 26 |
| Datasheet | 7 Weeks | E 65 x 32 x 27 | 3C94 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | ROHS3 Compliant | ||
![]() E80/38/20-3C94-G1000 Ferroxcube | 26 |
| Datasheet | 7 Weeks | E 80 x 38 x 20 | 3C94 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 38.10mm | 80.00mm | 19.80mm | ROHS3 Compliant |