- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RM10/I-3F36-A400 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | RM 10 x 1 | 3F36 | 0.462 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | 89.1 | 400nH | 147 | - | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() RM10/I-3F36-A630 Ferroxcube | 37 |
| Datasheet | 7 Weeks | RM 10 x 1 | 3F36 | 0.462 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | 89.1 | 630nH | 230 | - | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() E43/10/28-3C96-A630-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 43 x 10 x 28 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() ETD49/25/16-3C95-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 49 x 25 x 16 | 3C95 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 24.70mm | 49.80mm | 16.70mm | ROHS3 Compliant | ||
![]() PLT43/28/4.1-3C97 Ferroxcube | 20 |
| Datasheet | 7 Weeks | PLT 43 x 28 x 4.1 | 3C97 | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | - | 4.10mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() E43/10/28-3C92-A630-E Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 43 x 10 x 28 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() ER41/7.6/32-3F4 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 41 x 7.6 x 32 | 3F4 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | - | 7.60mm | 40.64mm | 32.00mm | ROHS3 Compliant | ||
![]() E38/8/25-3C97-A400-P Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 38 x 8 x 25 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 8.26mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() E43/10/28-3C92-A400-E Ferroxcube | 11 |
| Datasheet | 7 Weeks | E 43 x 10 x 28 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() ROD10/100-3C90 Ferroxcube | 11 |
| Datasheet | 7 Weeks | ROD 1.5 x 100 | 3C90 | - | - | Active | - | Uncoated | ROD | - | - | - | - | - | - | - | 1.50mm | - | 100.00mm | - | ROHS3 Compliant | ||
![]() E43/10/28-3C96-A315-P Ferroxcube | 11 |
| Datasheet | 7 Weeks | E 43 x 10 x 28 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() PQ32/25-3C94 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PQ 32 x 25 | 3C94 | 0.383 | ±25% | Active | - | Uncoated | PQ | Ungapped | 168 | 64.2 | 10800 | 143 | - | - | - | 25.00mm | 33.00mm | 22.00mm | ROHS3 Compliant | ||
![]() ETD49/25/16-3C97-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 49 x 25 x 16 | 3C97 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 24.70mm | 49.80mm | 16.70mm | ROHS3 Compliant | ||
![]() E43/10/28-3C96 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 43 x 10 x 28 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() ETD49/25/16-3C95-G500 Ferroxcube | 37 |
| Datasheet | 7 Weeks | ETD 49 x 25 x 16 | 3C95 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 24.70mm | 49.80mm | 16.70mm | ROHS3 Compliant | ||
![]() RM10/I-3C97-A400 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 10 x 1 | 3C97 | 0.462 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | 89.1 | 400nH | 147 | - | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() ETD49/25/16-3C97-G1000 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 49 x 25 x 16 | 3C97 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 24.70mm | 49.80mm | 16.70mm | ROHS3 Compliant | ||
![]() E47/20/16-3F36 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 47 x 20 x 16 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 19.60mm | 46.90mm | 15.60mm | ROHS3 Compliant | ||
![]() RM10/I-3F4-A630 Ferroxcube | 37 |
| Datasheet | 7 Weeks | RM 10 x 1 | 3F4 | 0.462 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | 89.1 | 630nH | 230 | - | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() ETD49/25/16-3C97-G500 Ferroxcube | 20 |
| Datasheet | 7 Weeks | ETD 49 x 25 x 16 | 3C97 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 24.70mm | 49.80mm | 16.70mm | ROHS3 Compliant |