- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RM12/I-3F36-A400 Ferroxcube | 37 |
| Datasheet | 7 Weeks | RM 12 | 3F36 | 0.388 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 146 | 56.6 | 8340 | 125 | 400nH | 123 | - | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() E55/28/21-3C92-G2000 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 55 x 28 x 21 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 21.00mm | ROHS3 Compliant | ||
![]() E58/11/38-3C96-A630-E Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 58 x 11 x 38 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() E58/11/38-3C96-A400-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 58 x 11 x 38 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() E42/33/20-3F36-G200 Ferroxcube | 11 |
| Datasheet | 7 Weeks | E 42 x 33 x 20 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 32.80mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() E58/11/38-3C96-A400-E Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 58 x 11 x 38 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() E42/33/20-3C91-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 42 x 33 x 20 | 3C91 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 32.80mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() E58/11/38-3C92-A630-E Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 58 x 11 x 38 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() ROD10/140-3C90 Ferroxcube | 37 |
| Datasheet | 7 Weeks | ROD 10 x 140 | 3C90 | - | - | Active | Not Applicable | Uncoated | ROD | - | - | - | - | - | - | - | 10.00mm | - | 140.00mm | - | ROHS3 Compliant | ||
![]() ETD54/28/19-3C95-G200 Ferroxcube | 11 |
| Datasheet | 7 Weeks | ETD 54 x 28 x 19 | 3C95 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 27.60mm | 54.50mm | 18.90mm | ROHS3 Compliant | ||
![]() E43/10/28-3F4-A400-P Ferroxcube | 11 |
| Datasheet | 7 Weeks | E 43 x 10 x 28 | 3F4 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() E56/24/19-3C94-G1000 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 56 x 24 x 19 | 3C94 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 23.60mm | 56.10mm | 18.80mm | ROHS3 Compliant | ||
![]() E55/28/21-3C95 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 55 x 28 x 21 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 21.00mm | ROHS3 Compliant | ||
![]() E42/33/20-3C95-G500 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 42 x 33 x 20 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 32.80mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() E58/11/38-3C96-A1000-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 58 x 11 x 38 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() ETD54/28/19-3F36-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 54 x 28 x 19 | 3F36 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 27.60mm | 54.50mm | 18.90mm | ROHS3 Compliant | ||
![]() E56/24/19-3C91-G1000 Ferroxcube | 11 |
| Datasheet | 7 Weeks | E 56 x 24 x 19 | 3C91 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 23.60mm | 56.10mm | 18.80mm | ROHS3 Compliant | ||
![]() E55/28/25-3F36 Ferroxcube | 37 |
| Datasheet | 7 Weeks | E 55 x 28 x 25 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 25.00mm | ROHS3 Compliant | ||
![]() RM12/I-3F36-E250 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 12 | 3F36 | 0.388 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 146 | 56.6 | 8340 | 125 | 250nH | 77 | - | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() E14/3.5/5-3C97-A63-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 14 x 3.5 x 5 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | ROHS3 Compliant |