- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Insert Material | Core Material | Approvals | Contact Sizes | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mounting | Number of Outlets | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Power (Watts) | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | Failure Rate | Note | Inductance | Shell Size, MIL | Lead Style | Accessory Type | Core Size | Includes | Coating, Housing Type | Product | Features | Diameter | Height | Height Seated (Max) | Length | Material Flammability Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66291KX187 TDK | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 10 |
| - | - | Panel Mount | - | Flange | - | Circular | Aluminum Alloy | Rubber | - | - | 16 | -- | - | - | - | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | Receptacle Housing | For Male Pins | - | 5 | - | - | Bayonet Lock | Crimp | N (Normal) | Unshielded | -- | - | - | Chromate over Cadmium | 18-20 | - | Olive Drab | - | Contacts Not Included | - | -- | - | - | - | -- | - | - | -- | - | - | - | - | Flame Retardant | - | ||
Tiny WHSL | 10 |
| - | - | - | Radial, Flat Oval | Flange Braces, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 350°C | Bulk | FSOT | 2.000 L x 1.187 W (50.80mm x 30.16mm) | ±10% | Active | ±260ppm/°C | - | - | 5 kOhms | - | Wirewound | 40W | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Solder Lugs | - | - | - | Silicone Coated | - | -- | - | - | 0.594 (15.08mm) | - | - | - | ||
![]() B67350A1X27 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | N27 | - | - | - | - | - | - | - | - | - | - | - | - | - 20 %, + 30 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 1.2 uH | - | - | - | 15 x 6 x 11 | - | - | Ferrite Cores | - | - | - | - | - | - | - | ||
![]() B65545B10X TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grace Technologies | P-P11#3-F1RX-T | - | None | Compliant | - | - | - | - | - | - | - | - | Yoke | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 x 8 | - | - | Hardware & Accessories | - | - | - | - | - | - | - | ||
![]() B65531DR48 TDK | 49 |
| - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG22M0045TFFL | Panel | - | Compliant | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6 mm | 45 A | - | - | - | - | - | - | 1.8 µH | - | - | - | - | - | - | - | - | 11.3 mm | 3.3 mm | - | - | - | No | ||
Tiny WHSL | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B65684AR87 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | - | - 20 %, + 30 % | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.2 uH | - | - | - | 62 x 49 | - | - | Ferrite Cores | - | - | - | - | - | - | - | ||
![]() B64290L22X87 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B65982E12D1 TDK | 11 |
| - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Coil Former | - | - | - | - | - | - | - | - | - | 45.72 mm | - | - | - | - | - | - | - | - | - | - | - | PQ 50 | - | - | Hardware & Accessories | - | - | - | - | 51 mm | - | - | ||
![]() B65806J2204X TDK | In Stock | - | - | Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RM 5 | - | - | Hardware & Accessories | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | K1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toroids | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ETD Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 326 nH | - | - | - | 39 x 20 x 13 | - | - | Ferrite Cores | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | T38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | N48 | - | - | - | - | - | - | - | - | - | - | - | - | 3 % | - | - | - | Gapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 315 nH | - | - | - | RM 8 | - | - | Ferrite Cores | - | - | - | - | - | - | - | ||
![]() B67366A1X27 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | N27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 x 9 x 6 | - | - | Ferrite Cores | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 uH | - | - | - | 42 x 21 x 15 | - | - | Ferrite Cores | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | - | - | - | Gapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 nH | - | - | - | 30 x 15 x 9 | - | - | Ferrite Cores | - | - | - | - | - | - | - | ||
![]() B66421GX195 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | N95 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 x 13 x 9 | - | - | Ferrite Cores | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | N97 | - | - | - | - | - | - | - | - | - | - | - | - | 25 % | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5 uH | - | - | EILP 102 Core Set | 102 x 20 x 38 | - | - | Ferrite Cores | - | - | - | - | - | - | - |