- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Effective Permeability (μe) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLT18/10/2/S-4F1 Ferroxcube | 5 |
| Datasheet | 7 Weeks | PLT 18 x 10 x 2 | - | - | - | Active | Not Applicable | Uncoated | PLT | - | - | - | - | - | - | 2.40mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() PLT22/16/2.5/S-3C96 Ferroxcube | 26 |
| Datasheet | 7 Weeks | PLT 22 x 16 x 2.5 | 3C96 | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | 2.90mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() E18/4/10-3C96-A250-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 18 x 4 x 10 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | 4.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() E18/4/10/R-3F36-A160-P Ferroxcube | 26 |
| Datasheet | 7 Weeks | E 18 x 4 x 10 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | 4.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() PLT22/16/2.5/S-3C92 Ferroxcube | 5 |
| Datasheet | 7 Weeks | PLT 22 x 16 x 2.5 | 3C92 | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | 2.90mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() ER28/17/11-3C94-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 28 x 17 x 11 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | 16.90mm | 28.55mm | 11.40mm | ROHS3 Compliant | ||
![]() PLT20/14/2/S-3F46 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PLT 20 x 14 x 2 | 3F46 | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | 14.00mm | 20.00mm | 2.30mm | ROHS3 Compliant | ||
![]() E32/16/9-3C94-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 32 x 16 x 9 | 3C94 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | 16.40mm | 32.00mm | 9.50mm | ROHS3 Compliant | ||
![]() E18/4/10-3F46-A160-E Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 18 x 4 x 10 | 3F46 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | 4.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() RM6S/I-3C94 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 6 | 3C94 | 0.784 | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 37 | 29.2 | 1090 | 31.2 | 1360 | 12.40mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() ER28/17/11-3C94-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 28 x 17 x 11 | 3C94 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | 16.90mm | 28.55mm | 11.40mm | ROHS3 Compliant | ||
![]() E18/4/10-3C95-A250-P Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 18 x 4 x 10 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | 4.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() E18/4/10-3C95-A160-P Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 18 x 4 x 10 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | 4.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() E18/4/10/R-3F46-A250-P Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 18 x 4 x 10 | 3F46 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | 4.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() RM5/I-3C94 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 5 | 3C94 | 0.935 | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 24.8 | 23.2 | 574 | 18.1 | - | 10.40mm | 14.90mm | 12.30mm | ROHS3 Compliant | ||
![]() E30/15/7-3C96-G200 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 30 x 15 x 7 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | 15.00mm | 30.80mm | 7.30mm | ROHS3 Compliant | ||
![]() E18/4/10/R-3F46-A160-P Ferroxcube | 26 |
| Datasheet | 7 Weeks | E 18 x 4 x 10 | 3F46 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | 4.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() E30/15/7-3C96-G500 Ferroxcube | 5 |
| Datasheet | 7 Weeks | E 30 x 15 x 7 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | 15.00mm | 30.80mm | 7.30mm | ROHS3 Compliant | ||
![]() ETD29/16/10-3C96-G200 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 29 x 16 x 10 | 3C96 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | 15.80mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() E18/4/10-3C97-A160-E Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 18 x 4 x 10 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | 4.00mm | 18.00mm | 10.00mm | ROHS3 Compliant |