- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E30/15/7-3C90-E100 Ferroxcube | 5 |
| - | 7 Weeks | E 30 x 15 x 7 | 3C90 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | - | 15.00mm | 30.80mm | 7.30mm | ROHS3 Compliant | ||
![]() PLT22/16/2.5-3C90 Ferroxcube | 278 |
| - | 8 Weeks | PLT 22 x 16 x 2.5 | 3C90 | - | - | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() TX42/26/13-3C94 Ferroxcube | 38 |
| Datasheet | 8 Weeks | TX 42 x 26 x 13 | 3C94 | 1.076 | 2016 | - | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 95.8 | 103 | 9860 | - | - | - | 2300 | 43.15mm | 13.50mm | - | - | - | ||
![]() T58/41/18-3E65 Ferroxcube | 37 |
| Datasheet | 8 Weeks | - | 3E65 | - | 2016 | - | ±25% | Active | Not Applicable | Uncoated | Toroid | - | - | - | - | - | - | - | 5200 | 58.30mm | 17.60mm | - | - | - | ||
![]() TX107/65/18-3C94 Ferroxcube | 40 |
| Datasheet | 8 Weeks | TX 107 x 65 x 18 | 3C94 | 0.7 | 2016 | - | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 370 | 259 | 96000 | - | - | - | - | 107.40mm | 18.30mm | - | - | - | ||
![]() T63/38/25-3C94 Ferroxcube | 41 |
| Datasheet | 8 Weeks | - | 3C94 | 0.497 | 2016 | - | ±25% | Active | Not Applicable | Uncoated | Toroid | Ungapped | 306 | 152 | 46500 | - | - | - | 2300 | 63.00mm | 25.00mm | - | - | - | ||
![]() T102/66/15-3E27 Ferroxcube | 50 |
| Datasheet | 8 Weeks | - | 3E27 | - | 2016 | - | ±25% | Active | Not Applicable | Uncoated | Toroid | - | - | - | - | - | - | - | - | 102.00mm | 15.00mm | - | - | - | ||
![]() T107/65/25-3C94 Ferroxcube | 102 |
| Datasheet | 8 Weeks | - | 3C94 | 0.504 | 2016 | - | - | Active | Not Applicable | Uncoated | Toroid | Ungapped | 514 | 259 | 133000 | - | - | - | - | 107.00mm | 25.00mm | - | - | - | ||
![]() TX40/24/16-3E10-M Ferroxcube | 73 |
| Datasheet | 8 Weeks | TX 40 x 24 x 16 | - | 0.769 | 2016 | - | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 125 | 96.3 | 12100 | - | - | - | 10000 | 41.65mm | 17.10mm | - | - | - | ||
![]() T58/41/18-3E27 Ferroxcube | 12 |
| Datasheet | 8 Weeks | - | 3E27 | - | 2016 | - | ±25% | Active | Not Applicable | Uncoated | Toroid | - | - | - | - | - | - | - | 5500 | 58.30mm | 17.60mm | - | - | - | ||
![]() TX26/15/20-3E10-M Ferroxcube | 37 |
| Datasheet | 8 Weeks | TX 26 x 15 x 20 | - | 0.538 | 2016 | - | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 112 | 60.1 | 6720 | - | - | - | 10000 | 26.95mm | 21.00mm | - | - | - | ||
![]() U93/76/30-3C92 Ferroxcube | 38 |
| Datasheet | 8 Weeks | U 93 x 76 x 30 | 3C92 | - | 2014 | - | - | Active | 1 (Unlimited) | Uncoated | U | - | - | - | - | - | - | - | - | - | 76.00mm | 93.00mm | 30.00mm | ROHS3 Compliant | ||
![]() TX32/19/13-3E27 Ferroxcube | 52 |
| Datasheet | 8 Weeks | TX 32 x 19 x 13 | 3E27 | 0.99 | 2016 | - | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 76.5 | 76 | 5820 | - | - | - | 5500 | 32.55mm | 13.40mm | - | - | - | ||
![]() TX40/24/16-3E6 Ferroxcube | 11 |
| Datasheet | 8 Weeks | TX 40 x 24 x 16 | - | 0.769 | 2016 | - | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 125 | 96.3 | 12100 | - | - | - | 10000 | 41.65mm | 17.10mm | - | - | - | ||
![]() TX40/24/16-3E12 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | TX 40 x 24 x 16 | - | 0.769 | 2016 | - | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 125 | 96.3 | 12100 | - | - | - | 12000 | 41.65mm | 17.10mm | - | - | - | ||
![]() PQ35/35-3F46 Ferroxcube | 172 |
| Datasheet | 8 Weeks | PQ 35 x 35 | 3F46 | 0.454 | - | - | ±25% | Active | Not Applicable | Uncoated | PQ | Ungapped | 190 | 86.1 | 16300 | - | 162 | - | - | - | 34.70mm | 36.10mm | 26.00mm | ROHS3 Compliant | ||
![]() B66381GX172 TDK | In Stock | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5mm | 40.6mm | 12.5mm | RoHS Compliant | ||
![]() B65813J0250A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 10 | N87 | 0.45 | - | - | - | Active | 1 (Unlimited) | Uncoated | RM | - | 98 | 44 | 4310 | 2200 | 90 | - | - | - | 9.35mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() B65611D0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 36 x 22 | N30 | 0.26 | 2013 | B65611 | -20% +30% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 202 | 52 | 10500 | 4300 | - | 15.2μH | 3040 | 36.00mm | 11.00mm | - | - | ROHS3 Compliant | ||
![]() B66379F0000X146 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 19 x 8 x 5 | T46 | - | 2013 | B66379 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 8.00mm | 19.00mm | 4.80mm | ROHS3 Compliant |