- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Inductance | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65541D0000R001 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | P 14 x 8 | K1 | 0.8 | - | B65541 | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Ungapped | 25 | 20 | 500 | 80 | 20 | 140nH | 89 | 14.30mm | 4.25mm | - | - | ROHS3 Compliant | ||
![]() B65519D0000R001 TDK Electronics Inc. | In Stock | - | - | 24 Weeks | - | - | - | - | - | 30% | Active | 1 (Unlimited) | 75 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B66408G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | EV 25 x 13 x 13 | N27 | - | 2013 | B66408 | - | Active | 1 (Unlimited) | - | Uncoated | EV | Ungapped | - | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 12.70mm | ROHS3 Compliant | ||
![]() B65857A0250J038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EPX 7 x 9 | T38 | 0.91 | - | B65857A | ±5% | Active | 1 (Unlimited) | - | Uncoated | EPX | Gapped | 17.2 | 15.7 | 270 | 2300 | 13.9 | 250nH | 182 | - | 3.75mm | 9.40mm | 9.00mm | ROHS3 Compliant | ||
![]() EFD25/13/9-3C90-A315 Ferroxcube | 5 |
| - | 7 Weeks | EFD 25 x 13 x 9 | 3C90 | - | - | - | - | Active | - | - | Uncoated | EFD | - | - | - | - | - | - | - | - | - | 12.50mm | 25.00mm | 9.10mm | ROHS3 Compliant | ||
![]() B65841A0000R035 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 10 | T35 | 1.7 | - | - | - | Active | 1 (Unlimited) | - | Uncoated | EP | - | 11.3 | 19.2 | 217 | 6000 | 8.5 | - | - | - | 5.20mm | 11.80mm | 7.85mm | ROHS3 Compliant | ||
![]() B66408G1000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | EV 25 x 13 x 13 | N87 | 0.8 | 2013 | - | - | Active | 1 (Unlimited) | - | Uncoated | EV | - | 74 | 59 | 4370 | 2200 | 73 | - | - | - | 12.80mm | 25.00mm | 12.70mm | ROHS3 Compliant | ||
![]() B66229G1000X127 TDK Electronics Inc. | 485 |
| Datasheet | 24 Weeks | E 32 x 16 x 9 | N27 | - | - | B66229 | - | Active | 1 (Unlimited) | - | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 16.40mm | 32.00mm | 9.50mm | ROHS3 Compliant | ||
![]() B66350G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | ER 35 x 20 x 11 | N87 | 0.81 | 2013 | - | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | ER | Ungapped | 111 | 89.6 | 9950 | - | 101 | - | 1735 | - | 20.70mm | 35.00mm | 11.30mm | ROHS3 Compliant | ||
![]() B65513J0100A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | ER 14.5 x 6 | N87 | 1.08 | 2013 | B65513 | ±3% | Active | 1 (Unlimited) | - | Uncoated | ER | Gapped | 17.6 | 19 | 334 | 2200 | 17.3 | 100nH | - | - | 2.95mm | 14.50mm | 6.70mm | ROHS3 Compliant | ||
![]() B66421G1000X187 TDK Electronics Inc. | In Stock | - | Datasheet | - | EFD 25 x 13 x 9 | N87 | 0.98 | 2013 | - | - | Not For New Designs | 1 (Unlimited) | - | Uncoated | EFD | - | 58 | 57 | 3310 | 2200 | 57 | - | - | - | 12.50mm | 25.00mm | 9.10mm | ROHS3 Compliant | ||
![]() B65857C0000R057 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EPX 9 x 9 | T57 | 1.09 | 2013 | B65857C | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | EPX | Ungapped | 17.5 | 19 | 333 | 4000 | 13.9 | 2.4μH | 2070 | - | 4.75mm | 9.40mm | 9.00mm | ROHS3 Compliant | ||
![]() B65839A0160J038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 7 | T38 | 1.52 | - | B65839 | ±5% | Active | 1 (Unlimited) | - | Uncoated | EP | Gapped | 10.3 | 15.7 | 162 | 2300 | 8.5 | 160nH | 194 | - | 3.75mm | 9.40mm | 6.50mm | ROHS3 Compliant | ||
![]() B65839A0250E057 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 7 | T57 | 1.52 | - | B65839 | ±7% | Active | 1 (Unlimited) | - | Uncoated | EP | Gapped | 10.3 | 15.7 | 162 | 4000 | 8.5 | 250nH | 303 | - | 3.75mm | 9.40mm | 6.50mm | ROHS3 Compliant | ||
![]() B65813J0250A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 10 | N87 | 0.45 | - | - | - | Active | 1 (Unlimited) | - | Uncoated | RM | - | 98 | 44 | 4310 | 2200 | 90 | - | - | - | 9.35mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() B65611D0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 36 x 22 | N30 | 0.26 | 2013 | B65611 | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Ungapped | 202 | 52 | 10500 | 4300 | - | 15.2μH | 3040 | 36.00mm | 11.00mm | - | - | ROHS3 Compliant | ||
![]() B66379F0000X146 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 19 x 8 x 5 | T46 | - | 2013 | B66379 | - | Active | 1 (Unlimited) | - | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 8.00mm | 19.00mm | 4.80mm | ROHS3 Compliant | ||
![]() B64290A0038X010 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | 2013 | B64290 | - | Active | 1 (Unlimited) | - | Uncoated | Toroid | Ungapped | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65843A0160B087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 13 | N87 | 1.24 | - | B65843A | ±4% | Active | 1 (Unlimited) | - | Uncoated | EP | Gapped | 19.5 | 24.2 | 472 | 2200 | 14.9 | 160nH | 158 | - | 6.50mm | 12.80mm | 9.00mm | ROHS3 Compliant | ||
![]() B65621J0000R048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 41 x 25 | N48 | 0.264 | - | B65621 | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Ungapped | 229 | 60.4 | 13832 | - | 201 | 8.4μH | 1720 | 41.00mm | 12.50mm | - | - | ROHS3 Compliant |