- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66289P0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 11 Weeks | - | I 38 x 4 x 25 | N87 | - | 2015 | B66289 | - | Obsolete | 1 (Unlimited) | - | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 3.80mm | 38.10mm | 25.40mm | - | ROHS3 Compliant | ||
![]() B62110A2027X022 TDK Electronics Inc. | In Stock | - | - | 10 Weeks | Cable | - | - | - | - | B62110 | - | Active | 1 (Unlimited) | 4.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.82 mm | ROHS3 Compliant | ||
![]() B66379G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | E 19 x 8 x 5 | N27 | - | 2013 | B66379 | - | Active | 1 (Unlimited) | - | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 8.00mm | 19.00mm | 4.80mm | - | ROHS3 Compliant | ||
![]() B66219G0000X141 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | N41 | 2.19 | 2013 | - | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | E | Ungapped | 15.5 | 33.9 | 525 | 2800 | 13.1 | 1.05μH | 1830 | - | 7.80mm | 14.30mm | - | - | ROHS3 Compliant | ||
![]() B62110A4044X022 TDK Electronics Inc. | In Stock | - | - | 10 Weeks | Cable | - | - | - | - | B62110 | - | Active | 1 (Unlimited) | 6.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.55 mm | ROHS3 Compliant | ||
![]() B62110A1012X001 TDK Electronics Inc. | In Stock | - | - | 10 Weeks | Cable | - | - | - | - | B62110 | - | Active | 1 (Unlimited) | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.81 mm | ROHS3 Compliant | ||
![]() B66311G0200X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | E 20 x 10 x 6 | N87 | 1.44 | - | - | - | Active | 1 (Unlimited) | - | Uncoated | E | - | 32.1 | 46.3 | 1490 | 2200 | 31.9 | - | - | - | 10.10mm | 20.40mm | 5.90mm | - | ROHS3 Compliant | ||
![]() B65843A0040A087 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | - | EP 13 | N87 | 1.24 | - | - | - | Not For New Designs | 1 (Unlimited) | - | Uncoated | EP | - | 19.5 | 24.2 | 472 | 2200 | 14.9 | - | - | - | 6.50mm | 12.80mm | 9.00mm | - | ROHS3 Compliant | ||
![]() B62110A1001X001 TDK Electronics Inc. | In Stock | - | - | 10 Weeks | Cable | - | - | - | - | B62110 | - | Active | 1 (Unlimited) | 2.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.81 mm | ROHS3 Compliant | ||
![]() B66379G0000X130 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | E 19 x 8 x 5 | N30 | - | - | B66379 | - | Active | 1 (Unlimited) | - | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 8.00mm | 19.00mm | 4.80mm | - | ROHS3 Compliant | ||
![]() B66417U0063J187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | EFD 20 x 10 x 7 | N87 | 1.52 | 2013 | - | - | Active | 1 (Unlimited) | - | Uncoated | EFD | - | 31 | 47 | 1460 | 2200 | - | - | - | - | 10.00mm | 20.00mm | 6.65mm | - | ROHS3 Compliant | ||
![]() B65839A0100A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | EP 7 | N87 | 1.52 | - | B65839 | ±3% | Active | 1 (Unlimited) | - | Uncoated | EP | Gapped | 10.3 | 15.7 | 162 | 2200 | 8.5 | 100nH | 121 | - | 3.75mm | 9.40mm | 6.50mm | - | ROHS3 Compliant | ||
![]() B65839A0160J087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | EP 7 | N87 | 1.52 | - | B65839 | ±5% | Active | 1 (Unlimited) | - | Uncoated | EP | Gapped | 10.3 | 15.7 | 162 | 2200 | 8.5 | 160nH | 194 | - | 3.75mm | 9.40mm | 6.50mm | - | ROHS3 Compliant | ||
![]() B64290L0038X038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | T38 | 3.07 | 2011 | B64290 | ±30% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 7.83 | 24.07 | 188 | 10000 | - | 4.09μH | - | 10.80mm | 4.75mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0038X087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | N87 | 3.07 | - | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 7.83 | 24.07 | 188 | 2200 | - | 900nH | - | 10.80mm | 4.75mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0038X049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | N49 | 3.07 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 7.83 | 24.07 | 188 | 1500 | - | 610nH | - | 10.80mm | 4.75mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0038X035 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | T35 | 3.07 | - | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 7.83 | 24.07 | 188 | 6000 | - | 2.46μH | - | 10.80mm | 4.75mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0038X027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | N27 | - | 2014 | B64290 | - | Active | 1 (Unlimited) | - | Epoxy | Toroid | Gapped | - | - | - | 2000 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B66484W0500D192 TDK Electronics Inc. | 25000 | - | - | 44 Weeks | - | - | - | - | - | B66484 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65541D0100A033 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | - | P 14 x 8 | M33 | 0.8 | 2013 | B65541 | ±3% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Gapped | 25 | 20 | 500 | 750 | 20 | 100nH | 64 | 14.30mm | 4.25mm | - | - | - | ROHS3 Compliant |