- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66484P0000X192 TDK Electronics Inc. | In Stock | - | - | 13 Weeks | I 25 x 3 x 15 | N92 | - | - | B66484 | - | Obsolete | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.50mm | 25.00mm | 14.80mm | - | ROHS3 Compliant | ||
![]() B66291P0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 11 Weeks | ELP 43 x 10 x 28 | N97 | - | 1999 | B66291 | - | Obsolete | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 4.10mm | 43.20mm | 27.90mm | - | ROHS3 Compliant | ||
![]() B66484P0000X149 TDK Electronics Inc. | In Stock | - | - | - | I 25 x 3 x 15 | N49 | - | 2013 | B66484 | - | Obsolete | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.50mm | 25.00mm | 14.80mm | - | ROHS3 Compliant | ||
![]() B66484W0500D192 TDK Electronics Inc. | 25000 | - | - | 44 Weeks | - | - | - | - | B66484 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65541D0100A033 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | P 14 x 8 | M33 | 0.8 | 2013 | B65541 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 25 | 20 | 500 | 750 | 20 | 100nH | 64 | 14.30mm | 4.25mm | - | - | - | ROHS3 Compliant | ||
![]() B66325G1500X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 42 x 21 x 15 | N87 | 0.54 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | E | - | 178 | 97 | 17300 | 2200 | 175 | - | - | - | 21.20mm | 42.00mm | 15.20mm | - | ROHS3 Compliant | ||
![]() B65809A0250A041 TDK Electronics Inc. | In Stock | - | - | 12 Weeks | - | - | - | - | - | 3% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65517D0040A001 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | P 9 x 5 | K1 | 1.25 | 2013 | B65517 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 10 | 12.5 | 125 | 80 | - | 40nH | 40 | 9.30mm | 2.70mm | - | - | - | ROHS3 Compliant | ||
![]() B66325G1000X127 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 42 x 21 x 15 | N27 | - | 2013 | B66325 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 21.20mm | 42.00mm | 15.20mm | - | ROHS3 Compliant | ||
![]() ER32/6/25-3C95 Ferroxcube | 355 | - | Datasheet | 7 Weeks | ER 32 x 6 x 25 | 3C95 | - | 2009 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | - | - | 6.00mm | 32.10mm | 25.40mm | No SVHC | ROHS3 Compliant | ||
![]() B65517D0025A001 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | P 9 x 5 | K1 | 1.25 | 2013 | B65517 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 10 | 12.5 | 125 | 80 | - | 25nH | 25 | 9.30mm | 2.70mm | - | - | - | ROHS3 Compliant | ||
![]() B66358G0350X187 TDK Electronics Inc. | In Stock | - | Datasheet | 15 Weeks | ETD 29 x 16 x 10 | N87 | 0.93 | - | - | - | Active | 1 (Unlimited) | Uncoated | ETD | - | 76 | 70.4 | 5350 | 2200 | 71 | - | - | - | 16.00mm | 30.60mm | 9.80mm | - | ROHS3 Compliant | ||
![]() EFD30/15/9-3C90-A630 Ferroxcube | In Stock | - | - | 7 Weeks | EFD 30 x 15 x 9 | 3C90 | - | - | - | - | Active | - | Uncoated | EFD | - | - | - | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | - | ROHS3 Compliant | ||
![]() B65841A0063A038 TDK Electronics Inc. | In Stock | - | Datasheet | 26 Weeks | EP 10 | T38 | 1.7 | - | B65841 | ±3% | Active | 1 (Unlimited) | Uncoated | EP | Gapped | 11.3 | 19.2 | 217 | 2300 | 8.5 | 63nH | 85 | - | 5.20mm | 11.80mm | 7.85mm | - | ROHS3 Compliant | ||
![]() B66408G0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 9 Weeks | EV 25 x 13 x 13 | N87 | - | 2013 | B66408 | - | Active | 1 (Unlimited) | Uncoated | EV | Ungapped | - | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 12.70mm | - | ROHS3 Compliant | ||
![]() B65845J0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 17 | N87 | 0.84 | - | B65845 | -20% +30% | Active | 1 (Unlimited) | Uncoated | EP | Ungapped | 33.9 | 28.5 | 966 | 2200 | 25.5 | 2.4μH | 1600 | - | 8.50mm | 18.40mm | 11.25mm | - | ROHS3 Compliant | ||
![]() B66365G0800X187 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | ETD 44 x 22 x 15 | N87 | 0.6 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | ETD | - | 173 | 103 | 17800 | 2200 | 172 | - | - | - | 22.50mm | 43.80mm | 15.20mm | - | ROHS3 Compliant | ||
![]() B66365G1200X187 TDK Electronics Inc. | In Stock | - | Datasheet | - | ETD 44 x 22 x 15 | N87 | 0.6 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | ETD | - | 173 | 103 | 17800 | 2200 | 172 | - | - | - | 22.50mm | 43.80mm | 15.20mm | - | ROHS3 Compliant | ||
![]() B66367G1400X187 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | ETD 49 x 25 x 16 | N87 | 0.54 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | ETD | - | 211 | 114 | 24100 | 2200 | 209 | - | - | - | 24.90mm | 48.50mm | 16.70mm | - | ROHS3 Compliant | ||
![]() B65845J0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 17 | N30 | 0.84 | - | B65845 | -20% +30% | Active | 1 (Unlimited) | Uncoated | EP | Ungapped | 33.9 | 28.5 | 966 | 4300 | 25.5 | 4.3μH | 2870 | - | 8.50mm | 18.40mm | 11.25mm | - | ROHS3 Compliant |