- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Inductance | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RM14/I-3F36 Ferroxcube | 5 |
| Datasheet | 7 Weeks | - | - | RM 14 | 3F36 | 0.353 | - | - | ±25% | Active | Not Applicable | - | - | Uncoated | RM | Ungapped | 198 | 70 | 13900 | - | 168 | - | - | - | 30.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() B66413G0000X608 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | EFD 15 x 8 x 5 | PC200 | 2.27 | - | B66413 | -20% +30% | Active | - | - | - | Uncoated | EFD | Ungapped | 15 | 34 | 510 | 800 | 12.2 | 370nH | 670 | - | 7.50mm | 15.00mm | 4.65mm | ROHS3 Compliant | ||
![]() B65701T0400A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | P 30 x 19 | N48 | 0.33 | Bulk | B65701 | ±3% | Active | 1 (Unlimited) | 19mm | 400 nH | Uncoated | P (Pot Core) | Gapped | 136 | 45 | 6120 | - | - | - | 105 | 30.50mm | 9.50mm | - | - | ROHS3 Compliant | ||
![]() B65811F0100A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | 100 | - | - | - | - | - | 3% | Active | 1 (Unlimited) | - | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ETD44/22/15-3C90-G2100 Ferroxcube | In Stock | - | - | 7 Weeks | - | - | ETD 44 x 22 x 15 | 3C90 | - | - | - | - | Active | - | - | - | Uncoated | ETD | - | - | - | - | - | - | - | - | - | 22.30mm | 45.00mm | 15.20mm | ROHS3 Compliant | ||
![]() ETD44/22/15-3C90-G2000 Ferroxcube | In Stock | - | - | 7 Weeks | - | - | ETD 44 x 22 x 15 | 3C90 | - | - | - | - | Active | - | - | - | Uncoated | ETD | - | - | - | - | - | - | - | - | - | 22.30mm | 45.00mm | 15.20mm | ROHS3 Compliant | ||
![]() P18/11-3C90 Ferroxcube | In Stock | - | - | 7 Weeks | - | - | P 18 x 11 | 3C90 | 0.597 | - | - | ±25% | Active | - | - | - | Uncoated | P | Ungapped | 43.3 | 25.8 | 1120 | - | 36 | 3.4μH | 1600 | 18.40mm | 10.60mm | - | - | ROHS3 Compliant | ||
![]() PLT43/28/4.1-3C90 Ferroxcube | In Stock | - | - | 7 Weeks | - | - | PLT 43 x 28 x 4.1 | 3C90 | - | - | - | - | Active | - | - | - | Uncoated | PLT | - | - | - | - | - | - | - | - | - | 4.10mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() ETD49/25/16-3C90-G250 Ferroxcube | In Stock | - | - | 7 Weeks | - | - | ETD 49 x 25 x 16 | 3C90 | - | - | - | - | Active | - | - | - | Uncoated | ETD | - | - | - | - | - | - | - | - | - | 24.70mm | 49.80mm | 16.70mm | ROHS3 Compliant | ||
![]() ETD49/25/16-3C90-G1800 Ferroxcube | 26 |
| - | 7 Weeks | - | - | ETD 49 x 25 x 16 | 3C90 | - | - | - | - | Active | - | - | - | Uncoated | ETD | - | - | - | - | - | - | - | - | - | 24.70mm | 49.80mm | 16.70mm | ROHS3 Compliant | ||
![]() ER54/18/18-3C90-G1200 Ferroxcube | 5 |
| - | 7 Weeks | - | - | ER 54 x 18 x 18 | 3C90 | - | - | - | - | Active | Not Applicable | - | - | Uncoated | ER | - | - | - | - | - | - | - | - | - | 18.30mm | 53.50mm | 17.95mm | ROHS3 Compliant | ||
![]() B66287W0250J187 TDK Electronics Inc. | In Stock | - | - | 29 Weeks | - | - | - | - | - | - | - | 5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ETD49/25/16-3C90-G2000 Ferroxcube | 5 |
| - | 7 Weeks | - | - | ETD 49 x 25 x 16 | 3C90 | - | - | - | - | Active | - | - | - | Uncoated | ETD | - | - | - | - | - | - | - | - | - | 24.70mm | 49.80mm | 16.70mm | ROHS3 Compliant | ||
![]() P14/8-3C95 Ferroxcube | In Stock | - | - | 7 Weeks | - | - | P 14 x 8 | 3C95 | 0.789 | - | - | ±25% | Active | - | - | - | Uncoated | P | Ungapped | 25.1 | 19.8 | 495 | - | - | 2.8μH | 1760 | 14.05mm | 8.40mm | - | - | ROHS3 Compliant | ||
![]() RM10/I-3C90-A900 Ferroxcube | 35 |
| - | 7 Weeks | - | - | RM 10 x 1 | 3C90 | 0.462 | - | - | ±4% | Active | Not Applicable | - | - | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | - | 89.1 | 900nH | 330 | - | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() PLT43/28/4.1-3C92 Ferroxcube | 5 |
| - | 7 Weeks | - | - | PLT 43 x 28 x 4.1 | 3C92 | - | - | - | - | Active | - | - | - | Uncoated | PLT | - | - | - | - | - | - | - | - | - | 4.10mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() RM10/I-3C90-A160 Ferroxcube | In Stock | - | - | 7 Weeks | - | - | RM 10 x 1 | 3C90 | 0.462 | - | - | ±3% | Active | Not Applicable | - | - | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | - | 89.1 | - | 59 | - | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() P18/11-3F46 Ferroxcube | In Stock | - | - | 7 Weeks | - | - | P 18 x 11 | 3F46 | 0.597 | - | - | ±25% | Active | - | - | - | Uncoated | P | Ungapped | 43.3 | 25.8 | 1120 | - | 36 | 1.4μH | 660 | 18.40mm | 10.60mm | - | - | ROHS3 Compliant | ||
![]() E22/6/16/R-3C90-A630-P Ferroxcube | 5 |
| - | 7 Weeks | - | - | E 22 x 6 x 16 | 3C90 | - | - | - | - | Active | Not Applicable | - | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() E22/6/16-3C90-A630-P Ferroxcube | In Stock | - | - | 7 Weeks | - | - | E 22 x 6 x 16 | 3C90 | - | - | - | - | Active | Not Applicable | - | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant |