- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Inductance | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Effective Permeability (μe) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E22/6/16/R-3C90-A315-P Ferroxcube | 5 |
| - | 7 Weeks | E 22 x 6 x 16 | 3C90 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() RM6S/I-3C90-A315 Ferroxcube | In Stock | - | - | 7 Weeks | RM 6 | 3C90 | 0.784 | - | ±3% | Active | Not Applicable | - | Uncoated | RM | Gapped | 37 | 29.2 | 1090 | 31.2 | 198 | 12.40mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() E22/6/16/R-3C90-A400-P Ferroxcube | 26 |
| - | 7 Weeks | E 22 x 6 x 16 | 3C90 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() RM6S/I-3C90-A63 Ferroxcube | In Stock | - | - | 7 Weeks | RM 6 | 3C90 | 0.784 | - | ±3% | Active | Not Applicable | - | Uncoated | RM | Gapped | 37 | 29.2 | 1090 | 31.2 | 40 | 12.40mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() RM5/I-3C90-A63 Ferroxcube | 5 |
| - | 7 Weeks | RM 5 | 3C90 | 0.935 | - | ±25% | Active | Not Applicable | - | Uncoated | RM | Ungapped | 24.8 | 23.2 | 574 | 18.1 | - | 10.40mm | 14.90mm | 12.30mm | ROHS3 Compliant | ||
![]() B65931J0000X022 TDK Electronics Inc. | In Stock | - | - | 32 Weeks | - | - | - | B65931 | 0.03% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B66283U0160J187 TDK Electronics Inc. | In Stock | - | - | 24 Weeks | - | - | - | - | 5% | Active | 1 (Unlimited) | 160 nH | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() E32/16/9-3C90-E100 Ferroxcube | 26 |
| - | 7 Weeks | E 32 x 16 x 9 | 3C90 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | 16.40mm | 32.00mm | 9.50mm | ROHS3 Compliant | ||
![]() B66283W0315D187 TDK Electronics Inc. | In Stock | - | - | 24 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EFD10/5/3-3C90-S Ferroxcube | 26 |
| - | 7 Weeks | EFD 10 x 5 x 3 | 3C90 | 3.29 | - | ±25% | Active | - | - | Uncoated | EFD | Ungapped | 7.2 | 23.7 | 171 | 6.5 | 1510 | 5.50mm | 1.50mm | 2.70mm | ROHS3 Compliant | ||
![]() B66283U0315K187 TDK Electronics Inc. | In Stock | - | - | 24 Weeks | - | - | - | - | 10% | Active | 1 (Unlimited) | 315 nH | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EFD30/15/9-3C90-A250 Ferroxcube | In Stock | - | - | 7 Weeks | EFD 30 x 15 x 9 | 3C90 | - | - | - | Active | - | - | Uncoated | EFD | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | ROHS3 Compliant | ||
![]() EP7-3C96 Ferroxcube | 5 |
| - | 7 Weeks | EP 7 | 3C96 | 1.45 | - | ±25% | Active | - | - | Uncoated | EP | Ungapped | 10.7 | 15.5 | 165 | 8.55 | - | 7.50mm | 9.40mm | 6.50mm | ROHS3 Compliant | ||
![]() B67364G0000X127 TDK Electronics Inc. | In Stock | - | - | 16 Weeks | - | - | - | B67364 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EP7-3F36 Ferroxcube | In Stock | - | - | 7 Weeks | EP 7 | 3F36 | 1.45 | - | ±25% | Active | - | - | Uncoated | EP | Ungapped | 10.7 | 15.5 | 165 | 8.55 | - | 7.50mm | 9.40mm | 6.50mm | ROHS3 Compliant | ||
![]() RM6S/ILP-3C90 Ferroxcube | 5 |
| - | 7 Weeks | RM 6 | 3C90 | 0.58 | - | ±25% | Active | Not Applicable | - | Uncoated | RM | Ungapped | 37.5 | 21.8 | 820 | 31.2 | 1470 | 9.00mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() E30/15/7-3C90-A315 Ferroxcube | 5 |
| - | 7 Weeks | E 30 x 15 x 7 | 3C90 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | 15.00mm | 30.80mm | 7.30mm | ROHS3 Compliant | ||
![]() ETD29/16/10-3C90-G100 Ferroxcube | 5 |
| - | 7 Weeks | ETD 29 x 16 x 10 | 3C90 | - | - | - | Active | - | - | Uncoated | ETD | - | - | - | - | - | - | 15.80mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() E30/15/7-3C90-G100 Ferroxcube | In Stock | - | - | 7 Weeks | E 30 x 15 x 7 | 3C90 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | 15.00mm | 30.80mm | 7.30mm | ROHS3 Compliant | ||
![]() ETD29/16/10-3C90-G150 Ferroxcube | 5 |
| - | 7 Weeks | ETD 29 x 16 x 10 | 3C90 | - | - | - | Active | - | - | Uncoated | ETD | - | - | - | - | - | - | 15.80mm | 30.60mm | 9.80mm | ROHS3 Compliant |