- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Inductance | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E30/15/7-3C90-G1000 Ferroxcube | In Stock | - | - | 7 Weeks | - | E 30 x 15 x 7 | 3C90 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 15.00mm | 30.80mm | 7.30mm | ROHS3 Compliant | ||
![]() EFD25/13/9-3C90-A160 Ferroxcube | 5 |
| - | 7 Weeks | - | EFD 25 x 13 x 9 | 3C90 | - | - | - | Active | - | - | Uncoated | EFD | - | - | - | - | - | - | - | - | - | 12.50mm | 25.00mm | 9.10mm | ROHS3 Compliant | ||
![]() E13/7/4-3C90-A100 Ferroxcube | In Stock | - | - | 7 Weeks | - | E 13 x 7 x 4 | 3C90 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 6.50mm | 12.60mm | 3.70mm | ROHS3 Compliant | ||
![]() E16/8/5-3C90-E100 Ferroxcube | 37 |
| - | 7 Weeks | - | E 16 x 8 x 5 | 3C90 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 8.20mm | 16.00mm | 4.70mm | ROHS3 Compliant | ||
![]() E16/8/5-3C90-A100 Ferroxcube | 37 |
| - | 7 Weeks | - | E 16 x 8 x 5 | 3C90 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 8.20mm | 16.00mm | 4.70mm | ROHS3 Compliant | ||
![]() E16/8/5-3C90-G500 Ferroxcube | 37 |
| - | 7 Weeks | - | E 16 x 8 x 5 | 3C90 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 8.20mm | 16.00mm | 4.70mm | ROHS3 Compliant | ||
![]() E20/10/6-3C90-A200 Ferroxcube | In Stock | - | - | 7 Weeks | - | E 20 x 10 x 6 | 3C90 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 10.20mm | 20.00mm | 5.90mm | ROHS3 Compliant | ||
![]() E20/10/6-3C90-G400 Ferroxcube | 20 |
| - | 7 Weeks | - | E 20 x 10 x 6 | 3C90 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 10.20mm | 20.00mm | 5.90mm | ROHS3 Compliant | ||
![]() P22/13-3F36 Ferroxcube | 1164 |
| - | 7 Weeks | - | P 22 x 13 | 3F36 | 0.497 | - | ±25% | Active | - | - | Uncoated | P | Ungapped | 63.4 | 31.5 | 2000 | - | 50.9 | 2.7μH | 1070 | 22.00mm | 13.40mm | - | - | ROHS3 Compliant | ||
![]() P22/13-3F46 Ferroxcube | In Stock | - | - | 7 Weeks | - | P 22 x 13 | 3F46 | 0.497 | - | ±25% | Active | - | - | Uncoated | P | Ungapped | 63.4 | 31.5 | 2000 | - | 50.9 | 1.7μH | 670 | 22.00mm | 13.40mm | - | - | ROHS3 Compliant | ||
![]() B65495K0040J033 TDK Electronics Inc. | In Stock | - | - | 11 Weeks | OBSOLETE (Last Updated: 1 month ago) | P 4.6 x 4.1 | M33 | 2.6 | B65495 | ±5% | Active | 1 (Unlimited) | 40 nH | Uncoated | P (Pot Core) | Gapped | 2.8 | 7.6 | 21.3 | 750 | - | - | 83 | 4.65mm | 2.00mm | - | - | ROHS3 Compliant | ||
![]() P26/16-3C90 Ferroxcube | 11 |
| - | 7 Weeks | - | P 26 x 16 | 3C90 | 0.4 | - | ±25% | Active | - | - | Uncoated | P (Pot Core) | Ungapped | 93.9 | 37.6 | 3530 | - | 77.4 | 5.3μH | 1700 | 25.50mm | 16.10mm | - | - | ROHS3 Compliant | ||
![]() RM12/I-3C90-A315 Ferroxcube | 37 |
| - | 7 Weeks | - | RM 12 | 3C90 | 0.388 | - | ±3% | Active | Not Applicable | - | Uncoated | RM | Gapped | 146 | 56.6 | 8340 | - | 125 | - | 97 | - | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() E55/28/21-3C90-E250 Ferroxcube | 37 |
| - | 7 Weeks | - | E 55 x 28 x 21 | 3C90 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 21.00mm | ROHS3 Compliant | ||
![]() E55/28/21-3C90-G850 Ferroxcube | 37 |
| - | 7 Weeks | - | E 55 x 28 x 21 | 3C90 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 21.00mm | ROHS3 Compliant | ||
![]() P26/16-3C95 Ferroxcube | In Stock | - | - | 7 Weeks | - | P 26 x 16 | 3C95 | 0.4 | - | ±25% | Active | - | - | Uncoated | P (Pot Core) | Ungapped | 93.9 | 37.6 | 3530 | - | 77.4 | 6.7μH | 2100 | 25.50mm | 16.10mm | - | - | ROHS3 Compliant | ||
![]() P30/19-3C90 Ferroxcube | 37 |
| - | 7 Weeks | - | P 30 x 19 | 3C90 | 0.33 | - | ±25% | Active | - | - | Uncoated | P | Ungapped | 137 | 45.2 | 6190 | - | 116 | 6.5μH | 1700 | 30.00mm | 18.80mm | - | - | ROHS3 Compliant | ||
![]() EPX7-3C96 Ferroxcube | 37 |
| - | 7 Weeks | - | - | 3C96 | 0.931 | - | ±25% | Active | - | - | Uncoated | EPX | Ungapped | 16.5 | 15.4 | 255 | - | 14.5 | - | - | - | 9.00mm | 9.40mm | 7.50mm | ROHS3 Compliant | ||
![]() EFD12/6/3.5-3C90-S Ferroxcube | In Stock | - | - | 7 Weeks | - | EFD 12 x 6 x 3.5 | 3C90 | 2.5 | - | ±25% | Active | - | - | Uncoated | EFD | Ungapped | 11.4 | 28.5 | 325 | - | 10.7 | - | 1610 | - | 6.20mm | 12.50mm | 3.50mm | ROHS3 Compliant | ||
![]() EFD12/6/3.5-3C90-A63-S Ferroxcube | In Stock | - | - | 7 Weeks | - | EFD 12 x 6 x 3.5 | 3C90 | 2.5 | - | ±8% | Active | - | - | Uncoated | EFD | Gapped | 11.4 | 28.5 | 325 | - | 10.7 | - | 290 | - | 6.20mm | 12.50mm | 3.50mm | ROHS3 Compliant |