- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66285U0250A187 TDK Electronics Inc. | In Stock | - | - | 37 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EP7-3F46 Ferroxcube | 37 |
| - | 7 Weeks | EP 7 | 3F46 | 1.45 | ±25% | Active | - | Uncoated | EP | Ungapped | 10.7 | 15.5 | 165 | 8.55 | - | - | - | 7.50mm | 9.40mm | 6.50mm | ROHS3 Compliant | ||
![]() EFD12/6/3.5-3C90-A100-S Ferroxcube | 11 |
| - | 7 Weeks | EFD 12 x 6 x 3.5 | 3C90 | 2.5 | ±10% | Active | - | Uncoated | EFD | Gapped | 11.4 | 28.5 | 325 | 10.7 | - | 200 | - | 6.20mm | 12.50mm | 3.50mm | ROHS3 Compliant | ||
![]() EFD15/8/5-3C90-A160-S Ferroxcube | 37 |
| - | 7 Weeks | EFD 15 x 8 x 5 | 3C90 | 2.27 | ±10% | Active | - | Uncoated | EFD | Gapped | 15 | 34 | 510 | 12.2 | - | 290 | - | 7.50mm | 15.00mm | 4.65mm | ROHS3 Compliant | ||
![]() E32/6/20-3C90-A630-E Ferroxcube | 37 |
| - | 7 Weeks | E 32 x 6 x 20 | 3C90 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() E32/6/20-3C90-A630-P Ferroxcube | In Stock | - | - | 7 Weeks | E 32 x 6 x 20 | 3C90 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() RM7/I-3C90-A100 Ferroxcube | In Stock | - | - | 7 Weeks | RM 7 | 3C90 | 0.68 | ±25% | Active | Not Applicable | Uncoated | RM | Gapped | 44.1 | 30 | 1325 | 39.6 | - | - | - | 13.40mm | 20.30mm | 17.20mm | ROHS3 Compliant | ||
![]() RM7/I-3C90-A250 Ferroxcube | 5 |
| - | 7 Weeks | RM 7 | 3C90 | 0.68 | ±25% | Active | Not Applicable | Uncoated | RM | Gapped | 44.1 | 30 | 1325 | 39.6 | - | - | - | 13.40mm | 20.30mm | 17.20mm | ROHS3 Compliant | ||
![]() RM8/ILP-3C90-A315 Ferroxcube | In Stock | - | - | 7 Weeks | RM 8 | 3C90 | 0.44 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 64.9 | 28.7 | 1860 | 55.4 | 315nH | 110 | - | 9.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() RM8/I-3C90-A260 Ferroxcube | In Stock | - | - | 7 Weeks | RM 8 | 3C90 | 0.44 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 63 | 38.4 | 2440 | 55.4 | 260nH | 126 | - | 9.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() RM8/I-3C90-A315 Ferroxcube | 26 |
| - | 7 Weeks | RM 8 | 3C90 | 0.604 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 63 | 38.4 | 2440 | 55.4 | - | 153 | - | 16.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() ETD44/22/15-3C90-G50 Ferroxcube | In Stock | - | - | 7 Weeks | ETD 44 x 22 x 15 | 3C90 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 22.30mm | 45.00mm | 15.20mm | ROHS3 Compliant | ||
![]() P14/8-3C90 Ferroxcube | 5 |
| - | 7 Weeks | P 14 x 8 | 3C90 | 0.789 | ±25% | Active | - | Uncoated | P | Ungapped | 25.1 | 19.8 | 495 | - | 2.3μH | 1440 | 14.05mm | 8.40mm | - | - | ROHS3 Compliant | ||
![]() ETD44/22/15-3C90-G1500 Ferroxcube | 26 |
| - | 7 Weeks | ETD 44 x 22 x 15 | 3C90 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 22.30mm | 45.00mm | 15.20mm | ROHS3 Compliant | ||
![]() E42/21/15-3C90-A400 Ferroxcube | 26 |
| - | 7 Weeks | E 42 x 21 x 15 | 3C90 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 15.20mm | ROHS3 Compliant | ||
![]() E42/21/15-3C90-E160 Ferroxcube | 5 |
| - | 7 Weeks | E 42 x 21 x 15 | 3C90 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 15.20mm | ROHS3 Compliant | ||
![]() P11/7-3C90 Ferroxcube | In Stock | - | - | 7 Weeks | P 11 x 7 | 3C90 | 0.956 | ±25% | Active | - | Uncoated | P | Ungapped | 16.2 | 15.5 | 251 | 13.2 | 1.7μH | 1300 | 11.10mm | 6.50mm | - | - | ROHS3 Compliant | ||
![]() E64/10/50-3C90-A1600-P Ferroxcube | 5 |
| - | 7 Weeks | E 64 x 10 x 50 | 3C90 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() RM14/I-3C90-A400 Ferroxcube | 26 |
| - | 8 Weeks | RM 14 | 3C90 | 0.353 | ±25% | Active | Not Applicable | Uncoated | RM | Gapped | 198 | 70 | 13900 | 168 | - | - | - | 30.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() E65/32/27-3C90-G4000 Ferroxcube | 26 |
| - | 7 Weeks | E 65 x 32 x 27 | 3C90 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | ROHS3 Compliant |