- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Inductance | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E13/7/4-3C90-A250 Ferroxcube | 37 |
| - | 7 Weeks | E 13 x 7 x 4 | 3C90 | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | 6.50mm | 12.60mm | 3.70mm | - | ROHS3 Compliant | ||
![]() E13/7/4-3C90-A315 Ferroxcube | 20 |
| - | 7 Weeks | E 13 x 7 x 4 | 3C90 | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | 6.50mm | 12.60mm | 3.70mm | - | ROHS3 Compliant | ||
![]() E16/8/5-3C90-G50 Ferroxcube | 37 |
| - | 7 Weeks | E 16 x 8 x 5 | 3C90 | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | 8.20mm | 16.00mm | 4.70mm | - | ROHS3 Compliant | ||
![]() E16/8/5-3C90-A160 Ferroxcube | In Stock | - | - | 7 Weeks | E 16 x 8 x 5 | 3C90 | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | 8.20mm | 16.00mm | 4.70mm | - | ROHS3 Compliant | ||
![]() E20/10/6-3C90-G1000 Ferroxcube | 11 |
| - | 7 Weeks | E 20 x 10 x 6 | 3C90 | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | 10.20mm | 20.00mm | 5.90mm | - | ROHS3 Compliant | ||
![]() E25/10/6-3C90-G500 Ferroxcube | 37 |
| - | 7 Weeks | E 25 x 10 x 6 | 3C90 | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | 9.65mm | 25.40mm | 6.35mm | - | ROHS3 Compliant | ||
![]() E25/13/7-3C90-A160 Ferroxcube | 37 |
| - | 7 Weeks | E 25 x 13 x 7 | 3C90 | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 7.50mm | - | ROHS3 Compliant | ||
![]() PLT18/10/2-3C90 Ferroxcube | 37 |
| - | 7 Weeks | PLT 18 x 10 x 2 | 3C90 | - | - | Active | Not Applicable | - | Uncoated | PLT | - | - | - | - | - | - | - | 2.00mm | 18.00mm | 10.00mm | - | ROHS3 Compliant | ||
![]() EFD20/10/7-3C90-A250 Ferroxcube | 37 |
| - | 7 Weeks | EFD 20 x 10 x 7 | 3C90 | - | - | Active | - | - | Uncoated | EFD | - | - | - | - | - | - | - | 10.00mm | 6.65mm | - | - | ROHS3 Compliant | ||
![]() E25/13/7-3C90-E63 Ferroxcube | 20 |
| - | 7 Weeks | E 25 x 13 x 7 | 3C90 | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 7.50mm | - | ROHS3 Compliant | ||
![]() E25/13/7-3C90-A100 Ferroxcube | 37 |
| - | 7 Weeks | E 25 x 13 x 7 | 3C90 | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 7.50mm | - | ROHS3 Compliant | ||
![]() B66283U0315E149 TDK Electronics Inc. | In Stock | - | - | 24 Weeks | - | - | - | 7% | Active | 1 (Unlimited) | 315 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EPX9-3C96 Ferroxcube | 37 |
| - | 7 Weeks | - | 3C96 | 1.15 | ±25% | Active | - | - | Uncoated | EPX | Ungapped | 16.3 | 18.7 | 304 | 14.5 | - | - | 9.50mm | 9.40mm | 9.00mm | - | ROHS3 Compliant | ||
![]() B66285U0315A187 TDK Electronics Inc. | In Stock | - | - | 37 Weeks | - | - | - | 3% | Active | 1 (Unlimited) | 315 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EFD12/6/3.5-3C90-A40-S Ferroxcube | 37 |
| - | 7 Weeks | EFD 12 x 6 x 3.5 | 3C90 | 2.5 | ±5% | Active | - | - | Uncoated | EFD | Gapped | 11.4 | 28.5 | 325 | 10.7 | - | 80 | 6.20mm | 12.50mm | 3.50mm | - | ROHS3 Compliant | ||
![]() E32/6/20-3C90 Ferroxcube | In Stock | - | - | 7 Weeks | E 32 x 6 x 20 | 3C90 | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | No SVHC | ROHS3 Compliant | ||
![]() ETD39/20/13-3C90-G2900 Ferroxcube | 5 |
| - | 7 Weeks | ETD 39 x 20 x 13 | 3C90 | - | - | Active | - | - | Uncoated | ETD | - | - | - | - | - | - | - | 19.80mm | 40.00mm | 12.80mm | - | ROHS3 Compliant | ||
![]() RM8/I-3C90-A630 Ferroxcube | 5 |
| - | 7 Weeks | RM 8 | 3C90 | 0.44 | ±5% | Active | Not Applicable | - | Uncoated | RM | Gapped | 63 | 38.4 | 2440 | 55.4 | 630nH | 310 | 9.40mm | 23.20mm | 11.00mm | - | ROHS3 Compliant | ||
![]() RM8/I-3C90-A100 Ferroxcube | 5 |
| - | 7 Weeks | RM 8 | 3C90 | 0.604 | ±3% | Active | Not Applicable | - | Uncoated | RM | Gapped | 63 | 38.4 | 2440 | 55.4 | - | 49 | 16.40mm | 23.20mm | 11.00mm | - | ROHS3 Compliant | ||
![]() B65938A0000X022 TDK Electronics Inc. | In Stock | - | - | 50 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |