- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Inductance | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RM6S/I-3C90-A400 Ferroxcube | In Stock | - | - | 7 Weeks | RM 6 | 3C90 | 0.784 | - | - | ±3% | Active | Not Applicable | - | Uncoated | RM | Gapped | 37 | 29.2 | 1090 | - | 31.2 | - | 251 | - | 12.40mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() RM4/ILP-3C90 Ferroxcube | 5 |
| - | 7 Weeks | RM 4 | 3C90 | 1.19 | - | - | - | Active | Not Applicable | - | Uncoated | RM | Ungapped | 14.5 | 17.3 | 251 | - | 11.3 | - | - | - | 7.80mm | 11.00mm | 9.80mm | ROHS3 Compliant | ||
![]() P22/13-3C95 Ferroxcube | 11 |
| - | 7 Weeks | P 22 x 13 | 3C95 | 0.497 | - | - | ±25% | Active | - | - | Uncoated | P | Ungapped | 63.4 | 31.5 | 2000 | - | 50.9 | 5.2μH | 2060 | 22.00mm | 13.40mm | - | - | ROHS3 Compliant | ||
![]() PLT58/38/4-3C90 Ferroxcube | In Stock | - | - | 7 Weeks | PLT 58 x 38 x 4 | 3C90 | - | - | - | - | Active | - | - | Uncoated | PLT | - | - | - | - | - | - | - | - | - | 4.10mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() E42/33/20-3C90-E160 Ferroxcube | In Stock | - | - | 7 Weeks | E 42 x 33 x 20 | 3C90 | - | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 32.80mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() E55/28/21-3C90-G2500 Ferroxcube | 37 |
| - | 7 Weeks | E 55 x 28 x 21 | 3C90 | - | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 21.00mm | ROHS3 Compliant | ||
![]() P26/16-3F46 Ferroxcube | 37 |
| - | 7 Weeks | P 26 x 16 | 3F46 | 0.4 | - | - | ±25% | Active | - | - | Uncoated | P (Pot Core) | Ungapped | 93.9 | 37.6 | 3530 | - | 77.4 | 2.15μH | 690 | 25.50mm | 16.10mm | - | - | ROHS3 Compliant | ||
![]() RM12/I-3C90-A160 Ferroxcube | 37 |
| - | 7 Weeks | RM 12 | 3C90 | 0.388 | - | - | ±3% | Active | Not Applicable | - | Uncoated | RM | Gapped | 146 | 56.6 | 8340 | - | 125 | - | 49 | - | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() E30/15/7-3C90-A250 Ferroxcube | In Stock | - | - | 7 Weeks | E 30 x 15 x 7 | 3C90 | - | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 15.00mm | 30.80mm | 7.30mm | ROHS3 Compliant | ||
![]() ETD29/16/10-3C90-G300 Ferroxcube | 5 |
| - | 7 Weeks | ETD 29 x 16 x 10 | 3C90 | - | - | - | - | Active | - | - | Uncoated | ETD | - | - | - | - | - | - | - | - | - | 15.80mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() ETD29/16/10-3C90-G350 Ferroxcube | In Stock | - | - | 7 Weeks | ETD 29 x 16 x 10 | 3C90 | - | - | - | - | Active | - | - | Uncoated | ETD | - | - | - | - | - | - | - | - | - | 15.80mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() ETD29/16/10-3C90-G50 Ferroxcube | 5 |
| - | 7 Weeks | ETD 29 x 16 x 10 | 3C90 | - | - | - | - | Active | - | - | Uncoated | ETD | - | - | - | - | - | - | - | - | - | 15.80mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() E32/16/9-3C90-A315 Ferroxcube | 26 |
| - | 7 Weeks | E 32 x 16 x 9 | 3C90 | - | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 16.40mm | 32.00mm | 9.50mm | ROHS3 Compliant | ||
![]() E32/16/9-3C90-A400 Ferroxcube | 5 |
| - | 7 Weeks | E 32 x 16 x 9 | 3C90 | - | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 16.40mm | 32.00mm | 9.50mm | ROHS3 Compliant | ||
![]() B66281W0160H187 TDK Electronics Inc. | In Stock | - | - | 43 Weeks | - | - | - | - | - | 12% | Active | 1 (Unlimited) | 160 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EP7-3C91 Ferroxcube | In Stock | - | - | 7 Weeks | EP 7 | 3C91 | 1.45 | - | - | ±25% | Active | - | - | Uncoated | EP | Ungapped | 10.7 | 15.5 | 165 | - | 8.55 | - | - | - | 7.50mm | 9.40mm | 6.50mm | ROHS3 Compliant | ||
![]() 33T0231-10P Laird-Signal Integrity Products | 23546 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | Parylene | Toroid | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() P9/5-3C91 Ferroxcube | 289 |
| Datasheet | 8 Weeks | P 9 x 5 | 3C91 | - | 2009 | - | - | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | - | - | - | - | - | - | - | - | 9.30mm | 5.40mm | - | - | ROHS3 Compliant | ||
![]() TX32/19/13-3E65 Ferroxcube | 220 |
| Datasheet | 8 Weeks | TX 32 x 19 x 13 | - | 0.99 | 2016 | - | ±25% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 76.5 | 76 | 5820 | - | - | - | 5200 | 32.55mm | 13.40mm | - | - | - | ||
![]() B65805N0063A033 TDK Electronics Inc. | In Stock | - | Datasheet | 28 Weeks | RM 5 | M33 | 1 | - | B65805 | ±3% | Active | 1 (Unlimited) | - | Uncoated | RM | Gapped | 20.8 | 20.8 | 433 | 750 | - | 63nH | 50.2 | - | 5.25mm | 14.60mm | 6.80mm | ROHS3 Compliant |