- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66483P0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 44 Weeks | I 20 x 2 | N49 | - | - | 2013 | B66483 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.30mm | 20.00mm | 14.00mm | ROHS3 Compliant | ||
![]() B66483P0000X192 TDK Electronics Inc. | In Stock | - | Datasheet | 44 Weeks | I 20 x 2 | N92 | - | - | 2013 | B66483 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.30mm | 20.00mm | 14.00mm | ROHS3 Compliant | ||
![]() B65807N0400A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | N48 | 0.86 | - | - | B65807 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 31.3 | 26.9 | 840 | - | - | 400nH | 274 | - | 6.25mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B64290A0045X035 TDK Electronics Inc. | In Stock | - | Datasheet | 31 Weeks | R 16 x 9.6 x 6.3 | T35 | 1.95 | - | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | Uncoated | Toroid | Ungapped | 19.73 | 38.52 | 760 | 6000 | - | 3.87μH | - | 16.00mm | 6.30mm | - | - | ROHS3 Compliant | ||
![]() B66423U0250K187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | EFD 30 x 15 x 9 | N87 | - | - | - | B66423 | - | Active | 1 (Unlimited) | Uncoated | EFD | Gapped | - | - | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | ROHS3 Compliant | ||
![]() B64290A0048X830 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | R 34 x 20.5 x 12.5 | N30 | 0.99 | - | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | Uncoated | Toroid | Ungapped | 82.6 | 82.06 | 6778 | 4300 | - | 5.46μH | - | 34.00mm | 12.50mm | - | - | ROHS3 Compliant | ||
![]() B66481P0000X192 TDK Electronics Inc. | In Stock | - | Datasheet | 44 Weeks | I 25 x 2 | N92 | - | - | 2013 | B66481 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.30mm | 25.00mm | 18.00mm | ROHS3 Compliant | ||
![]() B65541T0250A048 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | P 14 x 8 | N48 | 0.8 | - | 2013 | B65541 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 25 | 20 | 500 | - | 20 | 250nH | 159 | 14.30mm | 4.25mm | - | - | ROHS3 Compliant | ||
![]() B65811F0250A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 8 | N48 | 0.68 | Tape & Box (TB) | - | B65811 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 52 | 35.1 | 1825 | - | - | 250nH | 134 | - | 8.25mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() B65701T0250G048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 30 x 19 | N48 | 0.33 | - | - | - | - | Active | 1 (Unlimited) | Uncoated | - | - | 136 | 45 | 6120 | 2300 | - | - | - | 30.50mm | 9.50mm | - | - | ROHS3 Compliant | ||
![]() B64290A0082X830 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | R 50 x 30 x 20 | N30 | 0.62 | - | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | Uncoated | Toroid | Ungapped | 195.7 | 120.4 | 23560 | 4300 | - | 8.7μH | - | 50.00mm | 20.00mm | - | - | ROHS3 Compliant | ||
![]() B65651T0250A048 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | P 18 x 11 | N48 | 0.6 | - | - | B65651 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 43 | 25.9 | 1114 | - | - | 250nH | 120 | 18.40mm | 5.30mm | - | - | ROHS3 Compliant | ||
![]() B65651T0160A048 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | P 18 x 11 | N48 | 0.6 | - | 2013 | B65651 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 43 | 25.9 | 1114 | - | - | 160nH | 77 | 18.40mm | 5.30mm | - | - | ROHS3 Compliant | ||
![]() B65651T0500A048 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | P 18 x 11 | N48 | 0.6 | - | 2013 | B65651 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 43 | 25.9 | 1114 | - | - | 500nH | 240 | 18.40mm | 5.30mm | - | - | ROHS3 Compliant | ||
![]() B65755J0000R045 TDK Electronics Inc. | In Stock | - | Datasheet | 13 Weeks | - | N45 | 0.84 | - | 2005 | B65755 | - | Not For New Designs | 1 (Unlimited) | Uncoated | - | - | - | 25.3 | 539 | 3800 | 22.1 | - | - | - | 4.25mm | 14.30mm | - | ROHS3 Compliant | ||
![]() B66337G1000X127 TDK Electronics Inc. | In Stock | - | Datasheet | - | EC 35 x 17 x 10 | N27 | - | - | - | B66337 | - | Not For New Designs | 1 (Unlimited) | Uncoated | EC | Gapped | - | - | - | - | - | - | - | - | 17.45mm | 34.50mm | 9.80mm | ROHS3 Compliant | ||
![]() B65651T0040A001 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | P 18 x 11 | K1 | 0.6 | - | 2013 | B65651 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 43 | 25.9 | 1114 | 2800 | - | 40nH | 19 | 18.40mm | 5.30mm | - | - | ROHS3 Compliant | ||
![]() B65671T0800A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 26 x 16 | N48 | 0.4 | - | 2013 | B65671 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 93 | 37.2 | 3460 | - | 76.5 | 800nH | 255 | 26.00mm | 8.15mm | - | - | ROHS3 Compliant | ||
![]() B67345B0011X027 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | I 93 x 28 x 20 | N27 | - | - | - | B67345 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 28.00mm | 93.00mm | 20.00mm | ROHS3 Compliant | ||
![]() B66310GX187 TDK Electronics Inc. | In Stock | - | - | - | - | - | - | - | - | B66310 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |