- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65803N0063A033 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 4 | M33 | 1.9 | - | - | B65803 | ±3% | Active | 1 (Unlimited) | - | Uncoated | RM | Gapped | 11 | 21 | 231 | 750 | - | 63nH | 96 | - | 5.25mm | 11.00mm | 4.60mm | - | ROHS3 Compliant | ||
![]() B65813N0400A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 10 | N48 | 0.5 | - | - | B65813 | ±3% | Active | 1 (Unlimited) | - | Uncoated | RM | Gapped | 83 | 42 | 3490 | - | - | 400nH | 161 | - | 9.35mm | 28.50mm | 13.50mm | - | ROHS3 Compliant | ||
![]() B65931C0000X033 TDK Electronics Inc. | In Stock | - | Datasheet | 32 Weeks | PCH 5.6 x 3.7 | M33 | - | - | 2015 | B65931 | - | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Ungapped | - | - | - | - | - | - | - | 5.60mm | 3.70mm | - | - | - | ROHS3 Compliant | ||
![]() B65611T0250G048 TDK Electronics Inc. | In Stock | - | Datasheet | 32 Weeks | P 36 x 22 | N48 | 0.26 | - | - | B65611 | ±2% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Gapped | 202 | 52 | 10500 | - | - | 250nH | 51 | 36.00mm | 11.00mm | - | - | - | ROHS3 Compliant | ||
![]() B65811F0630J048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 8 | N48 | 0.68 | - | - | B65811 | ±5% | Active | 1 (Unlimited) | - | Uncoated | RM | Gapped | 52 | 35.1 | 1825 | - | - | 630nH | 338 | - | 8.25mm | 23.20mm | 11.00mm | - | ROHS3 Compliant | ||
![]() B66483P0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | I 20 x 2 | N87 | - | - | 2013 | B66483 | - | Active | 1 (Unlimited) | - | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.30mm | 20.00mm | 14.00mm | - | ROHS3 Compliant | ||
![]() B65523J0000R092 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | ER 9.5 x 5 | N92 | 1.54 | - | 2013 | B65523 | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | ER | Ungapped | 8.81 | 13.6 | 120 | 1500 | - | 660nH | 811 | - | 2.50mm | 9.50mm | 5.00mm | - | ROHS3 Compliant | ||
![]() B62152A0007X027 TDK Electronics Inc. | In Stock | - | - | 24 Weeks | - | - | - | - | 2013 | B62152 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B66434G0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | EV 15 x 9 x 7 | N87 | - | - | 2013 | B66434 | - | Active | 1 (Unlimited) | - | Uncoated | EV | Ungapped | - | - | - | - | - | - | - | - | 9.00mm | 14.80mm | 7.00mm | - | ROHS3 Compliant | ||
![]() B64290A0037X001 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | R 6.3 x 3.8 x 2.5 | K1 | 4.97 | Bulk | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | 6.3 mm | Uncoated | Toroid | Ungapped | 3.06 | 15.21 | 46.5 | 80 | - | 20nH | - | 6.30mm | 2.50mm | - | - | 3.8 mm | ROHS3 Compliant | ||
![]() B65805N0250A048 TDK Electronics Inc. | In Stock | - | Datasheet | 28 Weeks | RM 5 | N48 | 1 | - | - | B65805 | ±3% | Active | 1 (Unlimited) | - | Uncoated | RM | Gapped | 20.8 | 20.8 | 433 | - | - | 250nH | 199 | - | 5.25mm | 14.60mm | 6.80mm | - | ROHS3 Compliant | ||
![]() B65807N0040A001 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | K1 | 0.86 | - | - | B65807 | ±3% | Active | 1 (Unlimited) | - | Uncoated | RM | Gapped | 31.3 | 26.9 | 840 | 80 | - | 40nH | 27.4 | - | 6.25mm | 17.90mm | 8.20mm | - | ROHS3 Compliant | ||
![]() B65807N0063A033 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | M33 | 0.86 | - | - | B65807 | ±3% | Active | 1 (Unlimited) | - | Uncoated | RM | Gapped | 31.3 | 26.9 | 840 | 750 | - | 63nH | 43.2 | - | 6.25mm | 17.90mm | 8.20mm | - | ROHS3 Compliant | ||
![]() B66453G0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | ELP 18 x 4 x 10 | N87 | - | - | - | B66453 | - | Active | 1 (Unlimited) | - | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 4.00mm | 18.00mm | 10.00mm | - | ROHS3 Compliant | ||
![]() B65811F0400A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 8 | N48 | 0.68 | - | - | B65811 | ±3% | Active | 1 (Unlimited) | - | Uncoated | RM | Gapped | 52 | 35.1 | 1825 | - | - | 400nH | 215 | - | 8.25mm | 23.20mm | 11.00mm | - | ROHS3 Compliant | ||
![]() B65941A0000X022 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | PS 30.5 x 10.2 | N22 | - | - | - | B65941 | - | Active | 1 (Unlimited) | - | Uncoated | PS | Ungapped | - | - | - | - | - | - | - | 30.50mm | 10.20mm | - | - | - | ROHS3 Compliant | ||
![]() B66339G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EC 41 x 20 x 12 | N27 | - | - | - | B66339 | - | Active | 1 (Unlimited) | - | Uncoated | EC | Ungapped | - | - | - | - | - | - | - | - | 11.90mm | 40.60mm | 19.65mm | - | ROHS3 Compliant | ||
![]() B65541T0160G048 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | P 14 x 8 | N48 | 0.8 | - | 2013 | B65541 | ±3% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Gapped | 25 | 20 | 500 | - | 20 | 160nH | 102 | 14.30mm | 4.25mm | - | - | - | ROHS3 Compliant | ||
![]() B66423G0000X197 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | EFD 30 x 15 x 9 | N97 | - | - | 2013 | B66423 | - | Active | 1 (Unlimited) | - | Uncoated | EFD | Ungapped | - | - | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | - | ROHS3 Compliant | ||
![]() B66305U0250K127 TDK Electronics Inc. | In Stock | - | - | 10 Weeks | E 13 x 7 x 4 | N27 | 2.39 | - | - | - | - | Not For New Designs | 1 (Unlimited) | - | Uncoated | E | - | 12.4 | 29.6 | 367 | 2000 | 12.2 | - | - | - | 6.50mm | 12.60mm | 3.70mm | - | ROHS3 Compliant |