- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PQ50/50-3C96 Ferroxcube | 167 |
| Datasheet | 7 Weeks | PQ 50 x 50 | 3C96 | 0.345 | - | ±25% | Active | - | Uncoated | PQ | Ungapped | 328 | 113 | 37100 | - | 314 | - | 1730 | - | 50.00mm | 51.00mm | 32.00mm | ROHS3 Compliant | ||
![]() 46T0122-21P Laird-Signal Integrity Products | 48866 |
| - | 12 Weeks | - | 46 | - | - | ±25% | Active | Not Applicable | Parylene | Toroid | Ungapped | - | - | - | 4000 | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TX50/30/19-3C94 Ferroxcube | 130 |
| Datasheet | 8 Weeks | TX 50 x 30 x 19 | 3C94 | 0.65 | 2016 | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 186 | 120.4 | 22378 | - | - | - | 2300 | 51.25mm | 20.10mm | - | - | - | ||
![]() TX20/10/7-3E27 Ferroxcube | 341 |
| Datasheet | 8 Weeks | TX 20 x 10 x 7 | 3E27 | 1.3 | 2016 | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 33.6 | 43.6 | 1465 | - | - | - | - | 20.25mm | 7.40mm | - | - | - | ||
![]() TX32/19/13-3C94 Ferroxcube | 179 |
| Datasheet | 8 Weeks | TX 32 x 19 x 13 | 3C94 | 0.99 | 2016 | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 76.5 | 76 | 5820 | - | - | - | 2300 | 32.55mm | 13.40mm | - | - | - | ||
![]() TX58/41/18-3E6 Ferroxcube | 37 |
| Datasheet | 8 Weeks | TX 58 x 41 x 18 | - | 1 | 2016 | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | - | 152 | 23200 | - | - | - | 9500 | 59.80mm | 18.60mm | - | - | - | ||
![]() TX20/10/7-3E10-M Ferroxcube | 465 |
| Datasheet | 8 Weeks | TX 20 x 10 x 7 | - | 1.3 | 2016 | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 33.6 | 43.6 | 1465 | - | - | - | - | 20.25mm | 7.40mm | - | - | - | ||
![]() TX29/19/7.6-3C94 Ferroxcube | 770 |
| Datasheet | 8 Weeks | TX 29 x 19 x 7.6 | 3C94 | 2.06 | - | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 35.5 | 73.2 | 2600 | - | - | - | 2300 | 16.25mm | 6.55mm | - | - | - | ||
![]() TX29/19/7.6-3E10-M Ferroxcube | 334 |
| Datasheet | 8 Weeks | TX 29 x 19 x 7.6 | - | 2.06 | - | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 35.5 | 73.2 | 2600 | - | - | - | 10000 | 16.25mm | 6.55mm | - | - | - | ||
![]() TX26/15/20-3E12 Ferroxcube | 101 |
| Datasheet | 8 Weeks | TX 26 x 15 x 20 | - | 0.538 | 2016 | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 112 | 60.1 | 6720 | - | - | - | 12000 | 26.95mm | 21.00mm | - | - | - | ||
![]() PQ40/40-3C96 Ferroxcube | 43 |
| Datasheet | 8 Weeks | PQ 40 x 40 | 3C96 | 0.507 | - | ±25% | Active | - | Uncoated | PQ | Ungapped | 201 | 102 | 20500 | - | 175 | - | 1690 | - | 39.80mm | 41.50mm | 28.00mm | ROHS3 Compliant | ||
![]() RM7/I-3F36-A250 Ferroxcube | 26 |
| Datasheet | 7 Weeks | RM 7 | 3F36 | 0.68 | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 44.1 | 30 | 1325 | - | 39.6 | 250nH | 135 | - | 13.40mm | 20.30mm | 17.20mm | ROHS3 Compliant | ||
![]() ETD59/31/22-3C95 Ferroxcube | 2400 |
| Datasheet | 8 Weeks | ETD 59 x 31 x 22 | 3C95 | - | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | - | 31.00mm | 59.80mm | 21.65mm | ROHS3 Compliant | ||
![]() TX40/24/16-3C94 Ferroxcube | 291 |
| Datasheet | 8 Weeks | TX 40 x 24 x 16 | 3C94 | 0.769 | 2016 | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 125 | 96.3 | 12100 | - | - | - | 2300 | 41.65mm | 17.10mm | - | - | - | ||
![]() PLT64/50/5-3C92 Ferroxcube | 717 |
| Datasheet | 8 Weeks | PLT 64 x 50 x 5 | 3C92 | - | 2016 | - | Active | Not Applicable | Uncoated | PLT | - | - | - | - | - | - | - | - | - | 5.08mm | 64.00mm | 5.80mm | ROHS3 Compliant | ||
![]() TX20/10/7-3C94 Ferroxcube | 111 |
| Datasheet | 8 Weeks | TX 20 x 10 x 7 | 3C94 | 1.3 | 2016 | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 33.6 | 43.6 | 1465 | - | - | - | - | 20.25mm | 7.40mm | - | - | - | ||
![]() TX20/10/7-3E12 Ferroxcube | 414 |
| Datasheet | 8 Weeks | TX 20 x 10 x 7 | - | 1.3 | 2016 | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 33.6 | 43.6 | 1465 | - | - | - | - | 20.25mm | 7.40mm | - | - | - | ||
![]() TX29/19/7.6-3E12 Ferroxcube | 353 |
| Datasheet | 8 Weeks | TX 29 x 19 x 7.6 | - | 2.06 | - | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 35.5 | 73.2 | 2600 | - | - | - | 12000 | 16.25mm | 6.55mm | - | - | Non-RoHS Compliant | ||
![]() TX42/26/13-3E12 Ferroxcube | 1102 |
| Datasheet | 8 Weeks | TX 42 x 26 x 13 | - | 1.076 | 2016 | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 95.8 | 103 | 9860 | - | - | - | 12000 | 43.15mm | 13.50mm | - | - | - | ||
![]() TX58/41/18-3E27 Ferroxcube | 191 |
| Datasheet | 8 Weeks | TX 58 x 41 x 18 | 3E27 | 1 | 2016 | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | - | 152 | 23200 | - | - | - | 5500 | 59.80mm | 18.60mm | - | - | - |