- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC47EER28L-Z TDK Corporation | 196 |
| Datasheet | 8 Weeks | EER 28 | PC47 | 0.93 | E | ±25% | Active | Not Applicable | Uncoated | - | Ungapped | 81.4 | 75.5 | 6150 | - | - | 2.52μH | - | 16.90mm | 28.55mm | 11.40mm | ROHS3 Compliant | ||
![]() PC47EPC19-Z TDK Corporation | 242 |
| Datasheet | 8 Weeks | EPC 19 | PC47 | 2.03 | EPC | ±25% | Active | Not Applicable | Uncoated | - | Ungapped | 22.7 | 46.1 | 1050 | - | - | 940nH | - | 9.75mm | 19.10mm | 6.00mm | ROHS3 Compliant | ||
![]() PC95PQ26/25Z-12 TDK Corporation | 211 |
| Datasheet | 8 Weeks | PQ 26 x 25 | PC95 | 0.47 | PQ | ±25% | Active | Not Applicable | Uncoated | - | Ungapped | 118 | 55.5 | 6530 | - | - | 6.52μH | - | 24.75mm | 26.50mm | 19.00mm | ROHS3 Compliant | ||
![]() HF60T28X13X16 TDK Corporation | 647 |
| Datasheet | 8 Weeks | - | - | - | T | - | Active | Not Applicable | Epoxy | Toroid | Ungapped | - | - | - | 1600 | - | - | 1.102 28.00mm | 0.512 13.00mm | - | - | ROHS3 Compliant | ||
![]() PC47EER40-Z TDK Corporation | 52 |
| Datasheet | 8 Weeks | EER 40 | PC47 | 0.66 | E | ±25% | Active | Not Applicable | Uncoated | - | Ungapped | 149 | 98 | 14600 | - | - | 3.62μH | - | 22.40mm | 40.00mm | 13.30mm | ROHS3 Compliant | ||
![]() PC95PQ60/42-Z TDK Corporation | 179 |
| Datasheet | 8 Weeks | PQ 60 x 42 | PC95 | 0.2 | Large PQ | ±25% | Active | Not Applicable | Uncoated | PQ | Ungapped | 483 | 98.1 | 47360 | - | - | 14.3μH | - | 41.50mm | 59.00mm | 39.00mm | ROHS3 Compliant | ||
![]() PC95PQ65/44-Z TDK Corporation | 344 |
| Datasheet | 8 Weeks | PQ 65 x 44 | PC95 | 0.17 | Large PQ | ±25% | Active | Not Applicable | Uncoated | PQ | Ungapped | 604 | 103 | 62460 | - | - | 15.5μH | - | 43.50mm | 65.00mm | 45.00mm | ROHS3 Compliant | ||
![]() PC47EER42-Z TDK Corporation | 45 |
| Datasheet | 8 Weeks | EER 42 | PC47 | 0.51 | E | ±25% | Active | Not Applicable | Uncoated | - | Ungapped | 194 | 98.8 | 19200 | - | - | 4.69μH | - | 22.40mm | 42.00mm | 15.50mm | ROHS3 Compliant | ||
![]() HF60T22X10X14 TDK Corporation | 331 |
| Datasheet | 8 Weeks | - | - | - | T | - | Active | Not Applicable | Epoxy | Toroid | Ungapped | - | - | - | 1600 | - | - | 0.866 22.00mm | 0.394 10.00mm | - | - | ROHS3 Compliant | ||
![]() PC95ELT18X7.3-Z TDK Corporation | 615 |
| Datasheet | 8 Weeks | ELT 18 x 7.3 | PC95 | 0.54 | Planar | ±25% | Active | Not Applicable | Uncoated | ELH, PLT | Ungapped | 23.8 | 44.3 | 1050 | - | 43 | 4.76μH | - | 5.65mm | 18.00mm | 14.40mm | ROHS3 Compliant | ||
![]() PC47EPC30-Z TDK Corporation | 452 |
| Datasheet | 8 Weeks | EPC 30 | PC47 | 1.35 | EPC | ±25% | Active | Not Applicable | Uncoated | - | Ungapped | 55.6 | 75.3 | 4190 | - | - | 1.57μH | - | 17.50mm | 30.10mm | 8.00mm | ROHS3 Compliant | ||
![]() PC47EI40-Z TDK Corporation | 21 |
| Datasheet | 8 Weeks | - | PC47 | 0.52 | E | ±25% | Active | Not Applicable | Uncoated | - | Ungapped | 148 | 77 | 11400 | 2500 | - | 4.86μH | - | - | 1.575 40.00mm | - | ROHS3 Compliant | ||
![]() PC47EER42/42/20-Z TDK Corporation | 84 |
| Datasheet | 8 Weeks | EER 42 x 42 x 20 | PC47 | 0.41 | E | ±25% | Active | Not Applicable | Uncoated | - | Ungapped | 240 | 98.6 | 23700 | - | - | 5.34μH | - | 21.20mm | 42.15mm | 19.60mm | ROHS3 Compliant | ||
![]() PC95PQ20/16Z-12 TDK Corporation | 278 |
| Datasheet | 8 Weeks | PQ 20 x 16 | PC95 | 0.61 | PQ | ±25% | Active | Not Applicable | Uncoated | - | Ungapped | 62 | 37.4 | 2310 | - | - | 4.48μH | - | 16.20mm | 20.50mm | 14.00mm | ROHS3 Compliant | ||
![]() PC47EI50-Z TDK Corporation | 21 |
| Datasheet | 8 Weeks | - | PC47 | 0.409 | E | ±25% | Active | Not Applicable | Uncoated | - | Ungapped | 230 | 94 | 21620 | 2500 | - | 6.11μH | - | 1.313 33.35mm | 1.969 50.00mm | - | ROHS3 Compliant | ||
![]() B66397A0063A087 TDK Electronics Inc. | In Stock | - | - | 12 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65696L0000R027 TDK Electronics Inc. | In Stock | - | - | 24 Weeks | - | - | - | B65696 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65514B1010D001 TDK Electronics Inc. | In Stock | - | - | - | ER14.5 | - | - | B65514 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PC95SP100X100X5 TDK Corporation | 44 |
| Datasheet | 8 Weeks | SP 100 x 100 x 5 | PC95 | - | SP | - | Active | Not Applicable | Uncoated | - | Ungapped | - | - | - | - | - | - | - | 5.00mm | 100.00mm | - | ROHS3 Compliant | ||
![]() PC95PQ35/35Z-12 TDK Corporation | 456 |
| Datasheet | 8 Weeks | PQ 35 x 35 | PC95 | 0.45 | PQ | ±25% | Active | Not Applicable | Uncoated | - | Ungapped | 196 | 87.9 | 17300 | - | - | 7.32μH | - | 34.75mm | 35.10mm | 26.00mm | ROHS3 Compliant |