- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Inductance | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC47EI30-Z TDK Corporation | 621 |
| Datasheet | 8 Weeks | - | - | PC47 | 0.522 | - | - | E | ±25% | Active | Not Applicable | - | - | Uncoated | - | Ungapped | 111 | 58 | 6440 | 2500 | - | 4.69μH | - | - | - | 1.181 30.00mm | 0.421 10.70mm | ROHS3 Compliant | ||
![]() PC95PQI26/12Z-12 TDK Corporation | 128 |
| Datasheet | 8 Weeks | - | PQI 26 x 12 | PC95 | 0.22 | - | 2013 | Planar | ±25% | Active | Not Applicable | - | - | Uncoated | HPQ, PQD | Ungapped | 27.7 | 123 | 3410 | - | 109 | 11.95μH | - | - | 7.30mm | 26.50mm | 19.00mm | ROHS3 Compliant | ||
![]() PC95PQ26/20Z-12 TDK Corporation | 85 |
| Datasheet | 8 Weeks | - | PQ 26 x 20 | PC95 | 0.39 | - | - | PQ | ±25% | Active | Not Applicable | - | - | Uncoated | - | Ungapped | 119 | 46.3 | 5490 | - | - | 7.47μH | - | - | 20.15mm | 26.50mm | 19.00mm | ROHS3 Compliant | ||
![]() PC95PQ20/20Z-12 TDK Corporation | 228 |
| Datasheet | 8 Weeks | - | PQ 20 x 20 | PC95 | 0.74 | - | - | PQ | ±25% | Active | Not Applicable | - | - | Uncoated | - | Ungapped | 62 | 45.4 | 2790 | - | - | 4μH | - | - | 20.20mm | 20.50mm | 14.00mm | ROHS3 Compliant | ||
![]() PC95PQ32/20Z-12 TDK Corporation | 71 |
| Datasheet | 8 Weeks | - | PQ 32 x 20 | PC95 | 0.33 | - | - | PQ | ±25% | Active | Not Applicable | - | - | Uncoated | - | Ungapped | 170 | 55.5 | 9420 | - | - | 9.12μH | - | - | 20.55mm | 32.00mm | 22.00mm | ROHS3 Compliant | ||
![]() B66290A2000X000 TDK Electronics Inc. | In Stock | - | - | 10 Weeks | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EFD15/8/5-3C90-S Ferroxcube | 37 |
| - | 7 Weeks | - | EFD 15 x 8 x 5 | 3C90 | 2.27 | - | - | - | ±25% | Active | - | - | - | Uncoated | EFD | Ungapped | 15 | 34 | 510 | - | 12.2 | - | 1700 | - | 7.50mm | 15.00mm | 4.65mm | ROHS3 Compliant | ||
![]() B65803N0063A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | RM 4 | N48 | 1.9 | Bulk | - | B65803 | ±3% | Active | 1 (Unlimited) | 10.5mm | 63 nH | Uncoated | RM | Gapped | 11 | 21 | 231 | - | - | - | 96 | - | 5.25mm | 11.00mm | 4.60mm | ROHS3 Compliant | ||
![]() RM14/I-3C90-A250 Ferroxcube | In Stock | - | - | 7 Weeks | - | RM 14 | 3C90 | 0.353 | - | - | - | ±25% | Active | Not Applicable | - | - | Uncoated | RM | Gapped | 198 | 70 | 13900 | - | 168 | - | - | - | 30.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() RM10/I-3C90-A315 Ferroxcube | In Stock | - | - | 7 Weeks | - | RM 10 x 1 | 3C90 | 0.462 | - | - | - | ±3% | Active | Not Applicable | - | - | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | - | 89.1 | - | 116 | - | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() E32/6/20/R-3C90 Ferroxcube | 37 |
| - | 7 Weeks | - | E 32 x 6 x 20 | 3C90 | - | - | - | - | - | Active | Not Applicable | - | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() PLT64/50/5-3C90 Ferroxcube | 377 |
| - | 7 Weeks | - | PLT 64 x 50 x 5 | 3C90 | - | - | - | - | - | Active | - | - | - | Uncoated | PLT | - | - | - | - | - | - | - | - | - | 5.08mm | 64.00mm | 5.80mm | ROHS3 Compliant | ||
![]() ETD34/17/11-3C96 Ferroxcube | 672 |
| Datasheet | 7 Weeks | - | ETD 34 x 17 x 11 | 3C96 | - | - | - | - | - | Active | - | - | - | Uncoated | ETD | - | - | - | - | - | - | - | - | - | 17.30mm | 35.00mm | 11.10mm | ROHS3 Compliant | ||
![]() P14/8-3D3 Ferroxcube | 1527 |
| Datasheet | 8 Weeks | - | P 14 x 8 | - | 0.789 | - | 2016 | - | ±25% | Active | 1 (Unlimited) | - | - | Uncoated | P (Pot Core) | Ungapped | 25.1 | 19.8 | 495 | - | - | 1μH | 630 | 14.30mm | 8.40mm | - | - | ROHS3 Compliant | ||
![]() TX26/15/20-3E27 Ferroxcube | 288 |
| Datasheet | 8 Weeks | - | TX 26 x 15 x 20 | 3E27 | 0.538 | - | 2016 | - | ±25% | Active | Not Applicable | - | - | Epoxy | Toroid | Ungapped | 112 | 60.1 | 6720 | - | - | - | 5500 | 26.95mm | 21.00mm | - | - | - | ||
![]() 35T0155-00P Laird-Signal Integrity Products | 37 |
| - | 12 Weeks | - | - | 35 | 4.194 | - | - | - | ±20% | Active | Not Applicable | - | - | Parylene | Toroid | Ungapped | 2.185 | 9.165 | 20.029 | 5000 | - | - | - | 3.94mm | 2.54mm | - | - | RoHS Compliant | ||
![]() U25/16/6-3C91 Ferroxcube | 37 |
| Datasheet | 7 Weeks | - | U 25 x 16 x 6 | 3C91 | - | - | - | - | - | Active | - | - | - | Uncoated | U | - | - | - | - | - | - | - | - | - | 15.90mm | 25.40mm | 6.40mm | ROHS3 Compliant | ||
![]() UR59/36/17-3C90 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | - | UR 59 x 36 x 17 | 3C90 | - | - | 2009 | - | - | Active | - | - | - | Uncoated | UR | - | - | - | - | - | - | - | - | - | 35.80mm | 59.34mm | 17.00mm | ROHS3 Compliant | ||
![]() E55/28/21-3C91 Ferroxcube | 37 |
| Datasheet | 7 Weeks | - | E 55 x 28 x 21 | 3C91 | - | - | - | - | - | Active | Not Applicable | - | - | Uncoated | E | - | - | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 21.00mm | ROHS3 Compliant | ||
![]() ER23/3.6/13-3F36-S Ferroxcube | 5 |
| Datasheet | 7 Weeks | - | ER 23 x 3.6 x 13 | 3F36 | 0.53 | - | - | - | ±25% | Active | Not Applicable | - | - | Uncoated | ER | Ungapped | 50.2 | 26.6 | 1340 | - | 50 | - | - | - | 3.60mm | 23.20mm | 12.50mm | ROHS3 Compliant |