- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66283P0000X192 TDK Electronics Inc. | In Stock | - | Datasheet | 11 Weeks | I 18 x 2 x 10 | N92 | 0.51 | 2015 | - | ±25% | Obsolete | 1 (Unlimited) | Uncoated | I | Ungapped | 39.5 | 20.3 | 802 | 1500 | 38.9 | 2.3μH | 930 | - | 2.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() B66281P0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 17 Weeks | - | N97 | - | 1999 | - | ±25% | Obsolete | 1 (Unlimited) | Uncoated | ELP | Ungapped | 14.5 | 16.7 | 242 | - | 13.9 | - | 1190 | - | 1.5mm | 14mm | 5mm | ROHS3 Compliant | ||
![]() B66455P0000X192 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | I 22 x 2.5 x 16 | N92 | 0.33 | 1999 | - | ±25% | Obsolete | 1 (Unlimited) | Uncoated | I | Ungapped | 78.5 | 26.1 | 2050 | 1500 | 77.9 | 4μH | 1050 | - | 2.50mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() B66287P0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | N97 | - | - | - | - | Obsolete | 1 (Unlimited) | Uncoated | - | - | - | - | - | 2300 | - | - | - | - | - | 31.75mm | 20.35mm | ROHS3 Compliant | ||
![]() B65811H2500X041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B64290A0699X010 TDK Electronics Inc. | In Stock | - | Datasheet | 30 Weeks | R 63 x 38 x 25 | K10 | 0.5 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | Uncoated | Toroid | Ungapped | 305.9 | 152.1 | 46530 | 700 | - | 1.8μH | - | 63.00mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() B64290A0699X830 TDK Electronics Inc. | In Stock | - | Datasheet | 28 Weeks | R 63 x 38 x 25 | N30 | 0.5 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | Uncoated | Toroid | Ungapped | 305.9 | 152.1 | 46530 | 4300 | - | 10.8μH | - | 63.00mm | 25.00mm | - | - | ROHS3 Compliant | ||
![]() B64290A0044X072 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | 2013 | B64290 | - | Active | 1 (Unlimited) | Uncoated | Toroid | Ungapped | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B66289P0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | I 38 x 4 x 25 | N49 | 0.22 | 2015 | - | ±25% | Obsolete | 1 (Unlimited) | Uncoated | I | Ungapped | 194 | 43.6 | 8440 | 1500 | 192 | 5.7μH | 1000 | - | 3.80mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() B66482P0000X192 TDK Electronics Inc. | In Stock | - | - | - | I 23 x 2 x 13 | N92 | - | 2013 | B66482 | - | Obsolete | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.10mm | 23.20mm | 12.50mm | ROHS3 Compliant | ||
![]() B66482P0000X149 TDK Electronics Inc. | In Stock | - | - | - | I 23 x 2 x 13 | N49 | - | 2013 | B66482 | - | Obsolete | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.10mm | 23.20mm | 12.50mm | ROHS3 Compliant | ||
![]() B66453P0000X192 TDK Electronics Inc. | In Stock | - | Datasheet | 11 Weeks | I 18 x 2 x 10 | N92 | 0.51 | 2015 | - | ±25% | Obsolete | 1 (Unlimited) | Uncoated | I | Ungapped | 39.5 | 20.3 | 802 | 1500 | 38.9 | 2.3μH | 930 | - | 2.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() B66453P0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 11 Weeks | I 18 x 2 x 10 | N49 | 0.51 | 2015 | - | ±25% | Obsolete | 1 (Unlimited) | Uncoated | I | Ungapped | 39.5 | 20.3 | 802 | 1500 | 38.9 | 2.1μH | 860 | - | 2.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() B66287P0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | N49 | - | - | - | - | Obsolete | 1 (Unlimited) | Uncoated | - | - | - | - | - | 1500 | - | - | - | - | - | 31.75mm | 20.35mm | ROHS3 Compliant | ||
![]() E41/17/12-3C91 Ferroxcube | 26 |
| Datasheet | 7 Weeks | E 36 x 21 x 12 | 3C91 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | - | 21.75mm | 36.00mm | 12.00mm | ROHS3 Compliant | ||
![]() P11/7-3F36 Ferroxcube | 26 |
| Datasheet | 7 Weeks | P 11 x 7 | 3F36 | 0.956 | - | - | ±25% | Active | - | Uncoated | P | Ungapped | 16.2 | 15.5 | 251 | - | 13.2 | - | - | 11.10mm | 6.50mm | - | - | ROHS3 Compliant | ||
![]() EFD20/10/7-3C90 Ferroxcube | In Stock | - | - | 7 Weeks | EFD 20 x 10 x 7 | 3C90 | - | - | - | - | Active | - | Uncoated | EFD | - | - | - | - | - | - | - | - | - | 10.00mm | 6.65mm | - | ROHS3 Compliant | ||
![]() E32/6/20/R-3C97-A630-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C97 | - | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() B65517T0160A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 9 x 5 | N48 | 1.25 | 2013 | B65517 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 10 | 12.5 | 125 | - | - | 160nH | 159 | 9.30mm | 2.70mm | - | - | ROHS3 Compliant | ||
![]() B64290A0720X097 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | B64290 | - | Active | 1 (Unlimited) | Uncoated | Toroid | Ungapped | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |