- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Housing Material | Weight | Body Material | Core Material | Base Product Number | Core Factor (ΣI/A) mm<sup>-1</sup> | Frequency-Self-Resonant | Mfr | Package | Product Status | RoHS | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Power (Watts) | Voltage - Supply | Orientation | Ingress Protection | Style | Termination Style | Housing Color | Failure Rate | Inductance | Plating | DC Resistance (DCR) | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Number of Resistors | Core Size | Current - Supply | Operating Temperature - Junction | Circuit Type | Power Per Element | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Size | Thread Size | Capacitance @ Vr, F | Lock Location | Housing Finish | Resistor-Ratio-Drift | Finish | Core Type | Resistance (Ohms) | Resistor Matching Ratio | Stud Size | Gap | Effective Length (le) mm | Reverse Recovery Time (trr) | Inductance Factor (Al) | Product | Features | Product Length | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65518D2002X TDK | In Stock | - | - | - | - | 6 | - | - | - | 1.000001 g | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B65820B2001X TDK | In Stock | - | - | - | - | - | - | - | Polycarbonate | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Clamp | - | 155 °C | -65 °C | - | - | Female | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | RM 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware & Accessories | - | - | - | - | - | 28.23 mm | - | ||
![]() B65806A5000X TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | P 11 x 7 | PC40 | - | - | Copper | - | - | 0.969 | - | TDK Corporation | Bulk | Last Time Buy | - | 12 to 10, 12 AWG | - | - | P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uncoated | P | - | - | 4.82 mm | Ungapped | 15.5 | - | 1.25 µH | - | - | 27.15 mm | 0.445 (11.30mm) | 0.130 (3.30mm) | - | - | - | ||
![]() FSRC230090RTB00T Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSRC150040RTB00B Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSRC253120RT000T Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BJ9IMP080020000R6P FERROXCUBE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferroxcube | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60102-L2130-W157 VACUUMSCHMELZE | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | VACUUMSCHMELZE | Bulk | Last Time Buy | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR78S | 0.375 Dia x 1.780 L (9.53mm x 45.21mm) | ±1% | Active | 2 | ±30ppm/°C | - | - | 154 Ohms | - | - | Wirewound | - | - | 10W | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uncoated | - | - | - | - | Ungapped | 284 | - | - | - | Military, Moisture Resistant | - | - | 1.047 (26.60mm) | -- | 5.118 (130.00mm) | 2.992 (76.00mm) | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 Metric) | - | 1206 | Q5B | - | - | - | - | RN732B | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Obsolete | - | - | -55°C ~ 155°C | - | RN73 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | - | 2 | ±50ppm/°C | - | - | 56 Ohms | - | - | Thin Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Hole (2) | - | - | - | Ungapped | - | - | - | - | Moisture Resistant | - | - | 0.276 (7.00mm) | 0.028 (0.70mm) | 0.591 (15.00mm) | 0.315 (8.00mm) | ||
![]() B64290L82X37 TDK | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 74MHz | Central Technologies | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | - | ctc3f | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6 µH | - | 430mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66375GX127 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | N27 | 036769 | - | - | Molex | Bulk | Active | - | - | - | - | * | - | - 20 %, + 30 % | - | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 4.15 uH | - | - | - | - | - | - | - | 80 x 38 x 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | ||
![]() B67370A2X27 TDK | In Stock | - | - | Surface Mount | 12-WFQFN Exposed Pad | - | 12-TQFN (3x3) | - | - | - | - | - | MAX16126 | - | - | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | Load Dump, Voltage Protection | - | - | 3V ~ 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 224µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial - 3 Leads | 3 | - | - | - | - | - | - | - | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | Bulk | Active | Compliant | - | -55°C ~ 125°C | - | 300144 | 0.295 L x 0.100 W (7.49mm x 2.54mm) | ±0.005% | - | - | ±2ppm/°C | - | - | - | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Voltage Divider | 100mW | - | - | - | - | - | - | - | ±0.5ppm/°C | - | - | 4.8k, 5.2k | ±0.005% | - | - | - | - | - | - | - | - | - | - | 0.320 (8.13mm) | - | - | ||
![]() B65805JR49 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | 087256 | - | - | Molex | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B65611DR48 TDK | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | TO-263AB (D²PAK) | - | - | - | - | - | 8ETH06 | - | - | Vishay General Semiconductor - Diodes Division | Tape & Reel (TR) | Discontinued at Digi-Key | - | - | - | - | Automotive, AEC-Q101, FRED Pt® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50 µA @ 600 V | 2.4 V @ 8 A | - | - | - | -65°C ~ 175°C | - | - | 600 V | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ns | - | - | - | - | - | - | - | - | - | ||
![]() B65847AR30 TDK | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B65811JR41 TDK | In Stock | - | - | - | - | - | - | - | Aluminum Alloy, Die Cast | - | - | - | T126 | - | - | TE Connectivity AMP Connectors | Bulk | Active | - | - | -40°C ~ 125°C | - | HB | 4.724 L x 1.693 W x 2.362 H (120.00mm x 43.00mm x 60.00mm) | - | - | - | - | Hood | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H24B | M32 | - | Locking Clip (2) on Hood | Powder Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B65701DR48 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | DL68G24 | - | - | TE Connectivity Deutsch Connectors | Bag | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |