- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Supplier Device Package | Material | Core material | Core Material | Ferrite application | Gross weight | Inductance factor Al | Internal diameter | Type of core | Type of ferrite | Voltage, Rating | Operating temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Inductance | Accessory Type | Core Size | Resistance Tolerance | Outside diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Product | Product Length | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FEI 33-BH2 KEMET | In Stock | - | - | - | - | - | - | BH2 | - | - | - | - | - | - | - | - | - | - | 25 % | - | - | - | - | - | - | 4.3 uH | - | 33 x 23.3 x 13 | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | ||
![]() CF25B1642 Leader Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B65675B5X TDK | 45 |
| - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Assembly | - | - | - | - | Yoke, Terminal Carrier | 26 x 16 | - | - | - | - | - | - | - | - | - | - | - | - | Hardware & Accessories | - | - | - | - | - | ||
![]() 74275815S Wurth Electronics | 134 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STAR-BUENO | 25 % | - | - | Snap Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware & Accessories | - | - | - | - | - | ||
![]() B66452A1X49 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B65938AX33 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E13/7/4-3C95-A315 Ferroxcube | 3456 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLT18/10/2/S-3C94 Ferroxcube | 28 |
| - | - | PLT 18 x 10 x 2 | 3C94 | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | Uncoated | PLT | Ungapped | 39.5 | 20.3 | 830.0 | - | 35.9 | - | - | - | - | - | 0.094" (2.40mm) | 0.709" (18.00mm) | 0.394" (10.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | N87 | - | - | - | - | - | - | 200 V | - | - | E65/32/27 | - | - | 50.0000 ppm/°C | Distributed Gap | 464 Ohm | 0.125 W | High Reliability, MIL-PRF-55182 | 400 nH | - | E 65 x 32 x 27 | 1 | - | - | - | - | - | - | - | - | - | - | - | Ferrite Cores | 7.62 | - | - | - | - | ||
![]() 5-1624117-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ppm/°C | - | 4.22 kOhm | 0.1 W | High Reliability | - | - | - | 0.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GX-157060-2 MICROMETALS | In Stock | - | - | - | - | - | iron powder | - | - | 80 g | 81nH | 24.13mm | - | toroidal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.88mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.48mm | - | ||
![]() GX-130060-2 MICROMETALS | In Stock | - | - | - | - | - | iron powder | - | - | 41 g | 61nH | 19.94mm | - | toroidal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.02mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.67mm | - | ||
![]() ESD-SR-160620X-R1 KEMET | 245 | - | - | - | - | - | MnZn | - | on round cable | 7.047 g | - | 6mm | ferrite | - | - | -25...85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21mm | - | ||
![]() ESD-R-421617XH-R1 KEMET | 139 | - | - | - | - | - | Ni-Zn ferromagnetic | - | - | 57.85 g | - | 16.7mm | - | toroidal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 17mm | - | - | ||
![]() ESD-R-412119H-NC23 KEMET | 86 | - | - | - | - | - | nanocrystal | - | - | 60.823 g | - | 21mm | - | toroidal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 19mm | - | - | ||
![]() ESD-R-220814XH-R1 KEMET | 228 | - | - | - | - | - | Ni-Zn ferromagnetic | - | - | 11.38 g | - | 7.7mm | - | toroidal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | ||
![]() ESD-R-25SH KEMET | 138 | - | - | - | - | - | MnZn | - | - | 18.66 g | - | 15mm | - | toroidal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | - | - | ||
![]() TX42/26/13-3E25 Ferroxcube | In Stock | - | Datasheet | - | TX 42 x 26 x 13 | 3E25 | - | - | - | - | - | - | - | - | - | - | Bulk | TX42/26/13 | ±25% | Active | - | - | - | - | - | - | - | - | - | - | Epoxy | Toroid | Ungapped | 95.8 | 103.0 | 9860.0 | 5500 | - | 6.425 μH | - | - | - | 1.656" (42.05mm) | 0.512" (13.00mm) | - | - | ||
![]() ER14.5/3/7-3C94-A250-S Ferroxcube | In Stock | - | Datasheet | - | ER 14.5 x 3 x 7 | 3C94 | - | - | - | - | - | - | - | - | - | - | Bulk | - | ±8% | Active | - | - | - | - | - | - | - | - | - | - | Uncoated | ER | Gapped | 17.6 | 19.0 | 333.0 | - | 17.3 | 250 nH | 215.0 | - | - | - | 0.116" (2.95mm) | 0.571" (14.50mm) | 0.268" (6.80mm) | ||
![]() ER14.5/3/7-3F3-S Ferroxcube | In Stock | - | Datasheet | - | ER 14.5 x 3 x 7 | 3F3 | - | - | - | - | - | - | - | - | - | - | Bulk | - | ±25% | Active | - | - | - | - | - | - | - | - | - | - | Uncoated | ER | Ungapped | 17.6 | 19.0 | 333.0 | - | 17.3 | 1.4 μH | 1200.0 | - | - | - | 0.116" (2.95mm) | 0.571" (14.50mm) | 0.268" (6.80mm) |