- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Conductor Material | Jacket (Insulation) Material | Core Material | Base Product Number | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Inner Diameter | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Memory Types | Mfr | Min. permitted bending radius, stationary application/permanent installation | Mounting | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Voltage Rated | Voltage Rating (DC) | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Applications | Power (Watts) | Capacitance | Pitch | Technology | Voltage - Supply | Depth | Current Rating | Base Part Number | Termination Style | Failure Rate | Lead Spacing | Wire Gauge | Note | Voltage | Inductance | Memory Size | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Speed | Lead Style | Accessory Type | Core Processor | Number of Poles | Core Size | Breaker Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Ethernet | USB | Form Factor | Number of Cores | Thermal Resistance @ Natural | RAM Capacity/Installed | Outer Diameter | Storage Interface | Video Outputs | Expansion Site/Bus | Digital I/O Lines | Cooling Type | Power Dissipation @ Temperature Rise | Product | Features | Analog Input:Output | Product Length | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Jacket (Insulation) Thickness | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ET20B2000 Leader Tech | In Stock | - | - | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | IDT7025 | - | - | - | - | - | - | - | 128Kb (8K x 16) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20ns | SRAM | Parallel | 20ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66417-G-X187 Bel Fuse Inc | In Stock | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN⢠| - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 6.65°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | - | - | ||
Tiny WHSL | 25000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | Gapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66283GX187 TDK | In Stock | - | - | - | - | - | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN⢠| - | 25 % | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6 uH | - | Push Pin | 0.450 (11.43mm) | 14.82°C/W @ 100 LFM | - | - | EILP 18 Core Set | - | - | 18 x 4 x 10 | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | Ferrite Cores | - | - | - | -- | - | - | 1.450 (36.83mm) | 2.267 (57.60mm) | - | - | - | - | - | ||
![]() B65541DR48 TDK | 125 |
| - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN⢠| - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 7.41°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 125 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Vertical | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | Bulk | - | - | Active | Compliant | - | - | - | - | - | - | - | - | * | - | - | - | - | - | Coil Former | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 x 16 x 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware & Accessories | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | Hook-Up | - | - | - | - | - | - | 103 mm | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | - | MIL-W-22759 and MIL-C-27500, 55A0112 | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | Black | 37/28 | 0.103 (2.62mm) | - | - | - | - | - | - | - | - | - | - | 140 mm | - | - | - | - | - | - | - | -- | - | 25 mm | - | - | - | -- | - | - | 0.005 (0.13mm) | - | - | -- | ||
![]() CW25B2000 Leader Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66501GX187 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TechNexion | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | No | -20°C ~ 70°C | - | EDM1 | 3.230 x 2.360 (82.04mm x 59.94mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GHz | - | - | NXP i.MX6 Solo | - | - | - | - | - | - | - | - | - | - | GbE | - | EDM Compact | 1 | - | 512MB/0GB | - | eMMC, SATA, SDIO | HDMI, MIPI | CAN, GPIO, I²C, I²S, PCIe, SPI, TTL, MIPI, RGB/LVDS, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B65511A25A1 TDK | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | PHP9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | - | Bulk | - | - | Active | Compliant | - | - | - | - | - | - | - | - | * | - | 3 % | - | - | - | - | - | - | - | - | - | - | 4.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.35 mm | 2.1 mm | - | - | - | - | - | No | - | - | ||
![]() B65531WR30 TDK | 13 |
| - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | CDR32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 100V | - | - | -55°C ~ 125°C | - | Military, MIL-PRF-55681, CDR32 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | - | BP | - | High Reliability | - | 33 pF | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
![]() B65541WR87 TDK | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Spectrol | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B65511AY30 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tri-Star Electronics | - | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B65541DR1 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VKPS-9600203 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BG2IMH18062000008P FERROXCUBE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Colourless | Class 5 = flexible | Bare | Numbers | According to IEC/EN 60332-1-2 | No | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | Ferroxcube | 98.4 | - | 4 | 500 | 16.4 | Bulk | -40 - 80 | -5 - 70 | Obsolete | - | None | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BJ9IMP14002000008P FERROXCUBE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | Class 5 = flexible | Bare | - | - | No | - | - | - | No | - | Polyurethane (PUR) | - | Ferroxcube | 22.8 | - | 0.5 | - | 5.7 | Bulk | -40 - 80 | -15 - 70 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA25B2000 Leader Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cable | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | MCS MIDIĆ” | - | - | - | - | - | - | - | - | - | 7,5 mm | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF33B2000 Leader Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7,62mm | - | - | - | - | - | ||
![]() CW25B1937 Leader Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | wire | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44mm | - | - | - | - | - |