- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Core Material | Base Product Number | Contact Finish Mating | Contact Materials | Frequency-Max | Lead Free Status / RoHS Status | Memory Types | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Base Part Number | Output | Shell Finish | Shell Size - Insert | Termination Style | Actuator Type | Failure Rate | Illumination Voltage (Nominal) | Inductance | Number of Circuits | Memory Size | Shell Size, MIL | Accessory Type | Number of Poles | Illumination | Core Size | Breaker Type | Cable Opening | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Main Purpose | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65701WR30 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 8 |
| - | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | - | - | 56-SSOP | - | - | - | - | - | - | 400MHz | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | FlexPC™ | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.135 V ~ 3.465 V | - | - | - | - | - | IDTCV110 | Clock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Crystal | 1:20 | Yes | No/Yes | Intel CPU, SATA CPU | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | - | - | - | 28-SOJ | - | - | N87 | - | - | - | - | - | Volatile | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | - | 15 % | Obsolete | - | - | - | - | - | Gapped | - | - | - | - | - | - | - | - | SRAM - Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | - | IDT7164 | - | - | - | - | - | - | - | 160 nH | - | 64Kb (8K x 8) | - | - | - | - | 15 x 8 x 5 | - | - | 20ns | SRAM | Parallel | 20ns | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | N87 | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | IMG | - | - | Active | -- | - | - | - | - | Gapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | Lever | - | -- | 171 nH | - | - | - | - | 1 | -- | 20 x 10 x 6 (EF 20) | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | - | - | ||
![]() B65807JY38 TDK | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | RNC60 | - | - | - | - | - | Vishay Dale | Tape & Reel (TR) | - | Active | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | - | - | 2 | - | ±50ppm/°C | - | - | 261 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | ||
![]() B65684AR27 TDK | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | RN731J | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Obsolete | - | - | -55°C ~ 155°C | - | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.05% | - | - | 2 | - | ±10ppm/°C | - | - | 2.26 kOhms | - | Thin Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 0.022 (0.55mm) | - | - | - | - | - | ||
![]() B65646AR87 TDK | In Stock | - | - | Panel Mount | - | Flange | - | Stainless Steel | - | - | - | - | D38999/20KG | Gold | Copper Alloy | - | - | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | -65°C ~ 200°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 41 | - | - | Aerospace, Aviation, Military | - | Threaded | - | - | - | D | Shielded | Environment Resistant | - | - | - | - | Passivated | 21-41 | - | - | - | - | - | - | - | G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Firewall Usage | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() B65945AX22 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | N22 | 033472 | - | - | - | - | - | Molex | Bulk | - | Active | Compliant | - | - | - | * | - | - | - | - | - | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 x 14.5 | - | - | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | 70 mm | - | - | - | - | - | - | No | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 %, + 30 % | - | - | - | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.8 uH | - | - | - | - | - | - | 49 x 25 x 16 | - | - | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 3 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.3 mm | 2.7 mm | - | - | - | - | - | No | ||
Tiny WHSL | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 3 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.7 mm | - | - | - | - | - | - | - | - | - | 250 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.35 mm | - | 28.5 mm | 13.5 mm | - | - | No | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 3 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5 mm | - | 23.2 mm | 11 mm | - | - | No |