- Manufacturer
- Series
- Type
- Mfr
- Package
- Product Status
- Tolerance
- Part Status
- RoHS
- Applications
- ECCN (US)
- EU RoHS
- Automotive
Attribute column
Categories
Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Core Material | Base Product Number | Contact Finish Mating | Contact Materials | Lead Free Status / RoHS Status | Mfr | Number of I/Os | Package | Primary Material | Product Status | RoHS | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Voltage - Supply | Orientation | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Current - Supply (Disable) (Max) | Inductance | Number of Circuits | Load Capacitance | Operating Mode | Accessory Type | Number of Poles | Frequency Tolerance | Core Size | Spread Spectrum Bandwidth | Breaker Type | Number of Logic Elements/Cells | Total RAM Bits | Capacitance @ Frequency | Number of Gates | Number of LABs/CLBs | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Absolute Pull Range (APR) | Outside Diameter | Maximum DC Volts | Current - Surge | Connector - Sensor | Product | Connector - Cable | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B64290L38X38 TDK | 9 |
| - | - | - | - | - | - | - | T38 | - | - | - | - | - | - | - | - | - | - | - | - | - | B64290L | - | - | - | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.09 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toroids | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SG-8101 | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | - | 50.31 MHz | ±15ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Box (TB) | - | Active | Compliant | - | - | - | * | - | 7 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2 mm | - | 11.8 mm | 7.85 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | Active | - | - | -40°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 44 MHz | ±50ppm | - | - | - | - | - | 40 Ohms | - | - | - | 11pF | Fundamental | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Disc 20mm | - | - | - | - | ZVL30K | - | - | - | Stackpole Electronics Inc | - | Bulk | - | Active | - | - | -55°C ~ 125°C (TA) | - | ZVL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 3870 pF @ 1 kHz | - | - | 51.7 V | 25.8J | 42.3 V | 47 V | 30 V | - | - | 38 V | 2 kA | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | - | Active | Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 352-LBGA Exposed Pad, Metal | - | - | 352-MBGA (35x35) | - | XCV300E | - | - | - | AMD | 260 | Tray | - | Obsolete | Compliant | - | -40°C ~ 100°C (TJ) | - | Virtex®-E | - | - | - | - | - | - | - | - | - | - | 1.71V ~ 1.89V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6912 | 131072 | - | 411955 | 1536 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | N30 | - | - | - | - | Glenair | - | Retail Package | - | Active | - | - | - | - | * | - | 15 % | - | - | - | - | Gapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 390 nH | - | - | - | - | - | - | 20 x 10 x 6 (EF 20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 160-BQFP | - | - | 160-PQFP (28x28) | - | XC4008E | - | - | - | AMD | 129 | Tray | - | Obsolete | - | - | 0°C ~ 85°C (TJ) | - | XC4000E/X | - | - | - | - | - | - | Ungapped | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 114 x 93 | - | - | 770 | 10368 | - | 8000 | 324 | - | - | - | - | - | - | - | - | - | - | Hardware & Accessories | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 22 |
| - | - | - | - | - | - | - | T38 | - | - | - | - | Glenair | - | Retail Package | - | Active | - | - | - | - | * | - | - | - | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.7 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toroids | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Adam Tech | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | M8 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | N48 | - | Gold | Copper Alloy | - | Glenair | - | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | - | 806 | - | 3 % | - | - | Solder | Receptacle, Female Sockets | Gapped | - | Silver | Threaded | - | E | - | - | - | - | Passivated | - | - | - | - | - | 630 nH | - | - | - | - | - | - | RM 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | - | Active | - | - | - | - | * | - | - | - | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 x 13 x 7 (EF 25) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware & Accessories | - | - | - | - | - | - | - | - | ||
![]() B65679E2X22 TDK | In Stock | - | - | Screw | - | - | - | - | - | N22 | - | - | - | -- | - | - | - | - | - | Compliant | - | - | Bulk | * | - | - | Obsolete | -- | - | - | Ungapped | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 mH | - | - | - | Black Tube Core | - | - | 26 x 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1 mm | - | - | - | Hardware & Accessories | - | - | - | - | - | - | Unknown | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 125 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |