- Manufacturer
- Series
- Product Status
- Mfr
- Package
- Frequency
- Applications
- Interface
- Function
- Data Rate (Max)
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Categories
Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Description/Function | Factory Pack QuantityFactory Pack Quantity | Flash | Interface Type | Maximum Data Rate | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Model | Mounting | Package | Processor Type | Product Status | Protocol - WiFi - 802.11 | RAM | RoHS | Security | Supply Voltage-Max | Supply Voltage-Min | Tradename | Transmission Speed | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Applications | Frequency | Function | Operating Frequency | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | Data Rate | Power Consumption | Screening Level | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Product | Connection Type | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() INKNXPAN001A000 HMS Networks | In Stock | - | - | 1 unit | 1 | - | - | - | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | Active | - | - | Details | - | 29 V | 29 V | Intesis | - | 5 oz | - | - | - | Intesis | General Purpose | - | Gateway | - | - | - | 6 mA | - | - | - | - | - | - | - | - | AC Gateways | - | - | IP20 | ||
![]() INBACHIT016O000 HMS Networks | In Stock | - | - | 16 units | 1 | - | Ethernet, Serial | - | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | Active | - | - | Details | - | 24 V | 24 V | Intesis | - | 12 oz | - | - | - | Intesis | General Purpose | - | Gateway | - | - | RJ-45 | 140 mA | 1 x Console, 1 x BACnet IP, 1 x BACnet MSTP, 1 x H-Link, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | - | 100Mbps | - | BACnet Gateways | - | - | IP20 | ||
![]() INMBSMHI128O000 HMS Networks | In Stock | - | - | 128 units | 1 | - | Ethernet, Serial | - | + 40 C | - | HMS Networks | 0 C | - | - | Box | - | Active | - | - | Details | - | 240 VAC | 100 VAC | Intesis | - | 5.360 lbs | - | - | - | Intesis | General Purpose | - | Gateway | - | - | RJ-45 | - | 1 x Console, 1 x Ethernet, 2 x Modbus RTU | 38.4 kb/s | 5 W | - | - | - | 10Mbps | - | AC Gateways | - | - | IP20 | ||
![]() INMBSHIS016O000 HMS Networks | In Stock | - | - | 16 unit | 1 | - | Ethernet, Serial | - | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | Active | - | - | Details | - | 24 V | 24 V | Intesis | - | 11.839990 oz | - | - | - | Intesis | General Purpose | 50Hz ~ 60Hz | Gateway | - | - | Ethernet, RJ45, USB | 140 mA | 1 x Console, 1 x H-Link, 1 x Modbus TCP, 1 x Modbus-RTU, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | - | 115.2kbps | - | AC Gateways | - | - | IP20 | ||
![]() INKNXHIS016O000 HMS Networks | In Stock | - | - | 16 units | 1 | - | Ethernet, Serial | - | + 60 C | - | HMS Networks | - 20 C | - | - | Box | - | Active | - | - | Details | - | 24 V | 24 V | Intesis | - | 12.479990 oz | - | - | - | Intesis | General Purpose | 50Hz ~ 60Hz | Gateway | - | - | Ethernet, RJ45, USB | 140 mA | 1 x Console, 1 x Ethernet, 1 x H-Link, 1 x KNX, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | - | - | - | AC Gateways | - | - | IP20 | ||
![]() INBACSAM064O000 HMS Networks | In Stock | - | - | 64 units | 1 | - | Ethernet, Serial | - | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | Active | - | - | Details | - | 24 V | 24 V | Intesis | - | 10.758551 oz | - | - | - | Intesis | General Purpose | 50Hz ~ 60Hz | Gateway | - | - | Ethernet, RJ45, USB | 140 mA | 1 x Console, 1 x BACnet IP, 1 x BACnet MSTP, 1 x Samsung NASA, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | - | 115.2kBaud | - | BACnet Gateways | - | - | IP20 | ||
![]() INBACMEB0600000 HMS Networks | In Stock | - | - | 60 devices | 1 | - | Ethernet, Serial | - | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | Active | - | - | Details | - | 24 V | 24 V | Intesis | - | 13.439989 oz | - | - | - | Intesis | General Purpose | - | Gateway | - | - | Ethernet, RJ45, USB | - | 1 x Console, 1 x BACnet IP, 1 x BACnet MSTP, 1 x M-Bus, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | - | 115.2kBaud | - | BACnet Gateways | - | - | IP20 | ||
![]() INBACPAN016O000 HMS Networks | In Stock | - | - | 16 units | 1 | - | Ethernet, Serial | - | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | Active | - | - | Details | - | 24 V | 24 V | Intesis | - | 12 oz | - | - | - | Intesis | General Purpose | 50Hz ~ 60Hz | Gateway | - | - | Ethernet, RJ45, USB | 140 mA | 1 x Console, 1 x BACnet MSTP, 1 x BACnet IP, 1 x P-Link, 1 x USB | - | - | - | - | - | 115.2kBaud | - | BACnet Gateways | - | - | IP20 | ||
![]() INMBSMID004I000 HMS Networks | In Stock | - | - | 4 units | 1 | - | Serial | - | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | Active | - | - | Details | - | - | - | Intesis | - | 6 oz | - | - | - | Intesis | General Purpose | - | Gateway | - | - | - | - | 1 x RS485 | 9.6 kb/s | - | - | - | - | 115.2kbps | - | AC Gateways | - | - | IP20 | ||
![]() INMBSSAM004O000 HMS Networks | In Stock | - | - | 4 units | 1 | - | Serial | - | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | Active | - | - | Details | - | 24 V | 24 V | Intesis | - | 11.464023 oz | - | - | - | Intesis | General Purpose | - | Gateway | - | - | RJ-45 | 140 mA | 1 x Console, 1 x Ethernet, 1 x R1/R2 Samsung NASA, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | - | 100Mbps | - | AC Gateways | - | - | IP20 | ||
![]() 450-00109-K1 Laird Connectivity | In Stock | - | - | - | 1 | - | Ethernet | - | + 70 C | - | Laird Connectivity Inc. | - 30 C | RG1xx | - | Bulk | - | Active | - | - | Details | WEP, WPA, WPA2 | 12 V | 12 V | Sentrius | - | 5.512 lbs | - | - | Each | RG1xx | General Purpose | 915 MHz | Gateway | - | - | Ethernet, RJ45 | 1 A | - | - | - | - | 27dBm | - | - | 802.11a/b/g/n, LoRaWAN, LTE | LoRaWAN Gateways | - | SIM Card Included (Truphone) | IP67 | ||
![]() AGS102-420-6COM iBASE Technology | In Stock | - | - | - | - | - | Serial | - | + 70 C | DDR3L | - | - 40 C | - | - | - | Intel Pentium | - | - | 4 GB | Details | - | 36 V | 9 V | - | - | - | - | - | - | AGS102 | - | 2.5 GHz | - | - | - | - | - | 2 Ethernet, 2 Serial, 5 USB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX64-A161-PR Digi | 589 | - | - | - | - | 8 GB | Ethernet, RS-232, Serial, USB | - | + 70 C | RAM | Digi | - 30 C | - | - | Box | - | Active | WiFi | 2 GB | Details | WPA, WPA2 | 36 V | 9 V | - | - | - | - | - | - | Digi® TX64 5G | General Purpose | 600MHz, 700MHz, 800MHz, 850MHz, 900MHz, 1.5GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz, 3.5GHz, 3.6GHz, 5.2GHz | Router | - | - | Ethernet, RS-232, USB | - | 3 Port | - | 41 W | - | - | -163dBm | 1.2Gbps | LTE | Cellular Routers | - | - | IP40 | ||
![]() TX54-A112 Digi | 984 |
| - | - | 1 | - | - | 10000 Kbps | + 74 C | - | Digi | - 34 C | - | Chassis Mount | Box | - | Active | WiFi | - | Details | - | 36 VDC | 9 VDC | - | - | - | Industrial grade | -34 to 74 °C | - | - | General Purpose | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz | Router | 5 GHz | 3.3, 5 V | RS-232 | - | - | - | 20 W | Industrial | 200mW | -120dBm | 10Mbps | LTE | - | - | - | - | ||
![]() TX54-A146 Digi | 551 |
| - | - | 1 | - | - | 10000 Kbps | + 74 C | - | Digi | - 34 C | - | Chassis Mount | Box | - | Active | WiFi | - | Details | - | 36 VDC | 9 VDC | - | - | - | Industrial grade | -34 to 74 °C | - | - | General Purpose | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz | Router | 5 GHz | 1.8, 3.6 V | RS-232 | - | - | - | 20 W | Industrial | 200mW | -120dBm | 10Mbps | LTE | - | - | - | - | ||
![]() TX54-A206 Digi | In Stock | - | - | - | 1 | - | - | 10000 Kbps | + 74 C | - | Digi | - 34 C | - | Chassis Mount | Box | - | Active | WiFi | - | Details | - | 36 VDC | 9 VDC | - | - | - | Industrial grade | -34 to 74 °C | - | - | General Purpose | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz | Router | 5 GHz | 1.8, 3.6 V | RS-232 | - | - | - | 20 W | Industrial | 200mW | -120dBm | 10Mbps | LTE | - | - | - | - | ||
![]() E228#245DH#25-B Lantronix | In Stock | - | - | - | - | - | Ethernet, RS-485 | - | + 55 C | - | - | - 20 C | - | - | - | - | - | - | 512 Mbit | Details | With Security | 60 V | 9 V | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | 1 Ethernet, 1 RS-485 | 150 Mb/s | - | - | - | - | - | - | Cellular Routers | - | - | - | ||
![]() 450-00039-K1 Laird Connectivity | 28 |
| - | - | 1 | 1 MB | SD Card, USB | - | + 80 C | - | Laird Connectivity Inc. | - 40 C | - | - | Bulk | nRF52840 | Active | - | 256 kB | Details | - | 5.5 V | 4.35 V | Sentrius | 0.106Mbit/s | 6.596231 oz | - | - | - | MG100 | General Purpose | - | Gateway | - | - | USB | - | - | 106 kb/s | - | - | - | -105dBm | 106kbps | Bluetooth v5.0, LTE | - | USB 2.0 | SIM Card Included (Truphone) | - | ||
![]() 450-00038-K1 Laird Connectivity | 2100 |
| - | - | 1 | 1 MB | SD Card, USB | - | + 80 C | - | Laird Connectivity Inc. | - 40 C | - | - | Bulk | nRF52840 | Active | - | 256 kB | Details | - | 5.5 V | 4.35 V | Sentrius | 0.106Mbit/s | 7.654450 oz | - | - | - | MG100 | General Purpose | - | Gateway | - | - | USB | - | - | 106 kb/s | - | - | - | -105dBm | 106kbps | Bluetooth v5.0, LTE | - | USB 2.0 | SIM Card Included (Truphone) | - | ||
![]() ICR-3232W Advantech | In Stock | - | - | - | 1 | 4096 MB | Ethernet, Serial | - | + 75 C | RAM | - | - 40 C | - | - | - | ARM Cortex A8 | - | - | 512 MB | - | - | 36 V | 9 V | - | - | 1.102 lbs | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | 2 x RJ45 | 10 Mb/s, 100 Mb/s | 4 W | - | - | - | - | - | Routers | - | - | IP30 |