- Manufacturer
- Series
- Product Status
- Mfr
- Package
- Frequency
- Applications
- Interface
- Function
- Data Rate (Max)
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Categories
Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Description/Function | Factory Pack QuantityFactory Pack Quantity | Flash | Interface Type | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Model | Mounting | Package | Part # Aliases | Processor Type | Product Status | Protocol - WiFi - 802.11 | RAM | RoHS | Security | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Type | Applications | Frequency | Function | Number of Outputs | Output Type | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | Data Rate | Number of Inputs | Power Consumption | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Product | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() INKNXHAI016C000 HMS Networks | In Stock | - | - | - | 16 units | 1 | - | - | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | - | Details | - | 29 V | 29 V | Intesis | 4.479996 oz | - | - | - | Intesis | - | General Purpose | - | Gateway | - | - | - | - | 7 mA | - | - | - | - | - | - | - | - | AC Gateways | IP20 | ||
![]() INKNXMEB0200000 HMS Networks | In Stock | - | - | - | 20 devices | 1 | - | Ethernet, Serial | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | - | Details | - | 24 V | 24 V | Intesis | 13.439989 oz | - | - | - | Intesis | - | General Purpose | - | Gateway | - | - | - | Ethernet, RJ45, USB | - | 1 x Console, 1 x Ethernet, 1 x KNX, 1 x M-Bus, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | - | 9.6kbps | - | M-Bus Gateways | IP20 | ||
![]() INMBSPAN016O000 HMS Networks | In Stock | - | - | - | 16 units | 1 | - | Ethernet, Serial | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | - | Details | - | 24 V | 24 V | Intesis | 11.816774 oz | - | - | - | Intesis | - | General Purpose | - | Gateway | - | - | - | - | 140 mA | 1 x Console, 1 x Modbus TCP/IP, 1 x Modbus-RTU, 1 x P-Link, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | - | 100Mbps | - | AC Gateways | IP20 | ||
![]() INBACMEB1200000 HMS Networks | In Stock | - | - | - | 120 devices | 1 | - | Ethernet, Serial | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | - | Details | - | 24 V | 24 V | Intesis | 13.439989 oz | - | - | - | Intesis | - | General Purpose | - | Gateway | - | - | - | Ethernet, RJ45, USB | - | 1 x Console, 1 x BACnet IP, 1 x BACnet MSTP, 1 x M-Bus, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | - | 115.2kBaud | - | BACnet Gateways | IP20 | ||
![]() INKNXMIT015C000 HMS Networks | In Stock | - | - | - | 15 units | 1 | - | Ethernet, Serial | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | - | Details | - | 24 V | 24 V | Intesis | 11.519991 oz | - | - | - | Intesis | - | General Purpose | 50Hz ~ 60Hz | Gateway | - | - | - | Ethernet, RJ45, USB | 140 mA | 1 x Console, 1 x KNX, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | - | - | - | AC Gateways | IP20 | ||
![]() AWB5121-B HMS Networks | In Stock | - | - | - | - | 1 | - | LAN, USB, WAN | + 75 C | - | HMS Networks | - 40 C | - | - | Box | - | - | Active | 802.11 ac/b/a/g/n | - | Details | - | 32 V | 8 V | Anybus | 2.360 lbs | - | - | - | Anybus Wireless | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 8 LAN, 1 WAN, 1 USB | 100 Mb/s, 1 Gb/s | - | 4.8 W | - | - | - | - | Routers | IP31 | ||
![]() INKNXMID001I000 HMS Networks | In Stock | - | - | - | 1 unit | 1 | - | - | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | - | Details | - | 29 V | 29 V | Intesis | 5 oz | - | - | - | Intesis | - | General Purpose | - | Gateway | - | - | - | - | 7 mA | - | - | - | - | - | - | - | - | AC Gateways | - | ||
![]() INMBSSAM016O000 HMS Networks | In Stock | - | - | - | 16 units | 1 | - | Serial | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | - | Details | - | 24 V | 24 V | Intesis | 11.464023 oz | - | - | - | Intesis | - | General Purpose | - | Gateway | - | - | - | RJ-45 | 140 mA | 1 x Console, 1 x Ethernet, 1 x R1/R2 Samsung NASA, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | - | 100Mbps | - | AC Gateways | IP20 | ||
![]() INMBSDAI001I000 HMS Networks | In Stock | - | - | INMBSDAI | 1 unit | 1 | - | Serial | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | - | Details | - | - | - | Intesis | 7.839994 oz | - | - | - | Intesis | - | General Purpose | - | Gateway | - | - | - | Ethernet, USB | - | 1 x RS485 | 9.6 kb/s | - | - | - | - | - | - | AC Gateways | IP20 | ||
![]() INKNXDAL0640200 HMS Networks | In Stock | - | - | - | - | 1 | - | Ethernet, Serial | + 50 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | - | Details | - | 24 V | 24 V | Intesis | 13.439989 oz | - | - | - | Intesis | - | General Purpose | - | Gateway | - | - | - | Ethernet, RJ45, USB | - | 1 x Console, 1 x DALI, 1 x Ethernet, 1 x KNX, 1 x USB | 1.2 kb/s, 9.6 kb/s | - | - | - | - | 1.2kBaud | - | KNX TP Gateways | IP20 | ||
![]() INBACMID004I000 HMS Networks | In Stock | - | - | - | - | 1 | - | Ethernet, Serial | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | - | Details | - | 24 V | 24 V | Intesis | 10.879991 oz | - | - | - | Intesis | - | General Purpose | 50Hz ~ 60Hz | Gateway | - | - | - | Ethernet, RJ45, USB | 140 mA | 1 x Console, 1 x BACnet IP, 1 x BACnet MSTP, 1 x Midea VRF, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | - | - | - | BACnet Gateways | IP20 | ||
![]() INKNXTOS016O000 HMS Networks | In Stock | - | - | - | 16 units | 1 | - | - | + 40 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | - | Details | - | 240 VAC | 100 VAC | Intesis | 5.335 lbs | - | - | - | Intesis | - | General Purpose | 50Hz ~ 60Hz | Gateway | - | - | - | - | - | - | - | - | 5 W | - | - | - | - | AC Gateways | IP20 | ||
![]() 450-00107-K2 Laird Connectivity | 2657 |
| - | - | - | 1 | - | Ethernet | + 70 C | - | Laird Connectivity Inc. | - 30 C | RG1xx | - | Bulk | - | - | Active | WiFi | - | Details | WEP, WPA, WPA2 | - | - | - | 2.579 lbs | - | - | - | Sentrius™ RG191+LTE | - | General Purpose | 915 MHz | Gateway | - | - | 12 V | Ethernet, RJ45, WiFi | 1 A | - | - | - | - | 27dBm | - | - | 802.11a/b/g/n, LTE | Gateways | - | ||
![]() WISE-3620ILS-22A10 Advantech | In Stock | - | - | - | - | 1 | 128 MB | Serial, USB | + 70 C | DDR3L | - | - 20 C | - | - | - | - | - | - | - | 256 MB | Details | IPSec, L2TP | 24 V | 9 V | - | - | - | - | - | WISE-3620 | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | 2 Ethernet, 1 Serial, 1 USB | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | 18 W | - | - | - | - | IoT Gateways | - | ||
![]() EKI-1228I-DR-AE Advantech | In Stock | - | - | - | - | 1 | - | Serial | + 60 C | - | Advantech Corp | - 10 C | - | - | Box | - | - | Active | - | - | - | - | 48 V | 12 V | - | 1.764 lbs | - | - | - | - | - | General Purpose | - | Gateway | - | - | - | RS-232/422/485 | - | 2 Port | 10 Mb/s, 100 Mb/s | - | 5 W | - | - | 921.6kbps | Modbus | Modbus Gateways | - | ||
![]() ADAM-6717-A Advantech | In Stock | - | - | ADAM-6717 | - | 1 | 512 MB | LAN, Serial, USB | + 70 C | DDR3L | Advantech Corp | - 40 C | - | DIN Mount | Box | - | ARM Cortex A8 | Active | - | 512 MB | - | Without Security | 24 V | 24 V | - | 8.818490 oz | 10 to 30 Vdc | -40 to 70 °C | - | - | Serial to USB | - | 1 GHz | Compact Intelligent Gateway with Analog Input | 4 | Digital | - | RS-485 | 20 mA | 2 RS-485, 2 RJ-45, 1 USB | 100 Mb/s | 13 | - | - | - | - | - | Compact Intelligent Gateways | - | ||
![]() WRL-14550 SparkFun | In Stock | - | - | - | - | 1 | - | Ethernet | - | - | - | - | - | - | - | - | - | - | - | - | Details | With Security | - | - | - | - | - | - | - | - | - | - | 915 MHz, 2.4 GHz | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Ethernet | + 40 C | - | - | 0 C | - | - | - | - | - | - | - | - | - | - | 240 VAC, 18 VDC | 100 VAC, 18 VDC | accelerated | - | - | - | - | ASB-6310 | - | - | 700 Hz to 960 Hz, 1575 Hz to 2700 Hz | - | - | - | - | - | 660 mA | 2 Ethernet | - | - | - | - | - | - | - | LTE Routers | - | ||
![]() E214F00CB26 Lantronix | In Stock | - | - | - | - | 1 | 32 MB | Ethernet, Serial | + 70 C | DDR2 | - | - 20 C | - | - | - | E214#078-IN | - | - | - | 256 MB | Details | DMZ, HTTPS, VLAN, SIM PIN | 32 V | 8 V | - | - | - | - | Bulk | - | - | - | - | - | - | - | 8 V to 32 V | - | - | 2 x RJ45, 1 x RS-232 | - | - | - | - | - | - | - | Routers | - | ||
![]() USM-D62-N90 Advantech | In Stock | - | - | - | - | 1 | - | Ethernet | + 40 C | - | - | 0 C | - | - | - | - | - | - | - | - | - | - | 5 V | 5 V | - | - | - | - | - | LEO-D | - | - | 915 MHz | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - |