- Manufacturer
- Series
- Product Status
- Mfr
- Package
- Frequency
- Applications
- Interface
- Function
- Data Rate (Max)
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Categories
Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Description/Function | Factory Pack QuantityFactory Pack Quantity | Flash | Interface Type | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Processor Type | Product Status | Protocol - WiFi - 802.11 | RAM | RoHS | Security | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Packaging | Series | Applications | Voltage - Supply | Frequency | Function | Interface | Number of Ports | Data Rate | Power Consumption | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Product | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IX15-00G4-XBP2 Digi | 853 |
| - | - | Programmmable gateway connects Digi XBee-enabled devices to remote applications over cellular and ethernet | 1 | - | Ethernet, RS-232/485 | + 74 C | - | Digi | - 40 C | Box | - | - | Active | - | - | - | - | 30 V | 9 V | - | - | - | DIGI IX15 | ZigBeeâ„¢ | 9V ~ 30V | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz, 2.4 GHz | Gateway | Ethernet, RS-232/485 | 2 Port | 10 Mb/s, 100 Mb/s | 6 W | 2.5W | -102dBm | - | LTE | Gateway and Cellular Routers | - | IP30 | ||
![]() E228G00CS Lantronix | In Stock | - | - | - | - | 1 | - | RJ-45, RS-485 | + 70 C | - | - | - 30 C | - | E228GMKII#078 E228GMKII078 | - | - | - | 1 Gbit | Details | - | 60 V | 10.8 V | - | - | Bulk | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | Routers | - | - | ||
![]() E225G00FS Lantronix | In Stock | - | - | - | - | 1 | - | - | - | - | Lantronix, Inc. | - | Bulk | E225GMKII | - | Obsolete | - | - | Details | - | - | - | - | 5.820204 oz | Bulk | E220 | General Purpose | - | 2.4GHz | Router | Ethernet, LAN, RJ-45, RS-485, WAN | - | - | - | - | - | - | 802.11b/g/n, DHCP, DMZ, DNS, DNS Proxy, HTTPS, LAN, Modbus, Modbus RTU, STP, TCP, VLAN, WAN | - | - | - | ||
![]() E213G00FS Lantronix | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | E213G-N | - | - | - | - | Details | - | - | - | - | 5.291094 oz | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WISE-710-N600A Advantech | In Stock | - | - | WISE-710 | - | 1 | 8 GB | Ethernet, PCIe, Serial, USB | + 55 C | DDR3, eMMC | Advantech Corp | - 20 C | Box | - | i.MX6 DualLite | Active | - | 1 GB | - | - | 24 V | 24 V | - | 1.431 lbs | - | - | General Purpose | - | 1 GHz | Gateway | Ethernet, LAN, RJ-45, RS-232/RS-485, USB | 2 Ethernet, 3 Serial, 1 USB | 921.6 kb/s | 5 W | - | - | - | Modbus | IoT Edge Gateways | - | - | ||
![]() ESRP-PCS-ECU1051 Advantech | In Stock | - | - | ESRP-PCS | - | - | 512 MB | RJ45, RS-232, RS-485 | + 70 C | DDR3L | Advantech Corp | - 40 C | Box | - | TI Cortex A8 | Active | - | 256 MB | - | HTTPS/SSL, SSH, TLS | 30 V | 10 V | - | - | - | - | General Purpose | - | 600MHz | Gateway | Ethernet, RS-232/485, USB | 2 Ethernet, 2 Serial | - | - | - | - | - | Bluetooth v4.2, EDGE, GPS, LTE | - | - | - | ||
![]() BB-SR30308110 Advantech | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | SR30308110 | - | - | - | - | - | - | - | - | SmartFlex | 6 oz | - | SR303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SR30308021 Advantech | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | SR30308021 | - | - | - | - | - | - | - | - | SmartFlex | 13.404106 oz | - | SR303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SR30300015 Advantech | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | SR30300015 | - | - | - | - | - | - | - | - | SmartFlex | 6 oz | - | SR303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SR30300010 Advantech | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | SR30300010 | - | - | - | - | - | - | - | - | SmartFlex | 6 oz | - | SR303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SR30310010 Advantech | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | SR30310010 | - | - | WiFi | - | - | - | - | - | SmartFlex | 6 oz | - | SR303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SR30300025 Advantech | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | SR30300025 | - | - | - | - | - | - | - | - | SmartFlex | 13.404106 oz | - | SR303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SR30300021 Advantech | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | SR30300021 | - | - | - | - | - | - | - | - | SmartFlex | 13.404106 oz | - | SR303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SR30310110 Advantech | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | SR30310110 | - | - | WiFi | - | - | - | - | - | SmartFlex | 6 oz | - | SR303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGS102-I50-6COM iBASE Technology | In Stock | - | - | - | - | - | - | Serial | + 70 C | DDR3L | - | - 40 C | - | - | Intel Atom x7-E3950 | - | - | 4 GB | Details | - | 36 V | 9 V | - | 3.419 lbs | - | AGS102 | - | - | 2 GHz | - | - | 2 Ethernet, 2 Serial, 4 USB | - | - | - | - | - | - | - | - | - | ||
![]() WISE-6610-E500-A Advantech | In Stock | - | - | - | - | 1 | - | Serial | + 75 C | - | - | - 40 C | - | - | - | - | - | - | - | - | 36 V | 9 V | - | 1.146 lbs | - | - | - | - | 868 MHz, 915 MHz | - | - | 1 Port | 10 Mb/s, 100 Mb/s | 3.1 mW | - | - | - | - | LoRaWAN Gateways | - | IP30 | ||
![]() EKI-1242IPNMS-A Advantech | In Stock | - | - | - | - | 1 | - | Serial | + 60 C | - | Advantech Corp | - 10 C | Box | - | - | Active | - | - | - | - | 48 V | 12 V | - | 1.764 lbs | - | - | General Purpose | - | - | Gateway | RS-232/422/485 | 4 Port | 10 Mb/s, 100 Mb/s | 5.2 W | - | - | 921.6kbps | Modbus | Modbus Gateways | - | - | ||
![]() X8-A11-C11-A Digi | In Stock | - | - | - | - | - | - | Ethernet, RS-232, USB | + 60 C | - | - | - 30 C | - | - | - | - | - | - | Details | - | 30 V | 9 V | - | - | - | - | - | - | - | - | - | 1 Ethernet, 1 RS-232, 2 USB | 230 kb/s | - | - | - | - | - | - | - | - | ||
![]() X8-Z11-GC02-A Digi | In Stock | - | - | - | - | - | - | Ethernet, RS-232, USB | + 60 C | - | - | - 20 C | - | - | - | - | - | - | Details | - | 30 V | 9 V | - | - | - | - | - | - | - | - | - | 1 Ethernet, 1 RS-232, 2 USB | 230 kb/s | - | - | - | - | - | - | - | - | ||
![]() X2-Z11-E-A Digi | In Stock | - | - | - | ConnectPort X2 Gateway for Smart Energy | - | - | Ethernet | + 70 C | - | - | - 30 C | - | - | - | - | - | - | Details | - | 30 V | 9 V | - | - | - | - | - | - | 2.4 GHz | - | - | 1 Ethernet, 1 RPSMA | 11 Mb/s | 1.2 W | - | - | - | - | XBee to IP Gateways | - | - |