- Manufacturer
- Series
- Product Status
- Mfr
- Package
- Frequency
- Applications
- Interface
- Function
- Data Rate (Max)
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Categories
Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Description/Function | Factory Pack QuantityFactory Pack Quantity | Flash | Interface Type | Maximum Data Rate | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting | Package | Part # Aliases | Processor Type | Product Status | Protocol - WiFi - 802.11 | RAM | RoHS | Security | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Tradename | Transmission Speed | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Applications | Frequency | Function | Operating Frequency | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | Accessory Type | Data Rate | Specifications | Power Consumption | Screening Level | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Product | Connection Type | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WRL-14550 SparkFun | In Stock | - | - | - | - | 1 | - | Ethernet | - | - | - | - | - | - | - | - | - | - | - | - | Details | With Security | - | - | - | - | - | - | - | - | - | - | - | 915 MHz, 2.4 GHz | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IX20-0AM1 Digi | 607 |
| - | IX20-0 | - | 1 | 256 MB | Ethernet | - | + 70 C | RAM | Digi | - 40 C | - | Box | - | - | Active | - | 256 MB | - | WPA | - | 30 VDC | 9 VDC | - | - | - | - | - | - | DIGI IX20 | General Purpose | 1.9 GHz | Router | - | - | Ethernet, RS-232 | 1 A | 1 Rs-232, 2 Ethernet | - | 100 Mb/s | - | 2.5 W, 6 W | - | 6W | - | 100Mbps | EDGE, GPRS, LTE | Cellular Routers | - | - | IP30 | ||
![]() 2702885 Phoenix Contact | 2301 |
| - | - | - | 1 | - | Ethernet | - | + 60 C | - | Phoenix Contact | 0 C | - | Bulk | TC CLOUD CLIENT 1002-TX/TX | - | Active | - | - | - | - | - | 24 V | 24 V | MGUARD | - | - | - | - | - | TC | General Purpose | 150Hz ~ 80MHz, 80MHz ~ 3GHz | Gateway | - | - | Ethernet, RJ45 | 200 mA | 2 Port | - | 100 Mb/s | - | - | - | - | - | - | ARP, DHCP, FTP, HTTP, PING (ICMP), SMTP, SNMP V1, TCP/IP, UDP/IP | Ethernet Routers | - | Power Supply Not Included | - | ||
![]() EMGFF01 Lantronix | In Stock | - | - | - | - | 1 | - | - | - | - | - | Lantronix, Inc. | - | - | Bulk | - | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | 4.585615 oz | - | - | Bulk | EMG 8500 | General Purpose | - | Gateway | - | - | Ethernet, RJ-45, RS-232, USB, Wifi | - | - | - | - | - | - | - | - | - | - | BOOTP, CIFS, DHCP, DNS, FTP, NFS, NTP, PPP, SCP, SFTP, SSH, SSL, Telnet, TCP, TFTP, TLS, UDP | - | - | - | - | ||
![]() INBACHIT016O000 HMS Networks | In Stock | - | - | - | 16 units | 1 | - | Ethernet, Serial | - | + 60 C | - | HMS Networks | 0 C | - | Box | - | - | Active | - | - | Details | - | - | 24 V | 24 V | Intesis | - | 12 oz | - | - | - | Intesis | General Purpose | - | Gateway | - | - | RJ-45 | 140 mA | 1 x Console, 1 x BACnet IP, 1 x BACnet MSTP, 1 x H-Link, 1 x USB | - | 10 Mb/s, 100 Mb/s | - | - | - | - | - | 100Mbps | - | BACnet Gateways | - | - | IP20 | ||
![]() UNO-220-P4N2AE Advantech | In Stock | - | - | - | Industrial Raspberry Pi 4 HAT Gateway Kit with POE Function | 1 | - | Audio, Ethernet, HDMI, RS-232, USB | - | + 50 C | - | Advantech Corp | 0 C | - | Box | - | - | Active | - | - | - | TPM 2.0 | - | 5 VDC | 5 VDC | - | - | 10.582189 oz | - | - | - | UNO | - | - | - | - | - | - | 3 A | - | Kit | 115.2 kb/s | - | 15 W | - | - | - | - | - | Industrial IoT Edge Gateways | - | - | IP40 | ||
![]() E214F00CS Lantronix | In Stock | - | - | - | - | 1 | 32 MB | RS-232 | - | + 60 C | - | Lantronix, Inc. | - 20 C | - | Bulk | E214#078 | - | Active | - | 128 MB | Details | - | - | 32 V | 8 V | - | - | 5.291094 oz | - | - | Bulk | E210 | General Purpose | - | Router | - | - | Ethernet, RJ-45, WAN | - | - | - | - | - | - | - | - | - | - | Azure, Cumulocity, DNP3, FTP, Http, Modbus RTU/TCP, MQTT | Routers | - | - | - | ||
![]() E214F002S Lantronix | In Stock | - | - | - | - | 1 | 32 MB | RS-232 | - | + 60 C | - | Lantronix, Inc. | - 20 C | - | Tray | E214#02 60393 | - | Active | - | 128 MB | Details | - | - | 32 V | 8 V | - | - | 5.291094 oz | - | - | Bulk | E210 | General Purpose | - | Router | - | - | Ethernet, RS-232 | - | - | - | - | - | - | - | - | - | 10Mbps | DSSS, GSM, HSPA, LTE | Routers | - | - | - | ||
![]() E228HPL3S Lantronix | In Stock | - | - | - | - | 1 | - | RJ-45, RS-485 | - | + 70 C | - | Lantronix, Inc. | - 30 C | - | Bulk | E228#37S | - | Obsolete | - | 1 Gbit | Details | - | - | 60 V | 10.8 V | - | - | - | - | - | Bulk | E220 | General Purpose | 2.4 GHz | Router | - | - | Ethernet, LAN, RJ-45, RS-485, WAN | - | - | - | - | - | - | - | - | - | 150Mbps | Azure, Cumulocity, DNP3, FTP, Http, LAN, LTE, Modbus, Modbus RTU, Modbus RTU/TCP, Modbus TCP, MQTT, WAN | Routers | - | - | - | ||
![]() USM-D62-N90 Advantech | In Stock | - | - | - | - | 1 | - | Ethernet | - | + 40 C | - | - | 0 C | - | - | - | - | - | - | - | - | - | - | 5 V | 5 V | - | - | - | - | - | - | LEO-D | - | 915 MHz | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICR-3241W Advantech | In Stock | - | - | ICR-3241 | - | 1 | - | Ethernet, RS-232/485, WiFi | - | + 75 C | - | Advantech Corp | - 40 C | - | Box | - | - | Active | WiFi 802.11 ac | - | - | AES, WEP, WPA, WPA2, TKIP | - | 36 V | 9 V | - | - | 1.102 lbs | - | - | - | ICR-3241 | FirstNet, LTE | 1.598GHz ~ 1.606GHz, 2.4GHz ~ 2.495GHz, 5.15GHz ~ 5.825GHz, 600MHz, 700MHz, 850MHz, 1.561GHz, 1.5 | Gateway | - | - | Ethernet, RJ-45, RS-232, RS-485 | - | - | - | 150 Mb/s | - | 4 W | - | -157dBm | - | 150Mbps | 802.11a/ac/b/d/e/g/h/i/n/r, DHCP, GPS, LTE, WCDMA | Industrial IoT 4G LTE Routers & Gateways | - | - | - | ||
![]() E214G001S Lantronix | In Stock | - | - | - | Verizon Wireless | 1 | 32 MB | Serial | - | + 60 C | DDR2 | Lantronix, Inc. | - 20 C | - | Bulk | E214G#01 E214G | - | Active | - | 128 MB | Details | - | - | 32 V | 8 V | - | - | 5.291094 oz | - | - | Bulk | E210 | General Purpose | 2.4 GHz | Router | - | - | Ethernet, Wifi | - | 1 Serial, 2 Ethernet | - | 150 Mb/s | - | - | - | - | - | - | Azure, Cumulocity, DNP3, FTP, Http, Modbus RTU/TCP, MQTT | Routers | - | - | - | ||
![]() E218F005S Lantronix | In Stock | - | - | - | - | 1 | 32 MB | RS-232 | - | + 60 C | - | Lantronix, Inc. | - 20 C | - | Bulk | E218#1JL | - | Obsolete | - | 128 MB | Details | - | - | 32 V | 8 V | - | - | 5.291094 oz | - | - | Bulk | E210 | General Purpose | 580MHz | Router | - | - | Ethernet, LAN, RJ-45, RS-232, RS-485, WAN | - | - | - | - | - | - | - | - | - | 150Mbps | Azure, Cumulocity, DNP3, FTP, Http, LAN, LTE, Modbus, Modbus RTU, Modbus RTU/TCP, Modbus TCP, MQTT, WAN | Routers | - | - | - | ||
![]() ESRP-PCS-ECU1251 Advantech | In Stock | - | - | ESRP-PCS | - | 1 | - | Ethernet, PCIe, Serial | - | + 70 C | DDR3L | Advantech Corp | - 40 C | - | Box | - | ARM Cortex A8 | Active | - | 256 MB | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | 800 MHz | Gateway | - | - | RS-232, RS-485, USB | - | 2 Ethernet, 4 Serial | - | - | - | - | - | - | - | - | Bluetooth v4.2, EDGE, GPS, LTE | - | - | - | - | ||
![]() EKI-1228CI-DR-AE Advantech | In Stock | - | - | - | - | 1 | - | Serial | - | + 70 C | - | Advantech Corp | - 40 C | - | Box | - | - | Active | - | - | - | - | - | 48 V | 12 V | - | - | 1.764 lbs | - | - | - | - | General Purpose | - | Gateway | - | - | RS-232/422/485 | - | 2 Port | - | 10 Mb/s, 100 Mb/s | - | 6 W | - | - | - | 921.6kbps | Modbus | Modbus Gateways | - | - | - | ||
![]() 450-00011-K1 Laird Connectivity | 2489 |
| - | - | - | 1 | 1 MB | SD Card, USB | - | + 80 C | - | Laird Connectivity Inc. | - 40 C | - | Bulk | - | nRF52840 | Active | - | 256 kB | Details | - | - | 5.5 V | 4.35 V | Sentrius | 0.106Mbit/s | 5.890752 oz | - | - | - | MG100 | General Purpose | - | Gateway | - | - | USB | - | - | - | 106 kb/s | - | - | - | - | -105dBm | 106kbps | Bluetooth v5.0, LTE | - | USB 2.0 | SIM Card Included (Truphone) | - | ||
![]() TX54-A106 Digi | 628 |
| - | - | - | 1 | - | - | 10000 Kbps | + 74 C | - | Digi | - 34 C | Chassis Mount | Box | - | - | Active | WiFi | - | Details | - | - | 36 VDC | 9 VDC | - | - | - | Industrial grade | -34 to 74 °C | - | - | General Purpose | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz | Router | 5 GHz | 5 V | RS-232 | - | - | - | - | - | 20 W | Industrial | 200mW | -120dBm | 10Mbps | LTE | - | - | - | - | ||
![]() 1153078 Phoenix Contact | 679 |
| - | - | - | 1 | - | Ethernet | - | + 60 C | - | Phoenix Contact | 0 C | - | Box | - | - | Active | - | - | - | - | - | 24 VDC | 24 VDC | - | - | - | - | - | - | - | General Purpose | - | Router | - | - | Ethernet, RJ-45 | 180 mA | 5 Port | - | 1 Gb/s | - | - | - | - | - | 1Gbps | DHCP | Security Routers | - | - | IP20 | ||
![]() BB-SR30300425-SWH Advantech | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | SR30300425-SWH | - | - | - | - | - | - | - | - | - | SmartFlex | - | 1.764 lbs | - | - | - | SR303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SR30300011-SWH Advantech | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | SR30300011-SWH | - | - | - | - | - | - | - | - | - | SmartFlex | - | 6 oz | - | - | - | SR303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |