- Manufacturer
- Series
- Product Status
- Mfr
- Package
- Frequency
- Applications
- Interface
- Function
- Data Rate (Max)
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Categories
Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Body Material | Base Product Number | Brand | Colour front ring | Conductor category | Conductor surface | Construction type lens | Contact Materials | Core colour | Degree of protection (IP), front side | Factory Pack QuantityFactory Pack Quantity | Halogen free according to IEC 60754-2 | Insulation Materials | Interface Type | Labelled | Low smoke according to IEC 61034-2 | Manufacturer | Material core insulation | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Processor Type | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tab Width | Voltage Rating (DC) | Voltage, Rating | With front ring | Operating Temperature | Packaging | Series | Tolerance | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Gender | Capacitance | Fastening Type | Subcategory | Voltage - Supply | Orientation | Depth | Frequency | Output | Function | Lead Pitch | Number of Contacts | Dielectric | Contact Style | Number of Channels | Interface | ELV | Plating | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Sealable | Current - Supply | Lead/Base Style | Data Rate | Insulation | Input | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Mating Tab Width | Insulated Wire Support | Delay Time | Number of Strands | Capacitance - Input | Product | Number of Pairs | Features | Signal Conditioning | Product Category | Height | Height Seated (Max) | Length | Width | Thickness | Tab Thickness | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BB-UR2F613014-SWH Advantech | In Stock | - | - | Production (Last Updated: 3 days ago) | Tin | Free Hanging | - | - | - | Brass | Brass | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | Bulk | - | Obsolete | Compliant | - | - | 4.7498 mm | - | - | - | - | Cut Tape (CT) | UR5i v2 | - | Standard | - | - | - | - | - | General Purpose | Female | - | - | - | - | Straight | 6.35 mm | 800MHz, 850MHz, 900MHz, 1.9GHz, 2.1GHz | - | Router | - | - | - | - | - | Ethernet, RS-485, USB | Compliant | Tin | - | 20 AWG | 16 AWG | Tin | - | No | - | - | - | Non-Insulated | - | - | -161dBm | 14.4Mbps | EDGE, GPRS, GSM, HSDPA, HSPA+, HSUPA, UMTS | 4.75 mm | No | - | - | - | - | - | - | - | - | - | - | 11.938 mm | - | - | 381 µm | No | Not Applicable | - | ||
![]() BB-SR30010110-SWH Advantech | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | - | BB-SR30010110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 75 C | Advantech Corp | - 40 C | - | - | - | - | Bulk | ARM Cortex A8 | Active | - | 60 V | 10 V | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Ethernet & Communication Modules | - | - | - | 24 GHz, 5 GHz | - | - | - | - | - | - | - | - | - | - | 5 Ethernet, 1 USB | - | - | - | - | - | - | - | 10 Mb/s, 100 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SR30508020-SWH Advantech | In Stock | - | - | - | - | Cable | - | - | - | - | - | BB-SR30508020 | - | - | - | - | - | - | - | - | - | - | LSZH | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | Bulk | - | Active | Compliant | - | - | - | - | 300 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Ethernet & Communication Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | 4 | - | - | - | - | - | 500 m | - | - | - | - | - | - | ||
![]() BB-SR30000125-SWH Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | BB-SR30000125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-SR30010110 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-UR2B613010 Advantech | In Stock | - | - | - | - | - | Surface Mount | 4-XFBGA, WLBGA | 4-WLP (1.34x0.68) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | Accelerator | - | - | - | I²C | - | - | - | - | 1.4V ~ 5.5V | - | - | 800MHz, 850MHz, 900MHz, 1.9GHz, 2.1GHz | - | Router | - | - | - | - | 2 | Ethernet, RS-485, USB | - | - | - | - | - | - | - | - | 45µA | - | - | - | - | - | -161dBm | 1MHz | EDGE, GPRS, GSM, HSDPA, HSPA+, HSUPA, UMTS | - | - | - | - | 13 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-UR2B612021 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | Tray | - | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | UR5i v2 | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 800MHz, 850MHz, 900MHz, 1.9GHz, 2.1GHz | - | Router | - | - | - | - | - | Ethernet, RS-232, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -161dBm | 14.4Mbps | EDGE, GPRS, GSM, HSDPA, HSPA+, HSUPA, UMTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1103232 Sierra Wireless | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | - | - | - | - | Box | - | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | FX30 | - | - | - | - | - | - | - | General Purpose | - | - | - | - | 4.75V ~ 32V | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | Gateway | - | - | - | - | - | Analog, Digital, Serial, RS-232, RS-485, DB9, UART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cellular, EDGE, GPRS, GSM, HSPA+ | - | - | - | - | - | - | - | Programmable, Legato, Linux | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-UR2F611521 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | UR5i v2 | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 800MHz, 850MHz, 900MHz, 1.9GHz, 2.1GHz | - | Router | - | - | - | - | - | Ethernet, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -161dBm | 14.4Mbps | EDGE, GPRS, GSM, HSDPA, HSPA+, HSUPA, UMTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-LR2F711020 Advantech | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 200 V | 200 V | - | - | Tape & Reel (TR) | - | 20 % | - | - | - | - | 125 °C | -55 °C | - | - | 1 nF | - | - | - | - | - | - | - | - | 2.54 mm | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.81 mm | 3.81 mm | 3.81 mm | 2.54 mm | 2.54 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | ReFLEX CES | - | Class 5 = flexible | Tinned | - | - | Blue | - | 1 | No | - | PCIe, QSFP, SlimSAS, USB 2.0 | - | No | ReFLEX CES | Polyvinyl chloride (PVC) | - | + 40 C | - | 0 C | 35 | 750 | 450 | 11.7 | - | 1SG280HU1F50E2VG | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet & Communication Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 Port | - | - | - | - | - | - | - | 28 Gb/s | - | - | - | - | - | - | - | - | - | - | - | PCIe FPGA Boards | - | - | - | Networking Modules | - | - | - | - | - | - | - | - | - | ||
![]() LX60_1104047 Sierra Wireless | 2232 |
| - | - | - | - | - | - | - | - | - | LX60 | - | Chrome | - | - | Round | - | - | IP67/IP69K | - | - | - | - | Yes | - | - | - | Metal | - | Sierra Wireless AirLink | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | Yes | - | - | LX - AirLink® | - | - | - | - | - | - | - | General Purpose | - | - | - | - | 7V ~ 36V | - | - | 700MHz, 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | - | Router | - | - | - | - | - | Ethernet, RJ-45, RS-232, RS-485, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | 16dBm | -162dBm | 150Mbps | Cellular, GPRS, GSM, HSPA+, LTE, WCDMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LX40_1104183 Sierra Wireless | 2238 |
| - | - | - | - | - | - | - | - | - | LX40 | - | Black | - | - | Round | - | - | IP67/IP69K | - | - | - | - | Yes | - | - | - | Plastic | - | Sierra Wireless AirLink | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | Yes | - | - | LX - AirLink® | - | - | - | - | - | - | - | General Purpose | - | - | - | - | 7V ~ 36V | - | - | 700MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | - | Router | - | - | - | - | - | Ethernet, RJ-45, RS-232, RS-485, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | 16dBm | - | 150Mbps | Cellular, HSPA+, LTE, WCDMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LX60_1104580 Sierra Wireless | 2624 |
| - | - | - | - | - | - | - | - | - | LX60 | - | Grey | - | - | Round | - | - | IP67/IP69K | - | - | - | - | Yes | - | - | - | Metal | - | Sierra Wireless AirLink | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | Yes | - | - | LX - AirLink® | - | - | - | - | - | - | - | General Purpose | - | - | - | - | 7V ~ 36V | - | - | 700MHz, 850MHz, 1.7GHz, 1.9GHz | - | Router | - | - | - | - | - | Ethernet, RJ-45, RS-232, RS-485, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | 16dBm | -162dBm | 150Mbps | Cellular, HSPA+, LTE, WCDMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX30 LTEM1 OCTAVE_1104665 Sierra Wireless | In Stock | - | - | - | - | - | - | - | - | - | - | FX30 | - | Black | - | - | Round | - | - | IP67/IP69K | - | - | - | - | Yes | - | - | - | Plastic | - | Sierra Wireless AirLink | - | - | - | - | - | Box | - | Obsolete | - | - | - | - | - | - | Yes | - | - | FX30 | - | - | - | - | - | - | - | General Purpose | - | - | - | - | 4.75V ~ 32V | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | Gateway | - | - | - | - | - | Analog, Digital, Ethernet, RJ-45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modbus TCP, CANopen®, GPRS, GSM, LTE | - | - | - | - | - | - | - | Programmable, Octave, C1D2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP70_1104074 Sierra Wireless | 919 |
| - | - | - | - | - | - | - | - | - | MP70 | - | Grey | - | - | Round | - | - | IP67/IP69K | - | - | - | - | - | - | - | - | Metal | - | Sierra Wireless AirLink | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | Yes | - | - | MP - AirLink® | - | - | - | - | - | - | - | General Purpose | - | - | - | - | 7V ~ 36V | - | - | 700MHz, 800MHz, 850MHz, 900MHz, 1.5GHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.6GHz | - | Router | - | - | - | - | - | Ethernet, RJ-45, RS-232, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | 21dBm | -162dBm | 600Mbps | Cellular, HSPA+, LTE, WCDMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV55_1104303 Sierra Wireless | 956 |
| - | - | - | - | - | - | - | - | - | RV55 | - | Black | - | - | Round | - | - | IP67/IP69K | - | - | - | - | Yes | - | - | - | Plastic | - | Sierra Wireless AirLink | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | Yes | - | - | RV - AirLink® | - | - | - | - | - | - | - | General Purpose | - | - | - | - | 7V ~ 36V | - | - | 700MHz, 800MHz, 850MHz, 900MHz, 1.5GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.6GHz | - | Router | - | - | - | - | - | Ethernet, RJ-45, RS-232, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | 16dBm | -160dBm | 150Mbps | Cellular, EDGE, GPRS, GSM, HSPA+, LTE, WCDMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LX40_1104181 Sierra Wireless | 2057 |
| - | - | - | - | - | - | - | - | - | LX40 | - | Chrome | - | - | Oval | - | - | IP67/IP69K | - | - | - | - | Yes | - | - | - | Metal | - | Sierra Wireless AirLink | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | Yes | - | - | LX - AirLink® | - | - | - | - | - | - | - | General Purpose | - | - | - | - | 7V ~ 36V | - | - | 700MHz, 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | - | Router | - | - | - | - | - | Ethernet, RJ-45, RS-232, RS-485, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | 16dBm | - | 150Mbps | Cellular, GPRS, GSM, HSPA+, LTE, WCDMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-LR2F716021 Advantech | In Stock | - | - | - | Gold | Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | - | - | - | - | Bulk | LR77 v2 | - | Crimp | Plug | - | 128 | 150 °C | -65 °C | General Purpose | Male | - | Bayonet | - | - | Straight | - | 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | - | Router | - | 128 | - | Pin | - | Ethernet, USB | - | Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | -161dBm | 100Mbps | EDGE, GPRS, GSM, HSPA+, LTE, UMTS | - | - | - | - | - | - | - | - | - | - | - | - | 31.95 mm | - | - | - | - | - | Environment Resistant | ||
![]() DXM1000-B1R2 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | - | - | Bulk | - | Active | Yes | - | - | - | - | - | - | - | - | DXM | - | - | - | - | - | - | - | General Purpose | - | - | - | Controllers | - | - | - | 900MHz | - | Gateway | - | - | - | - | - | Ethernet, RJ-45, RS-232, RS-485, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | 19.2kBaud | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |