- Manufacturer
- Series
- Product Status
- Mfr
- Package
- Frequency
- Applications
- Interface
- Function
- Data Rate (Max)
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Categories
Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Description/Function | Factory Pack QuantityFactory Pack Quantity | Flash | Interface Type | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Number of Ethernet Ports | Number of Serial Ports | Package | Part # Aliases | Processor Type | Product Status | RAM | RoHS | Security | Supply Voltage-Max | Supply Voltage-Min | Tradename | Transmission Speed | Unit Weight | Packaging | Series | Type | Applications | Frequency | Function | Interface | Operating Supply Current | Number of Ports | Data Rate | Power Consumption | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Product | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKI-1221I-CE Advantech | In Stock | - | - | EKI-1221 | - | 1 | - | Serial | + 70 C | - | Advantech Corp | - 40 C | - | - | Box | - | - | Active | - | Details | - | 48 V | 12 V | - | - | 1.041 lbs | - | EKI-1221 | - | General Purpose | - | Gateway | Ethernet, RJ-45, RS-232/422/485 | - | 2 Ethernet, 1 Serial | 10 Mb/s, 100 Mb/s | 5.2 W | - | - | 921.6kbps | Modbus TCP | Modbus Gateways | - | - | ||
![]() WISE-6610-N500-A Advantech | In Stock | - | - | WISE-6610 | - | 1 | - | Ethernet | + 75 C | - | Advantech Corp | - 40 C | - | - | Box | - | - | Active | - | - | With Security | 36 V | 9 V | - | - | 1.146 lbs | - | - | - | General Purpose | 915 MHz | Gateway | Ethernet, RJ-45 | - | 1 Ethernet | 10 Mb/s, 100 Mb/s | 6.6 mW | - | - | - | DHCP, LoRaWAN | LoRaWAN Gateways | - | IP30 | ||
![]() 1105707 Phoenix Contact | 2834 |
| - | - | - | 1 | - | RJ45, D-Sub | + 70 C | - | Phoenix Contact | - 40 C | 1 | 1 | Box | - | - | Active | - | Details | - | 30 V | 10.8 V | - | 100Mbit/s | - | - | - | Ethernet to Serial | - | - | - | RS232, RS422, RS485 | 48 mA | 1 RJ45, 1 D-Sub | 10 Mb/s, 100 Mb/s | - | - | - | - | - | Interface Converters | - | IP20 | ||
![]() 1105708 Phoenix Contact | 519 |
| - | - | - | 1 | - | RJ45, D-Sub | + 70 C | - | Phoenix Contact | - 40 C | 1 | 2 | Box | - | - | Active | - | Details | - | 30 V | 10.8 V | - | 100Mbit/s | - | - | - | Ethernet to Serial | - | - | - | RS232, RS422, RS485 | 76 mA | 1 RJ45, 2 D-Sub | 10 Mb/s, 100 Mb/s | - | - | - | - | - | Interface Converters | - | IP20 | ||
![]() E228G004S Lantronix | In Stock | - | - | - | - | 1 | - | RJ-45, RS-485 | + 70 C | - | Lantronix, Inc. | - 30 C | - | - | Bulk | E228GMKII#04 | - | Active | 1 Gbit | Details | - | 60 V | 10.8 V | - | - | - | Bulk | E220 | - | General Purpose | 2.4 GHz | Router | Ethernet, LAN, RJ-45, RS-485, WAN | - | - | - | - | - | - | 150Mbps | Azure, Cumulocity, DNP3, FTP, Http, LAN, LTE, Modbus, Modbus RTU, Modbus RTU/TCP, Modbus TCP, MQTT, WAN | Routers | - | - | ||
![]() ICR-4453W Advantech | In Stock | - | - | - | - | - | 4096 MB | Ethernet, Serial, USB | + 75 C | RAM | - | - 40 C | - | - | - | - | ARM Cortex A72 | - | 1024 MB | - | WEP, WPA, WPA2, WPA3, 802.1X | 48 V | 9 V | - | - | - | - | ICR-4453 | - | - | 1200 MHz | - | - | - | 5 x RJ45, 1 x SFP, 3 x Serial, 1 x USB | 1300 Mb/s | 8.1 W | - | - | - | - | Routers | - | IP30 | ||
![]() INBACHIT064O000 HMS Networks | In Stock | - | - | - | 64 units | 1 | - | Ethernet, Serial | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | Details | - | 24 V | 24 V | Intesis | - | 11.839990 oz | - | Intesis | - | General Purpose | - | Gateway | RJ-45 | 140 mA | 1 x Console, 1 x BACnet IP, 1 x BACnet MSTP, 1 x H-Link, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | 100Mbps | - | BACnet Gateways | - | IP20 | ||
![]() INKNXDAI001I100 HMS Networks | In Stock | - | - | - | 1 unit | 1 | - | - | + 60 C | - | HMS Networks | - 25 C | - | - | Box | - | - | Active | - | Details | - | 29 V | 29 V | Intesis | - | 5 oz | - | Intesis | - | General Purpose | - | Gateway | - | 7 mA | - | - | - | - | - | - | - | AC Gateways | - | - | ||
![]() ABC3007-A HMS Networks | In Stock | - | - | - | - | 1 | - | Ethernet, RS-232, RS-485 | + 70 C | - | HMS Networks | - 25 C | - | - | Box | - | - | Active | - | Details | - | 30 V | 12 V | Anybus | - | 1.100 lbs | - | Anybus Communicator Serial Gateways | - | - | - | - | - | 160 mA | 2 x RJ45, 1 x RS232 | 10 Mb/s, 100 Mb/s | - | - | - | - | - | Modbus Gateways | - | IP20 | ||
![]() INMBSMIT100C000 HMS Networks | In Stock | - | - | - | 100 units | 1 | - | Ethernet, Serial | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | Details | - | 24 V | 24 V | Intesis | - | 11.039991 oz | - | Intesis | - | General Purpose | - | Gateway | RJ-45 | 140 mA | 1 x Console, 1 x Modbus RTU, 2 x Reserved, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | 100Mbps | - | AC Gateways | - | IP20 | ||
![]() INKNXHIT001A000 HMS Networks | In Stock | - | - | - | 1 unit | 1 | - | - | + 40 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | Details | - | 29 V | 29 V | Intesis | - | 5 oz | - | Intesis | - | General Purpose | - | Gateway | - | 6 mA | - | - | - | - | - | - | - | AC Gateways | - | - | ||
![]() INKNXSAM016O000 HMS Networks | In Stock | - | - | - | 16 units | 1 | - | Ethernet, Serial | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | Details | - | 24 V | 24 V | Intesis | - | 11.640390 oz | - | Intesis | - | General Purpose | 50Hz ~ 60Hz | Gateway | Ethernet, RJ45, USB | 140 mA | 1 x Console, 1 x Ethernet, 1 x NASA R1/R2, 1 x KNX, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | - | - | VRF to KNX Gateways | - | IP20 | ||
![]() INKNXTOS001R000 HMS Networks | In Stock | - | - | - | 1 unit | 1 | - | - | + 60 C | - | HMS Networks | - 25 C | - | - | Box | - | - | Active | - | Details | - | 29 V | 29 V | Intesis | - | 7.839994 oz | - | Intesis | - | General Purpose | - | Gateway | - | 7 mA | - | - | - | - | - | - | - | VRF to KNX Gateways | - | - | ||
![]() INKNXSAM008O000 HMS Networks | In Stock | - | - | - | 8 units | 1 | - | Ethernet, Serial | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | Details | - | 24 V | 24 V | Intesis | - | 11.464023 oz | - | Intesis | - | General Purpose | 50Hz ~ 60Hz | Gateway | Ethernet, RJ45, USB | 140 mA | 1 x Console, 1 x Ethernet, 1 x NASA R1/R2, 1 x KNX, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | - | - | VRF to KNX Gateways | - | IP20 | ||
![]() INKNXMHI128O000 HMS Networks | In Stock | - | - | - | 128 units | 1 | - | Ethernet, Serial | + 40 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | Details | - | 240 VAC | 100 VAC | Intesis | - | 5.360 lbs | - | Intesis | - | General Purpose | 50Hz ~ 60Hz | Gateway | Ethernet, RJ45 | - | 1 x Console, 1 x KNX | 10 Mb/s | 5 W | - | - | - | - | AC Gateways | - | IP20 | ||
![]() INKNXUNI001I000 HMS Networks | In Stock | - | - | - | 1 unit | 1 | - | - | + 40 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | Details | - | 29 V | 29 V | Intesis | - | 2.719998 oz | - | Intesis | - | General Purpose | - | Gateway | - | 17 mA | - | - | - | - | - | - | - | AC Gateways | - | - | ||
![]() INKNXHAI064C000 HMS Networks | In Stock | - | - | - | 64 units | 1 | - | - | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | Details | - | 29 V | 29 V | Intesis | - | 4.159997 oz | - | Intesis | - | General Purpose | - | Gateway | - | 7 mA | - | - | - | - | - | - | - | AC Gateways | - | IP20 | ||
![]() INKNXPAN064O000 HMS Networks | In Stock | - | - | - | 64 units | 1 | - | Ethernet, Serial | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | Details | - | 24 V | 24 V | Intesis | - | 12.159990 oz | - | Intesis | - | General Purpose | 50Hz ~ 60Hz | Gateway | Ethernet, RJ45, USB | 140 mA | 1 x Console, 1 x Ethernet, 1 x KNX, 1 x P-Link, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | - | - | AC Gateways | - | IP20 | ||
![]() INBACMBM1000000 HMS Networks | In Stock | - | - | INBACMBM | 100 points | 1 | - | Ethernet, Serial | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | Details | - | 24 V | 24 V | Intesis | - | 13.439989 oz | - | Intesis | - | General Purpose | - | Gateway | RJ-45 Ethernet | 140 mA | 1 x Console, 1 x BACnet IP, 1 x BACnet MSTP, 1 x Modbus RTU, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | 1Mbps | BACnetâ„¢, Modbus | BACnet Gateways | - | IP20 | ||
![]() INMBSSAM008O000 HMS Networks | In Stock | - | - | - | 8 units | 1 | - | Serial | + 60 C | - | HMS Networks | 0 C | - | - | Box | - | - | Active | - | Details | - | 24 V | 24 V | Intesis | - | 11.640390 oz | - | Intesis | - | General Purpose | - | Gateway | RJ-45 | 140 mA | 1 x Console, 1 x Ethernet, 1 x R1/R2 Samsung NASA, 1 x USB | 10 Mb/s, 100 Mb/s | - | - | - | 100Mbps | - | AC Gateways | - | IP20 |