- Manufacturer
- Series
- Product Status
- Mfr
- Package
- Frequency
- Applications
- Interface
- Function
- Data Rate (Max)
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Categories
Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Base Product Number | Dimensions | Factory Pack QuantityFactory Pack Quantity | Flash | Interface Type | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Model | Package | Part # Aliases | Processor Type | Product Status | Protocol - WiFi - 802.11 | RAM | RoHS | Security | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Packaging | Series | Applications | Depth | Frequency | Function | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | Data Rate | Power Consumption | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Product | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICR-3241-1ND Advantech | In Stock | - | - | - | - | - | 1 | 4096 MB | Ethernet, Serial | + 75 C | RAM | - | - 40 C | - | - | - | ARM Cortex A8 | - | WiFi 802.11 ac | 512 MB | - | AES, WEP, WPA, WPA2, TKIP | 36 V | 9 V | 1.058 lbs | - | - | - | - | 1000 MHz | - | - | - | - | 2 xRJ45, 2 x Serial | 150 Mb/s | 4 W | - | - | - | - | Routers | IP30 | - | - | ||
![]() QUARTZ-ONYX-W42-5G (GL) Siretta | In Stock | - | - | - | - | - | - | 256 GB | Ethernet, RS-232/485, WiFi | + 75 C | DDR3 | Siretta Ltd | - 30 C | - | Bulk | - | RM500QAE, X55 | Active | - | 2 GB | - | - | 32 V | 7.5 V | - | - | QUARTZ | General Purpose | - | 600 MHz to 960 MHz, 880 MHz, 1.71 GHz to 2.68 GHz, 3.4 GHz to 3.6 GHz, 4.8 GHz to 4.9 GHz | Router | 7.5 V to 32 V | Ethernet, LAN, RS-232, RS-485, WAN, Wifi | 680 mA | - | - | 24 W | - | - | 2.5Gbps | 802.11 a/b/g/-c, DHCP, HTTP, HTTPS, ICMP, IPv4 , LTE, ModbusTCP, NTP, PPPoE, TCP, SNMP, UDP, WCDMA | 5G Industrial Routers | IP30 | - | - | ||
![]() QUARTZ-ONYX-GW42-5G (GL) Siretta | In Stock | - | - | - | - | - | - | 256 GB | Ethernet, RS-232/485, WiFi | + 75 C | DDR3 | Siretta Ltd | - 30 C | - | Bulk | - | RM500QAE, X55 | Active | - | 2 GB | - | - | 32 V | 7.5 V | - | - | QUARTZ | General Purpose | - | 600 MHz to 960 MHz, 880 MHz, 1.71 GHz to 2.68 GHz, 3.4 GHz to 3.6 GHz, 4.8 GHz to 4.9 GHz | Router | 7.5 V to 32 V | Ethernet, LAN, RS-232, RS-485, WAN, Wifi | 680 mA | - | - | 24 W | - | - | 2.5Gbps | 802.11 a/b/g/-c, DHCP, HTTP, HTTPS, ICMP, IPv4 , LTE, ModbusTCP, NTP, PPPoE, TCP, SNMP, UDP, WCDMA | 5G Industrial Routers | IP30 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 256 GB | Ethernet, RS-232/RS-485, WiFi | + 75 C | DDR3 | - | - 30 C | - | - | QUARTZ-ONYX-GW42-5G (GL) WITH ACCESSORIES | RM500QAE, X55 | - | - | 2 GB | - | - | 32 V | 7.5 V | - | - | - | - | - | 600 MHz to 960 MHz, 880 MHz, 1.71 GHz to 2.68 GHz, 3.4 GHz to 3.6 GHz, 4.8 GHz to 4.9 GHz | - | - | - | 680 mA | - | - | 24 W | - | - | - | - | 5G Industrial Routers | IP30 | - | - | ||
![]() QUARTZ-GOLD-W21-LTE(EU) Siretta | In Stock | - | - | - | - | - | 10 | - | LAN, Serial | + 70 C | - | - | - 30 C | - | - | - | - | - | - | - | - | - | 32 V | 7.5 V | - | - | - | - | - | 700 MHz, 800 MHz, 900 MHz, 1800 MHz, 2100 MHz, 2600 MHz | - | - | - | 235 mA | 2 LAN, 1 Serial, 1 SIM | 150 Mb/s | - | - | - | - | - | Routers | - | - | - | ||
![]() QUARTZ-LITE-GW21-LTE(EU) Siretta | In Stock | - | - | 300g | - | 73.5 x 23.5 x 103mm | 10 | - | LAN | + 70 C | - | - | - 30 C | QUARTZ-LITE-G21-UMTS(EU) | - | - | - | - | - | - | - | - | 32 V | 7.5 V | - | - | - | - | 23.5mm | 800 MHz, 850 MHz, 900 MHz, 1800 MHz, 2100 MHz, 2600 MHz | - | - | - | 600 mA | 2 LAN, 1 SIM | 100 Mb/s | - | - | - | - | - | Routers | - | 103mm | 73.5mm | ||
![]() QUARTZ-LITE-W21-UMTS(EU) Siretta | In Stock | - | - | - | - | - | 10 | - | LAN | + 70 C | - | - | - 30 C | - | - | - | - | - | - | - | - | - | 32 V | 5 V | - | - | - | - | - | 900 MHz, 2100 MHz | - | - | - | 235 mA | 2 LAN, 1 SIM | 21 Mb/s | - | - | - | - | - | Routers | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | QUARTZ | - | 10 | - | LAN, Serial | + 70 C | - | Siretta Ltd | - 30 C | - | Box | - | - | Not For New Designs | - | - | - | - | 32 V | 5 V | - | - | Mica | General Purpose | - | 900 MHz, 2100 MHz | Router | - | LAN | - | 1 LAN, 1 Serial, 1 SIM | 21 Mb/s | - | - | - | 21Mbps | UMTS | Routers | - | - | - | ||
![]() QUARTZ-LITE-W21-UMTS(EU) ACC Siretta | In Stock | - | - | - | - | - | 10 | - | LAN | + 70 C | - | - | - 30 C | - | - | - | - | - | - | - | - | - | 32 V | 5 V | - | - | - | - | - | 900 MHz, 2100 MHz | - | - | - | 235 mA | 2 LAN, 1 SIM | 21 Mb/s | - | - | - | - | - | Routers | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | QUARTZ | - | 10 | - | LAN | + 70 C | - | Siretta Ltd | - 30 C | - | Box | - | - | Not For New Designs | - | - | - | - | 32 V | 5 V | - | - | Mica | General Purpose | - | 900 MHz, 2100 MHz | Router | - | Ethernet, Serial | 235 mA | 2 LAN, 1 SIM | 21 Mb/s | - | - | - | 150Mbps | 802.11b/g/n, GPS, UMTS | Routers | - | - | - | ||
![]() 455-00127 Laird Connectivity | In Stock | - | - | - | - | - | 1 | - | - | - | - | Laird Connectivity Inc. | - | - | Bulk | - | - | Active | - | - | Details | - | - | - | 3.247 lbs | Bulk | - | General Purpose | - | - | Gateway | - | - | - | - | - | - | - | - | - | LTE | Cumulocity IoT Starter Kit | - | - | - | ||
![]() QUARTZ-LITE-GW21-UMTS(EU) Siretta | In Stock | - | - | 300g | - | 73.5 x 23.5 x 103mm | 10 | - | LAN | + 70 C | - | - | - 30 C | QUARTZ-LITE-G21-UMTS(EU) | - | - | - | - | - | - | - | - | 32 V | 5 V | - | - | - | - | 23.5mm | 900 MHz, 2100 MHz | - | - | - | 235 mA | 2 LAN, 1 SIM | 21 Mb/s | - | - | - | - | - | Routers | - | 103mm | 73.5mm | ||
![]() ESRP-PCS-ADAM6717 Advantech | In Stock | - | - | - | - | - | - | - | - | + 70 C | DDR3L | Advantech Corp | - 40 C | - | Box | - | - | Active | - | 512 MB | - | - | 30 V | 10 V | - | - | - | General Purpose | - | 1GHz | Gateway | - | RJ-45, RS-485, USB | - | 2 Serial, 1 USB, 2 LAN | - | - | - | - | - | EDGE | - | - | - | - | ||
![]() WISE-750-02A1E Advantech | In Stock | - | - | - | - | - | 1 | - | Ethernet | + 60 C | - | Advantech Corp | 0 C | - | Box | - | - | Active | - | - | - | - | 30 VDC | 10 VDC | 3.263 lbs | - | - | General Purpose | - | - | Gateway | - | Ethernet | - | 2 Port | 200 kb/s | - | - | - | 200kbps | Modbus TCP | Intelligent Vibration Gateways | - | - | - | ||
![]() E218F006S Lantronix | In Stock | - | - | - | - | - | 1 | 32 MB | RS-232 | + 60 C | - | - | - 20 C | - | - | E218#1BI | - | - | - | 128 MB | Details | - | 32 V | 8 V | 5.291094 oz | Bulk | E210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Routers | - | - | - | ||
![]() E228HPL9S Lantronix | In Stock | - | - | - | - | - | 1 | - | RJ-45, RS-485 | + 70 C | - | Lantronix, Inc. | - 30 C | - | Bulk | E228#1357 | - | Obsolete | - | 1 Gbit | - | - | 60 V | 10.8 V | - | Bulk | E210 | General Purpose | - | 2.4 GHz | Router | - | Ethernet, LAN, RJ-45, RS-485, WAN | - | - | - | - | - | - | 150Mbps | Azure, Cumulocity, DNP3, FTP, Http, LAN, LTE, Modbus, Modbus RTU, Modbus RTU/TCP, Modbus TCP, MQTT, WAN | Routers | - | - | - | ||
![]() E228G002S Lantronix | In Stock | - | - | - | - | - | 1 | - | RJ-45, RS-485 | + 70 C | - | Lantronix, Inc. | - 30 C | - | Bulk | E228GMKII#02 60419 | - | Active | - | 1 Gbit | Details | - | 60 V | 10.8 V | - | Bulk | E220 | General Purpose | - | 2.4 GHz | Router | - | Ethernet, LAN, RJ-45, RS-485, WAN | - | - | - | - | - | - | 150Mbps | Azure, Cumulocity, DNP3, FTP, Http, LAN, LTE, Modbus, Modbus RTU, Modbus RTU/TCP, Modbus TCP, MQTT, WAN | Routers | - | - | - | ||
![]() E218F009S Lantronix | In Stock | - | - | - | - | - | 1 | 32 MB | RS-232 | + 60 C | - | - | - 20 C | - | - | E218#1357 | - | - | - | 128 MB | Details | - | 32 V | 8 V | 5.291094 oz | Bulk | E210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Routers | - | - | - | ||
![]() E224HPL3S Lantronix | In Stock | - | - | - | - | - | 1 | - | RJ-45, RS-485 | + 70 C | - | Lantronix, Inc. | - 30 C | - | Bulk | E224#358S#158 | - | Obsolete | - | 1 Gbit | Details | - | 60 V | 10.8 V | - | Bulk | E220 | General Purpose | - | 2.4 GHz | Router | - | Ethernet, LAN, RJ-45, RS-485, WAN | - | - | - | - | - | - | 10Mbps | Azure, Cumulocity, DNP3, FTP, Http, LAN, LTE, Modbus, Modbus RTU, Modbus RTU/TCP, Modbus TCP, MQTT, WAN | Routers | - | - | - | ||
![]() ICR-3241 Advantech | In Stock | - | - | - | - | - | 1 | - | Ethernet, RS-232/485 | + 75 C | - | Advantech Corp | - 40 C | - | Box | - | - | Active | WiFi 802.11 ac | - | - | AES, WEP, WPA, WPA2, TKIP | 36 V | 9 V | 1.058 lbs | - | ICR-3241 | FirstNet, LTE | - | 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz | Gateway | - | Ethernet, RJ-45, RS-232, RS-485 | - | - | 150 Mb/s | 4 W | - | - | 150Mbps | DHCP, LTE, WCDMA | Industrial IoT 4G LTE Routers & Gateways | - | - | - |