- Manufacturer
- Series
- Product Status
- Mfr
- Package
- Frequency
- Applications
- Interface
- Function
- Data Rate (Max)
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Categories
Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Approvals | Base Product Number | Brand | Component Type | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Package | Processor Type | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Subcategory | Voltage - Supply | Orientation | Depth | Frequency | Base Part Number | Function | Failure Rate | Configuration | Interface | Number of Ports | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Lens Style | Data Rate | Operating Temperature - Junction | Lens Size | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Terminal Type | Product Type | Capacitance @ Vr, F | Power Consumption | Depth Behind Panel | Power - Output | Plug Type | Sensitivity | Data Rate (Max) | Modulation or Protocol | Reverse Recovery Time (trr) | Product | Features | Supply Current | Product Category | Contacts | Flammability | IP Rating | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BB-LR2L710723 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | Tray | - | Active | - | - | - | - | - | LR77 V2 Libratum | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | - | Router | - | - | Ethernet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Mbps | EDGE, GPRS, GSM, HSPA+, LTE, UMTS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FWA7404-12G iBASE Technology | In Stock | - | - | - | Axial | Axial | - | - | - | IBASE | - | - | - | 1 | - | - | IBASE | - | - | - | - | - | - | - | - | Details | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | - | 2 | ±25ppm/°C | - | 715 Ohms | - | Metal Film | - | - | 0.125W, 1/8W | Ethernet & Communication Modules | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Networking Modules | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | Networking Modules | - | - | - | - | -- | - | - | - | ||
![]() USB300 EnOcean | In Stock | - | - | - | Axial | Axial | - | - | - | - | Module | - | 66 x 23 x 9mm | - | USB | - | - | - | +40 °C | - | 0 °C | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | - | 2 | ±20ppm/°C | - | 3.48 kOhms | - | Wirewound | - | - | 3W | - | - | - | - | 868.3 MHz | - | - | R (0.01%) | - | - | 1 Port | - | - | - | - | - | 125 kBit/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Gateways | Military, Moisture Resistant | - | - | - | - | - | 9mm | -- | 66mm | 23mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | - | - | ReFLEX CES | - | - | - | 1 | JTAG, PCIe, QSFP+ | - | ReFLEX CES | - | + 70 C | - | 0 C | - | - | 10AX115N2F40I1SG | - | - | 12 V | 12 V | - | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | Ethernet & Communication Modules | - | - | - | - | RB501V-40 | - | - | - | - | 2 Port | Small Signal = | Schottky | 30µA @ 10V | 550mV @ 100mA | - | 10 Gb/s, 40 Gb/s, 80 Gb/s | 125°C (Max) | - | 40V | 100mA | - | Networking Modules | 6pF @ 10V, 1MHz | - | - | - | - | - | - | - | - | PCIe FPGA Boards | - | - | Networking Modules | - | - | - | - | - | - | - | - | ||
![]() QUARTZ-W22-LTE(EU) ACC Siretta | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | 300g | - | - | - | - | - | 42 x 102 x 100mm | - | LAN, Serial | - | - | - | + 70 C | - | - 30 C | QUARTZ-W22-LTE(EU)+ACC | - | - | - | - | 26 V | 7.5 V | - | Bulk | Automotive, AEC-Q101 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | Ethernet & Communication Modules | - | - | 102mm | 800 MHz, 850 MHz, 900 MHz, 1800 MHz, 2100 MHz, 2600 MHz | - | - | - | - | - | 2 LAN, 1 Serial, 2 SIM | Fast Recovery = 200mA (Io) | Standard | 5µA @ 100V | 1.3V @ 3A | - | 21 Mb/s | -65°C ~ 175°C | - | 100V | 3A | - | - | 60pF @ 4V, 1MHz | - | - | - | - | - | - | - | 150ns | Routers | - | - | - | - | - | - | 100mm | - | - | 42mm | - | ||
![]() WH1-9-00-PDNEN-N DIGITAL | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-15 | - | - | WH1-9 | - | - | - | - | - | - | - | - | - | - | Digital Six Labs | - | - | Bulk | - | Active | - | - | - | - | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | General Purpose | - | - | 120VAC | - | - | 900MHz | - | Gateway | - | - | Ethernet | - | Fast Recovery = 200mA (Io) | Standard | - | 6.5V @ 40V | - | - | -65°C ~ 150°C | - | 5000V | 200mA | - | - | -- | - | - | - | - | - | - | - | 500ns | - | IoT Gateway | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-UR2L610013 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 800MHz, 850MHz, 900MHz, 1.9GHz, 2.1GHz | - | Router | - | - | Ethernet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.4Mbps | EDGE, GPRS, GSM, HSDPA, HSPA+, HSUPA, UMTS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-KD241 Advantech | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | ABB | G2M3SSK1-60102 | - | Advantech Corp | - | - | Bulk | - | Not For New Designs | - | - | - | - | - | ER75i v2 | - | - | - | - | - | - | - | - | 3 | - | - | General Purpose | - | - | - | - | - | 2.4GHz | - | Router | - | - | RJ-45, RS-232, RS-422/485, USB | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 1.91 | 5W | - | -85dBm | 236.8kbps | EDGE, GPRS | - | - | - | - | - | 2NC | - | IP66 | - | - | - | - | - | ||
![]() BB-UR2L610723 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | Tray | - | Obsolete | - | - | - | - | - | UR5i V2 Libratum | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 800MHz, 850MHz, 900MHz, 1.9GHz, 2.1GHz | - | Router | - | - | Ethernet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.4Mbps | EDGE, GPRS, GSM, HSDPA, HSPA+, HSUPA, UMTS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APMG-Q551 Advantech | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | Bulk | - | Obsolete | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | - | 2 | ±100ppm/°C | - | 3.74 kOhms | - | Metal Film | - | General Purpose | 0.25W, 1/4W | - | 3.3V | - | - | 2.4GHz ~ 2.5GHz | - | Router | S (0.001%) | - | RS-232, RS-422/485, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -98dBm | 54Mbps | 802.11 b/g | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | -- | - | - | - | ||
![]() BB-LR2B710021 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | Tray | - | Active | - | - | - | - | - | LR77 v2 | - | - | - | - | - | - | - | - | - | - | - | Signal | - | - | - | Right Angle | - | 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | - | Router | - | - | Ethernet, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -161dBm | 100Mbps | EDGE, GPRS, GSM, HSPA+, LTE, UMTS | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | ||
![]() ICR-3211B-DMP Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-80457 | - | Advantech Corp | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz | - | Gateway/Router | - | - | Ethernet, RJ-45, RS-232, RS-485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5W | - | - | 375Kbps | GPRS, LTE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INBACLON6000000 HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HMS Networks | - | - | Box | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 50Hz ~ 60Hz | - | Gateway | - | - | Ethernet, RJ45, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115.2kBaud | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1108861321 METZ CONNECT | In Stock | - | - | - | - | - | - | - | 110886132 | - | - | - | - | - | - | - | - | - | - | METZ CONNECT USA Inc. | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | Gateway | - | - | RS-485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 112.5kbps | BACnet™ | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-LR2F711711 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | - | Router | - | - | Ethernet, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -161dBm | 100Mbps | EDGE, GPRS, GSM, HSPA+, LTE, UMTS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-UR2F613511 Advantech | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | - | - | RS73G1JRT | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 155°C | - | RS73-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | 2 | ±50ppm/°C | - | 316 kOhms | - | Thick Film | - | General Purpose | 0.2W, 1/5W | - | - | - | - | 800MHz, 850MHz, 900MHz, 1.9GHz, 2.1GHz | - | Router | - | - | Ethernet, RS-485, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -161dBm | 14.4Mbps | EDGE, GPRS, GSM, HSDPA, HSPA+, HSUPA, UMTS | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() BB-LR2F711221 Advantech | In Stock | - | - | Board/Panel Mount, Press Fit | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Advantech Corp | - | - | Bulk | - | Active | - | - | - | - | - | FLP25R | - | - | Active | -- | - | - | Flexible 13 (330.2mm) | - | - | - | Red | General Purpose | - | - | - | - | - | 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | - | Router | - | Single | Ethernet, RS-232, USB | - | - | - | - | - | Round with Domed Top | - | - | 7.00mm | - | - | - | - | - | - | - | - | - | -161dBm | 100Mbps | EDGE, GPRS, GSM, HSPA+, LTE, UMTS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTLTE-351-AT Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GE - General Electric | KLM800 | - | Advantech Corp | - | - | Box | - | Obsolete | - | - | - | - | - | Spectre™ | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz | - | Router | - | - | Ethernet, RS-232, RS-422/485, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19dBm | - | -85dBm | 54Mbps | CDMA, EDGE, GPRS, GPS, GSM, HSDPA, HSPA+, LTE, UMTS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-UR2F610023 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | Bulk | - | Obsolete | - | - | - | - | - | UR5i v2 | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 800MHz, 850MHz, 900MHz, 1.9GHz, 2.1GHz | - | Router | - | - | Ethernet, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -161dBm | 14.4Mbps | EDGE, GPRS, GSM, HSDPA, HSPA+, HSUPA, UMTS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IX15-00G4-XB2 Digi | 739 |
| - | - | - | - | - | - | - | - | - | Programmmable gateway connects Digi XBee-enabled devices to remote applications over cellular and ethernet | - | 1 | Ethernet, RS-232/485 | - | - | - | + 74 C | Digi | - 40 C | - | Box | - | Active | - | 30 V | 9 V | - | - | DIGI IX15 | - | - | - | - | - | - | - | - | - | - | - | ZigBee™ | - | - | 9V ~ 30V | - | - | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz, 2.4 GHz | - | Gateway | - | - | Ethernet, RS-232/485 | 2 Port | - | - | - | - | - | 10 Mb/s, 100 Mb/s | - | - | - | - | - | - | - | 6 W | - | 2.5W | - | -102dBm | - | LTE | - | Gateway and Cellular Routers | - | - | - | - | - | IP30 | - | - | - | - | - |