- Manufacturer
- Series
- Product Status
- Mfr
- Package
- Frequency
- Applications
- Interface
- Function
- Data Rate (Max)
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Categories
Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Analog / Digital | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Series | Type | Applications | Subcategory | Voltage - Supply | Frequency | Function | Number of Outputs | Output Type | Operating Supply Voltage | Interface | Number of Inputs | Size | Product Type | Display Type | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Product | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT3G-304 Advantech | In Stock | - | - | - | - | - | Advantech Corp | - | - | Bulk | Obsolete | - | - | Spectreâ„¢ | - | General Purpose | - | 10 ~ 30VDC | 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz | Router | - | - | - | RS-232, USB | - | - | - | - | 19dBm | -85dBm | - | CDMA, GPRS, GSM, HSPA+ | - | - | - | ||
![]() DXM150-B1R2 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DXM150-S2R2 Banner Engineering | In Stock | - | - | Analog | - | + 60 C | - | - 20 C | DIN Rail Mount | - | - | - | - | - | Modbus Slave Device | - | Controllers | - | - | - | 10 | PNP/NPN | 12 VDC to 30 VDC | - | 10 | - | Wireless Controller | - | - | - | - | - | - | - | IP20 | ||
![]() DXM700-B1-PTL Banner Engineering | 777 |
| - | Analog | - | + 60 C | - | - 20 C | DIN Rail Mount | - | - | - | - | - | - | - | Controllers | - | - | - | 4 | PNP | 12 VDC to 30 VDC | - | - | 86 mm x 70 mmx 52.8 mm | - | LCD | - | - | - | - | - | - | IP20 | ||
![]() INBACMBM1K20000 HMS Networks | In Stock | - | - | - | - | - | HMS Networks | - | - | Box | Active | - | - | - | - | General Purpose | - | - | 50Hz ~ 60Hz | Gateway | - | - | - | Ethernet, RJ45, USB | - | - | - | - | - | - | 115.2kBaud | - | - | - | - | ||
![]() INKNXBAC2500000 HMS Networks | In Stock | - | - | - | - | - | HMS Networks | - | - | Box | Active | - | - | - | - | General Purpose | - | - | 50Hz ~ 60Hz | Gateway | - | - | - | Ethernet, RJ45, USB | - | - | - | - | - | - | 100Mbps | - | - | - | - | ||
![]() INMBSBAC2500000 HMS Networks | In Stock | - | - | - | - | - | HMS Networks | - | - | Box | Active | - | - | - | - | General Purpose | - | - | 50Hz ~ 60Hz | Gateway | - | - | - | Ethernet, RJ45, USB | - | - | - | - | - | - | 115.2kBaud | - | - | - | - | ||
![]() INMBSBAC3K00000 HMS Networks | In Stock | - | - | - | - | - | HMS Networks | - | - | Box | Active | - | - | - | - | General Purpose | - | - | 50Hz ~ 60Hz | Gateway | - | - | - | Ethernet, RJ45, USB | - | - | - | - | - | - | 115.2kBaud | - | - | - | - | ||
![]() INMBSKNX1000000 HMS Networks | In Stock | - | - | - | - | - | HMS Networks | - | - | Box | Active | - | - | - | - | General Purpose | - | - | - | Gateway | - | - | - | RJ-45 | - | - | - | - | - | - | 100Mbps | - | - | - | - | ||
![]() INBACKNX6000000 HMS Networks | In Stock | - | - | - | - | - | HMS Networks | - | - | Box | Active | - | - | - | - | General Purpose | - | - | - | Gateway | - | - | - | RJ-45 | - | - | - | - | - | - | 100Mbps | - | - | - | - | ||
![]() INMBSBAC1000000 HMS Networks | In Stock | - | - | - | - | - | HMS Networks | - | - | Box | Active | - | - | - | - | General Purpose | - | - | 50Hz ~ 60Hz | Gateway | - | - | - | Ethernet, RJ45, USB | - | - | - | - | - | - | 115.2kBaud | - | - | - | - | ||
![]() MAX-BR1-MINI-LTE-US-T-PRM Opto Diode | In Stock | - | - | - | - | - | Option NV | - | - | Box | Active | - | - | - | - | General Purpose | - | - | - | Router | - | - | - | Ethernet, LAN, WAN | - | - | - | - | 12W | - | 150Mbps | HSPA+, LTE | - | - | - | ||
![]() DX80DR2M-H1-KR Banner Engineering | In Stock | - | - | - | 2 Wire, RS-485 | + 80 C | - | - 20 C | - | - | - | 30 VDC | 10 VDC | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB-UR2F610022 Advantech | In Stock | - | - | - | - | - | Advantech Corp | - | - | Bulk | Obsolete | - | - | UR5i v2 | - | General Purpose | - | - | 800MHz, 850MHz, 900MHz, 1.9GHz, 2.1GHz | Router | - | - | - | Ethernet, USB | - | - | - | - | - | -161dBm | 14.4Mbps | EDGE, GPRS, GSM, HSDPA, HSPA+, HSUPA, UMTS | - | - | - | ||
![]() CWDM-A2A839LCR-B Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NM2-GXE-2230-LC-201A Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NM2-GXE-2230-LC-01 Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N-GXE-POE-SFP-01 Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Network Interface Modules | - | - | ||
![]() IX20-WA07 Digi | In Stock | - | - | - | - | - | Digi | - | - | Bulk | Active | - | - | IX20 | - | General Purpose | - | - | - | Router | - | - | - | Ethernet, RJ-45, DB-9, RS-232 | - | - | - | - | - | - | 300Mbps | - | - | IP30 | - | ||
![]() RT3G-300RAC Advantech | In Stock | - | - | - | - | - | Advantech Corp | - | - | Bulk | Obsolete | - | - | Spectreâ„¢ | - | General Purpose | - | 10V ~ 30V | 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz | Router | - | - | - | RS-232, RS-422/485, USB | - | - | - | - | 19dBm | -85dBm | 54Mbps | 802.11 b/g/n, EDGE, GPRS, GSM, WCDMA | - | - | - |