- Manufacturer
- Series
- Product Status
- Mfr
- Package
- Frequency
- Applications
- Interface
- Function
- Data Rate (Max)
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Categories
Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Memory Types | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Rated DC | Voltage - Supply | Depth | Frequency | Function | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | RAM Size | Logic Function | Data Rate | Power Consumption | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Sensitivity (dBm) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGX5150103ES Lantronix, Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 2016 | SGX 5150 | Active | - | - | - | General Purpose | - | 9V~30VDC | - | 2.4GHz | Gateway | - | Ethernet, RS-232, USB | - | - | - | - | - | - | - | - | - | 802.11a/b/g/n/ac | - | IoT Gateway | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SGX5150205ES Lantronix, Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 2016 | SGX 5150 | Active | - | - | - | General Purpose | - | 9V~30VDC | - | 2.4GHz | Gateway | - | Ethernet, RS-232, USB | - | - | - | - | - | - | - | - | - | 802.11a/b/g/n/ac | - | IoT Gateway | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2700639 Phoenix Contact | 865 |
| Datasheet | 8 Weeks | - | - | - | - | 2008 | - | Active | 1 (Unlimited) | 40°C | 0°C | General Purpose | 5V | - | 115mm | - | Router | 5V | Ethernet | - | 1 | - | - | - | - | - | - | 100Mbps | - | - | - | 27mm | 27mm | 77mm | Unknown | RoHS Compliant | - | IP30 | ||
![]() SLC81162411S Lantronix, Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 2017 | - | Active | - | - | - | - | - | - | - | - | Router | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGX5150205US Lantronix, Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 2016 | SGX 5150 | Active | Not Applicable | - | - | General Purpose | - | - | - | - | Gateway | - | Ethernet, RS-485, USB | - | - | - | - | - | - | - | - | - | 802.11a/b/g/n/ac | - | IoT Gateway | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CSENSE-A210-N Digi | 2511 |
| Datasheet | - | - | - | - | - | 2017 | Digi Connect® | Obsolete | Not Applicable | - | - | General Purpose | - | 8V~30V | - | 2kHz | Gateway | - | - | - | - | - | - | - | - | - | - | - | GSM | - | - | - | - | - | - | - | - | - | ||
![]() X3-Z1U-G1010-A1 Digi | In Stock | - | Datasheet | - | - | - | - | - | - | ConnectPort® | Obsolete | 1 (Unlimited) | - | - | ZigBee™ | - | 9V~30V | - | - | Transceiver, Gateway | - | - | - | - | - | Transceiver | - | - | - | - | - | GSM, GPRS | - | Programmable | - | - | - | - | RoHS Compliant | - | - | ||
![]() WP500100S-01 Lantronix, Inc. | In Stock | - | Datasheet | 4 Weeks | Module | 21.999995g | - | - | 2006 | WiPort™ NR | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | - | - | - | 2.4GHz | Gateway | 3.3V | Ethernet, I2C, SPI | 303mA | 1 | - | - | 300 bps | 1W | - | - | - | 802.11b/g | - | - | 10.5mm | 33.9mm | 32.5mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 2700640 Phoenix Contact | 769 | - | Datasheet | 8 Weeks | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | 40°C | 0°C | General Purpose | - | - | - | - | Router | 5V | Ethernet | - | - | - | - | - | - | - | - | 99Mbps | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() X2E-Z3C-W1-A Digi | 2276 |
| Datasheet | 9 Weeks | - | - | FLASH, RAM | - | 2012 | Digi XBee® Gateway | Active | 1 (Unlimited) | 40°C | 0°C | AMR, Consumer/PC, ISM | - | 5V | - | 2.4GHz | Transceiver, Gateway | 5V | RJ-45 Ethernet | - | - | 64MB | Transceiver | - | - | 18dBm | -102dBm | 72.2Mbps | 802.11 b/g/n, Zigbee™ | -102 dBm | IoT Gateway | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CSENSE-A700-N Digi | In Stock | - | - | 4 Weeks | - | - | - | - | 2016 | Digi Connect® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 3.3V~24V | - | 850MHz 900MHz 1.8GHz 1.9GHz | Transceiver, Gateway | - | - | - | - | - | Transceiver | - | - | - | - | - | GSM | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() X4-M11-B201-A Digi | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | 2016 | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 6V~30V | - | 850MHz 900MHz 1.7GHz 1.8GHz 1.9GHz 2.1GHz 2.4GHz | Gateway | - | RS-232, USB | - | - | - | - | - | - | - | - | 153kbps | ZigBee™ | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MP500200S-01 Lantronix, Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | 2017 | MatchPort® NR | Active | - | 85°C | -40°C | General Purpose | - | - | - | 2.4GHz | Gateway | 3.3V | Ethernet | 194mA | - | - | - | - | - | - | - | - | 802.11b/g | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() X4-HMA-U901-AU Digi | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DC-WAN-B205 Digi | In Stock | - | Datasheet | - | - | - | - | - | 2015 | Connect® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 6V~30V | - | 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz | Router | - | RS-232, RS-422/485 | - | - | - | - | - | - | - | - | 21Mbps | HSPA+ | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MPR4002000-01 Lantronix, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | Bulk | 2013 | - | Active | 1 (Unlimited) | 85°C | -40°C | - | - | - | - | - | - | 3.3V | Ethernet, Serial | 210mA | - | - | - | 230 kbps | 670mW | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1489940000 Weidmüller | 52 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | Router | - | Ethernet, RJ-45, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MPC8377EWLANA NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | - | 2012 | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | Router | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() WR21-L82B-DE1-SU Digi | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 2016 | Transport® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 9V~30V | - | 700MHz 1.7GHz | Router | - | RS-232, USB | - | - | - | - | - | - | - | - | 100Mbps | LTE | -161 dBm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() WR21-D52A-DE1-TA Digi | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 2016 | Transport® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Router | - | - | - | - | - | - | - | - | - | - | - | CDMA | - | - | - | - | - | - | RoHS Compliant | - | - |