- Manufacturer
- Series
- Product Status
- Mfr
- Package
- Frequency
- Applications
- Interface
- Function
- Data Rate (Max)
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Categories
Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Weight | Memory Types | Usage Level | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Frequency | Function | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | RAM Size | Logic Function | Data Rate | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Sensitivity (dBm) | Features | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC-WAN-B101-A Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2015 | Connect® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 6V~30V | 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz | Router | - | RS-232 | - | - | - | - | - | - | - | 21Mbps | HSPA+ | - | - | - | RoHS Compliant | - | - | ||
![]() DC-WAN-U901-W Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2015 | Connect® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 6V~30V | 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz | Router | - | RS-232, RS-422/485, USB | - | - | - | - | - | - | - | 21Mbps | HSPA, HSPA+ | - | - | - | - | - | - | ||
![]() WR21-002A-DE1-TA Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WR11-C100-DE1-SU Digi | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | Router | - | RJ-45 | - | - | - | - | - | - | - | 21Mbps | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() X4-A11-W-W Digi | In Stock | - | - | - | - | - | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | General Purpose | 6V~30V | 2.4GHz | Gateway | 30V | RS-232, USB | - | - | 32MB | - | - | - | - | 21Mbps | 802.15.4 | - | - | - | RoHS Compliant | - | - | ||
![]() DC-WAN-U905 Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2015 | Connect® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 6V~30V | 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz | Router | - | RS-232, RS-422/485, USB | - | - | - | - | - | - | - | 21Mbps | HSPA, HSPA+ | - | - | - | RoHS Compliant | - | - | ||
![]() X2E-Z4C-D1-A Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2015 | ConnectPort® X2E | Obsolete | 1 (Unlimited) | - | - | General Purpose | 5V | 2.4GHz | Router | - | - | - | - | - | - | - | 18dBm | - | 72.2Mbps | 802.11 b/g/n | -87 dBm | - | - | RoHS Compliant | Lead Free | - | ||
![]() 2702139 Phoenix Contact | 788 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | 9V~36VDC | - | Router | - | RJ45, DB-9, 2 USB | - | - | - | - | - | - | - | 100Mbps | - | - | - | - | RoHS Compliant | - | - | ||
![]() X2E-Z4C-D2-A Digi | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | 2014 | ConnectPort® X2E | Obsolete | 1 (Unlimited) | - | - | General Purpose | 5V | 850MHz 900MHz 1.7GHz 1.8GHz 1.9GHz 2.1GHz 2.4GHz | Router | - | - | - | - | - | - | - | 18dBm | -102dBm | 72.2Mbps | 802.11 b/g/n, CDMA, GSM | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SGX5150000JS Lantronix, Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | 2016 | SGX 5150 | Active | - | - | - | General Purpose | - | 2.4GHz 5GHz | Gateway | - | Ethernet, USB | - | - | - | - | - | - | - | 921kbps | 802.11a/b/g/n/ac | - | - | - | ROHS3 Compliant | - | - | ||
![]() WR11-U900-DE1-XU Digi | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 5V | 700MHz~2.6GHz | Router | - | - | - | - | - | - | - | - | - | 21Mbps | LTE, HSPA+ | - | - | - | RoHS Compliant | - | - | ||
![]() WR44-L5F1-CE1-RF Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WR44-L900-AE1-RF Digi | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | Transport® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() X2E-Z3C-E1-W Digi | 2717 |
| Datasheet | 9 Weeks | - | - | - | - | FLASH, RAM | Commercial grade | 2014 | Digi XBee® Gateway | Active | 1 (Unlimited) | 40°C | 0°C | AMR, Consumer/PC, ISM | 5V | 2.4GHz | Transceiver, Gateway | 5V | RJ-45 Ethernet | - | - | 64MB | Transceiver | 100 Mbps | 8dBm | -102dBm | - | ZigBee™ | -102 dBm | IoT Gateway | - | RoHS Compliant | Lead Free | - | ||
![]() PWSE1000200S Lantronix, Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | PremierWave® SE1000 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MO22AA003-01R Lantronix, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | 125 | - | - | - | 2010 | - | Active | - | 70°C | 0°C | - | - | - | - | 5V | Ethernet, RS-232 | 200mA | 1 | - | - | 230 kbps | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() WR21-U92B-DE1-SK Digi | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WR41-L100-NE1-SW Digi | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2314008 Phoenix Contact | In Stock | - | - | 6 Weeks | DIN Rail | Module | - | 200g | - | - | 2013 | - | Obsolete | 1 (Unlimited) | 65°C | -25°C | General Purpose | 24V | - | Router | 30V | Ethernet | - | - | - | - | - | - | - | 100Mbps | GSM, UMTS | - | - | No SVHC | RoHS Compliant | - | IP20 | ||
![]() WR21-L11B-DB1-SK Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |