- Manufacturer
- Series
- Product Status
- Mfr
- Package
- Frequency
- Applications
- Interface
- Function
- Data Rate (Max)
- Modulation or Protocol
- Power - Output
- Sensitivity
Attribute column
Categories
Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Frequency | Function | Number of Outputs | Output Type | Operating Supply Voltage | Interface | Logic Function | Number of Inputs | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Sensitivity (dBm) | Features | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X2-Z11-EC-A Digi | In Stock | - | Datasheet | 1 Weeks | - | - | - | - | 2012 | ConnectPort™ X2 | Obsolete | 1 (Unlimited) | 70°C | -30°C | General Purpose | 12VDC | 2.4GHz | Transceiver, Gateway | - | - | 30V | RJ-45 Ethernet | Transceiver | - | 16dBm | -82dBm | 11Mbps | 802.15.4 Zigbee™ | -82 dBm | - | RoHS Compliant | Lead Free | ||
![]() X2E-Z1C-D1-A Digi | In Stock | - | Datasheet | - | - | - | - | - | 2014 | ConnectPort® X2E | Obsolete | 1 (Unlimited) | - | - | General Purpose | 5V | 2.4GHz | Router | - | - | - | - | - | - | 18dBm | - | 72.2Mbps | 802.11 b/g/n | - | - | RoHS Compliant | - | ||
![]() SN-6701-VZ-AC Red Lion Controls | In Stock | - | Datasheet | - | - | - | - | - | - | IndustrialPro® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | Router | - | - | - | Ethernet, RS-232 | - | - | - | - | - | LTE | - | - | RoHS Compliant | - | ||
![]() DC-WAN-U901-A Digi | In Stock | - | Datasheet | - | - | - | - | - | 2015 | Connect® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 6V~30V | 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz | Router | - | - | - | RS-232, RS-422/485, USB | - | - | - | - | 21Mbps | HSPA, HSPA+ | - | - | RoHS Compliant | - | ||
![]() 2700718 Phoenix Contact | In Stock | - | - | - | - | Module | - | - | 2015 | - | Obsolete | Not Applicable | 60°C | -25°C | General Purpose | - | 2.4GHz 5GHz | Access Point | 3 | Digital | - | RJ-45 Ethernet | - | 3 | 23dBm | - | 12.5kbps | 802.11 a/b/g/n | - | - | RoHS Compliant | - | ||
![]() WR44-L500-CE1-RH Digi | In Stock | - | Datasheet | - | - | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 700MHz 850MHz 900MHz 1.7GHz 1.9GHz 1.8GHz 2.1GHz | Router | - | - | - | RS-232, USB | - | - | 20dBm | -90dBm | 100Mbps | CDMA, GSM, LTE | - | - | RoHS Compliant | - | ||
![]() WR21-E12A-DE1-TK Digi | In Stock | - | Datasheet | - | Edge | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PWSE1000100B Lantronix, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | PremierWave® SE1000 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WR21-D31B-DE1-SW Digi | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 42100R Echelon Corporation | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | 2007 | LonPoint® | Active | 1 (Unlimited) | - | - | General Purpose | 16V~30V | - | Router | - | - | - | - | - | - | - | - | 1.25Mbps | - | - | - | RoHS Compliant | - | ||
![]() WR21-R52A-DE1-TB Digi | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 2018 | Transport® | Active | - | - | - | LTE | - | 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz | Router | - | - | - | RJ-45, RS-232 | - | - | - | - | 150Mbps | HSPA+ | - | - | - | - | ||
![]() WR44-L600-NE1-SU Digi | In Stock | - | Datasheet | - | - | - | - | - | - | Transport® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 9V~36V | 700MHz 850MHz 1.7GHz 1.9GHz | Router | - | - | - | RS-232, USB | - | - | - | - | 100Mbps | LTE, WLAN | -90 dBm | - | RoHS Compliant | - | ||
![]() WR44-L600-CE1-SU Digi | In Stock | - | Datasheet | - | - | - | - | - | - | Transport® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 9V~36V | 700MHz 850MHz 1.7GHz 1.9GHz | Router | - | - | - | RS-232, USB | - | - | - | - | 100Mbps | LTE | -90 dBm | - | RoHS Compliant | - | ||
![]() WR44-L800-CE1-SU Digi | In Stock | - | Datasheet | - | - | - | - | - | - | Transport® | Obsolete | 1 (Unlimited) | - | - | General Purpose | 9V~36V | 700MHz 1.7GHz | Router | - | - | - | RS-232, USB | - | - | - | - | 100Mbps | LTE | - | - | RoHS Compliant | - | ||
![]() XPC240200B Lantronix, Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | 2018 | xPico® 240 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 3.3V | 2.4GHz 5GHz | Gateway | - | - | - | Ethernet, UART, USB | - | - | - | - | 150Mbps | 802.11a/b/g/n | - | IoT Gateway | - | - | ||
![]() HN-214X Murata Electronics | In Stock | - | Datasheet | - | External | - | 234.999998g | - | - | - | Obsolete | Not Applicable | 70°C | -30°C | - | - | 2.4GHz | Modem | - | - | 9V | RS-232 | - | - | 24dBm | -99dBm | 460Kbps | GFSK | - | - | RoHS Compliant | - | ||
![]() X2E-Z1R-E1-A Digi | In Stock | - | Datasheet | - | - | - | - | - | 2012 | ConnectPort® X2E | Obsolete | 1 (Unlimited) | 40°C | 0°C | General Purpose | 5V | 2.4GHz | Router | - | - | - | Ethernet | - | - | 18dBm | -87dBm | 100Mbps | ZigBee™ | - | - | RoHS Compliant | - | ||
![]() WR44-U9G8-NE1-MD Digi | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FX30S_1103232 Sierra Wireless | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 2017 | - | Active | 1 (Unlimited) | - | - | General Purpose | 4.75V~32V | - | Gateway | - | - | - | RS-232, RS-485, USB | - | - | - | - | - | EDGE, GPRS, GSM, HSPA+ | - | IoT Gateway, Expansion Slot | - | - | ||
![]() WR44-L100-NE1-SW Digi | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 2015 | Transport® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | 800MHz 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz 2.6GHz | Router | - | - | - | RS-232, USB | - | - | 20dBm | -90dBm | 100Mbps | 802.11a/b/g/n, LTE | - | - | RoHS Compliant | - |