- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Voltage-Input | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Voltage Rating (AC) | Max Current Rating | Current - Output (Max) | Output Current | Output Power | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Voltage - Output 3 | Max Output Power | Voltage - Output 4 | Minimum Load Required | Max Input Current | Nominal Output Voltage | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Ripple Voltage (Main Out) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPS-200-12 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Panel, Screw | Chassis Mount | - | - | 28 | 660g | - | - | -20°C~70°C With Derating | - | - | MPS-200 (200W) | 7.00Lx4.22W x 1.40 H 177.8mmx107.2mmx35.6mm | - | Last Time Buy | 1 (Unlimited) | - | - | Open Frame | - | - | Medical | 140W 200W Forced Air | - | 200W | - | - | - | - | - | 107.2mm | - | - | - | - | 1 | - | CB, CE, cURus, TUV | 84% | 4kV | 12V | - | - | - | - | 3.5A | - | 11.7A | 200W | - | - | - | - | 16.7A | - | 200W | - | No | 3.5A | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense, Universal Input | 35.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZWQ805224/L TDK-Lambda Americas Inc. | 2680 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | 19 | - | - | - | -10°C~60°C With Derating | - | 2015 | ZWQ (80W) | 8.27Lx3.68W x 1.38 H 210.0mmx93.5mmx35.0mm | - | Active | 1 (Unlimited) | 24 | EAR99 | Open Frame | - | - | ITE (Commercial) | - | - | - | 80W | UNSPECIFIED | UNSPECIFIED | - | 1 | 93.5mm | - | - | - | - | 4 | - | CE | 72% | 3kV | 5V | 1.5A | 100V | YES | - | 1.6A | - | - | 104W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | - | - | 10A | -12V | 104W | 24V | Yes | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | 35.052mm | 210mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() PBA10F-24 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | Panel | Chassis Mount | - | - | - | 149.999992g | - | - | - | - | 2005 | PBA (10W) | - | - | Active | Not Applicable | - | - | Open Frame | 71°C | -10°C | ITE (Commercial) | 10W | - | - | - | - | - | - | - | 78mm | - | - | - | - | 1 | - | CE, cURus, TUV | 77% | - | 24V | - | - | - | - | - | - | 500mA | 12W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | 500mA | - | - | - | No | - | - | - | - | - | - | 0.04242Vrms | DC Input Capable, Universal Input | 34.5mm | 78mm | 68mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RQ-50B MEAN WELL USA Inc. | 88 | - | Datasheet | 14 Weeks | Desktop | Chassis Mount | Module | - | 8 | - | - | - | -25°C~70°C With Derating | - | - | RQ-50 (50W) | 3.90Lx3.82W x 1.42 H 99.0mmx97.0mmx36.0mm | - | Active | 1 (Unlimited) | 8 | - | Enclosed | - | - | ITE (Commercial) | 46W | IT ALSO HAS -5,12,-12 OUTPUTS | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | 4 | - | CB, CE, cURus, TUV | 74% | 3kV | 5V | - | 115V | YES | - | - | - | 5A | - | - | 12V | - | - | 5A | -5V | 45.5W | -12V | Yes | 1.3A | - | 1A | - | - | 500mA | - | Adjustable Output, Universal Input | 36mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HEP-480-24A MEAN WELL USA Inc. | 2596 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | - | -55°C~65°C With Derating | - | - | HEP-480 (480W) | 10.31Lx4.92W x 1.72 H 262.0mmx125.0mmx43.8mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | CB, CE, cURus | 94% | 3.75kV | - | - | - | - | - | - | - | - | 480W | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Adjustable Output, IP65, PFC, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ECS130US24 XP Power | 102 | - | Datasheet | 24 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | - | - | -20°C~70°C With Derating | - | 2010 | ECS (130W) | 4.00Lx2.00W x 1.25 H 101.6mmx50.8mmx31.8mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial), Medical | 100W 130W Forced Air | - | - | 100W | - | - | - | - | - | - | - | - | - | 1 | - | CB | 90% | 4kV | 24V | 5.4A | - | - | - | - | - | - | 100W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 80V | 264V | 5.4A | - | 130W | - | No | - | 24V | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 31.75mm | - | 50.8mm | - | Unknown | ROHS3 Compliant | - | ||
![]() PBA15F-15 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | Panel | Chassis Mount | - | - | - | 199.999989g | - | - | - | - | 2005 | PBA (15W) | - | - | Active | Not Applicable | - | - | Open Frame | 71°C | -10°C | ITE (Commercial) | - | - | - | - | - | - | - | - | 78mm | - | - | - | - | 1 | - | CE, cURus, TUV | 80% | - | 15V | - | - | - | - | - | - | 1A | 15W | - | - | - | - | 1A | - | - | - | No | - | - | - | - | - | - | - | DC Input Capable, Universal Input | 34.5mm | 85mm | 78mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS5R-VC12 IDEC | 82 |
| Datasheet | 4 Weeks | - | DIN Rail | - | NO | - | - | - | 85V~264VAC 100V~370VDC | -25°C~70°C With Derating | - | 2015 | PS5R-V (30W) | 3.74Lx0.89W x 3.54 H 95.0mmx22.5mmx90.0mm | - | Active | Not Applicable | 6 | - | Enclosed | - | - | Hazardous Locations, Industrial, ITE (Commercial) | - | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XXMA-X6 | 1 | - | CE, cULus, TUV | 85% | 3kV | 12V | - | 100V | YES | 264V | - | - | - | 30W | - | - | - | - | 2.5A | - | 30W | - | - | - | - | - | 85V | - | - | - | Adjustable Output, IP20, Universal Input | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() PMT-5V50W1AA Delta Electronics | 111 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | -10°C~70°C With Derating | - | - | PMT (50W) | 3.86Lx3.86W x 1.50 H 98.0mmx98.0mmx38.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | - | - | - | 50W | - | - | - | - | - | - | - | - | - | 1 | - | CB, CE, CCC, cURus, TUV | 82% | 3kV | - | 10A | - | - | - | - | - | - | 50W | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 38.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RD-3513 MEAN WELL USA Inc. | 64 |
| Datasheet | 14 Weeks | Desktop | Chassis Mount | - | - | 6 | - | Commercial grade | - | -25°C~70°C With Derating | - | - | RD-35 (35W) | 3.90Lx3.23W x 1.42 H 99.0mmx82.0mmx36.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | 35W | - | - | - | - | - | - | - | 82mm | - | - | - | - | 2 | - | CB, CE, cURus, TUV | 80% | 3kV | - | - | - | - | - | - | - | 2A | 35.1W | - | -13.5V | - | - | 1.3A | - | 35.1W | - | Yes | 800mA | - | 1.3A | - | - | - | - | Adjustable Output, Universal Input | 36mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MVAC400-24AFT Murata Power Solutions Inc. | 2058 |
| Datasheet | 25 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | Commercial grade | - | -10°C~70°C With Derating | - | - | MVAC400 (400W) | 5.00Lx3.00W x 1.40 H 127.0mmx76.2mmx35.6mm | - | Active | 1 (Unlimited) | - | EAR99 | Open Frame | - | - | ITE (Commercial), Medical | 250W 400W Forced Air | REMOTE SHUTDOWN | - | 250W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | CB, CE, cURus, VDE | 93% | 1.5kV | 24V | 16.7A | - | - | - | - | - | - | 400W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 12V | - | - | 16.7A | 5V | - | - | Yes | - | - | 1A | - | - | 2A | - | Hot Swappable, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | 35.56mm | - | 76.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() CFM40T-06 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 7 Weeks | - | Chassis Mount | - | - | 8 | 170.097139g | - | - | 0°C~70°C With Derating | - | 2012 | CFM40T (40W) | 4.00Lx2.00W x 1.13 H 101.6mmx50.8mmx28.6mm | - | Active | Not Applicable | - | - | Open Frame | - | - | ITE (Commercial) | 43W | - | - | - | - | - | - | - | 50.8mm | - | - | - | - | 3 | - | CE, cURus, FCC, TUV | 78% | 4.242kV | - | - | - | - | - | - | 3A 1A 300mA | - | 42.6W | - | 24V | - | - | 5A | 12V | - | - | - | - | - | 1.5A | - | - | 500mA | - | Universal Input | 26.924mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() NPS42-M Artesyn Embedded Power | 202 |
| Datasheet | 8 Weeks | - | Chassis Mount | - | - | - | - | - | - | 0°C~80°C With Derating | - | 2009 | NPS40-M (60W) | 4.00Lx2.00W x 1.00 H 101.6mmx50.8mmx21.8mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial), Medical | 40W 55W Forced Air | - | 60W | - | - | - | - | - | - | - | - | - | - | 1 | - | CB, CCC, CE, CSA, UL, TUV | 80% | - | 5V | - | - | - | - | - | - | 12A | 40W | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Remote Sense, Universal Input | - | 101.6mm | 50.8mm | - | - | RoHS Compliant | - | ||
![]() S8VS-48024 Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | 9 | 1.700064kg | - | 100V~240VAC | -10°C~60°C With Derating | - | 2008 | S8VS (480W) | 5.01Lx5.91W x 4.53 H 127.2mmx150.1mmx115.0mm | - | Obsolete | Not Applicable | 5 | - | Enclosed | - | - | ITE (Commercial) | - | OTHER SUPPLY VOLTAGE RANGE IS 80 TO 370VDC | 480W | 480W | UNSPECIFIED | UNSPECIFIED | - | 1 | 127.5mm | unknown | - | - | R-XXMA-X5 | 1 | - | CE, cULus, cURus, VDE | 83% | 3kV | 24V | 20A | 100V | YES | - | - | - | 20A | 480W | - | - | - | - | 20A | - | 480W | - | - | - | 24V | - | - | - | - | - | Adjustable Output, Universal Input | 115mm | - | - | - | - | RoHS Compliant | - | ||
![]() LGA50A-12-J1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | NO | - | - | - | - | -10°C~60°C | - | 2015 | LGA (50W) | 5.20Lx1.97W x 1.12 H 132.1mmx50.0mmx28.4mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Open Frame | - | - | ITE (Commercial) | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | R-XXFM-X7 | 1 | - | CE, cURus, TUV | 82% | 2kV | 12V | - | 100V | NO | - | - | - | - | 51.6W | - | - | - | - | 4.3A | - | - | - | No | - | - | - | - | - | - | - | - | 28.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VOF-120-15 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | -20°C~60°C With Derating | - | 2016 | VOF-120 (120W) | 5.00Lx3.00W x 1.25 H 127.0mmx76.2mmx31.8mm | yes | Active | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial) | 120W | - | - | 120W | - | - | - | - | - | - | - | - | - | 1 | - | CE, cURus, GS | 86% | 3kV | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 31.75mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MVAD065-12 Murata Power Solutions Inc. | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | 8 | - | - | - | -10°C~70°C With Derating | Bulk | - | MVAD065 (65W) | 4.00Lx2.00W x 1.30 H 101.6mmx50.8mmx33.1mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | Open Frame | - | - | ITE (Commercial), Medical | - | REMOTE SHUTDOWN | - | 60W | - | - | - | - | 50.8mm | - | - | - | - | 1 | - | CB, CE, cURus, VDE | 88% | 3kV | 12V | 5A | - | - | - | 1.4A | - | 5A | 60W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 90V | 264V | 5A | - | 65W | - | - | - | 12V | - | - | - | - | - | DC Input Capable, Universal Input | 28.448mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() PMA100F-3R3-N Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | - | - | - | -10°C~70°C | - | 2015 | PMA (100W) | 6.61Lx1.34W x 3.66 H 167.9mmx34.0mmx93.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | Medical | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | CE, cURus, TUV | 78% | 2kV | - | - | - | - | - | - | - | - | 66W | - | - | - | - | 20A | - | - | - | No | - | - | - | - | - | - | - | - | 93mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HDS3000PS60 XP Power | 715 |
| Datasheet | 22 Weeks | Chassis Mount, Panel | Chassis Mount | 100 | - | - | - | - | - | -20°C~60°C With Derating | - | 2008 | HDS3000 (3000W) | 14.41Lx5.00W x 5.00 H 366.0mmx127.0mmx127.0mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | ITE (Commercial) | 3000W | - | - | 3kW | - | - | - | - | - | - | - | - | - | 1 | - | CB, TUV, UL | 93% | 3kV | - | 50A | - | - | - | - | - | - | 3kW | - | - | 90V | 264V | 50A | - | 3kW | - | No | - | 60V | - | 90V | 264V | - | - | Adjustable Output, I²C™ Interface, Load Sharing, Remote On/Off, Remote Sense, Standby Output, Universal Input | 127mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() LPQ113-B Artesyn Embedded Power | In Stock | - | Datasheet | - | - | Chassis Mount | - | NO | - | 800g | - | - | 0°C~70°C With Derating | Bulk | 2002 | LPQ110 (110W) | 4.00Lx7.00W x 1.80 H 101.6mmx177.8mmx45.7mm | - | Obsolete | 1 (Unlimited) | 19 | EAR99 | Open Frame | - | - | ITE (Commercial) | 80W 110W Forced Air | - | 110W | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | unknown | - | 19 | R-XXMA-X19 | 4 | Not Qualified | CB, CE | 70% | - | 5V | - | - | YES | - | - | 9A 4.5A 700mA 2.5A | 11A | 110W | - | 15V | - | - | - | -15V | - | 25V | Yes | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Remote Sense, Universal Input | - | 185.5mm | 108.6mm | - | - | RoHS Compliant | - |