- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Voltage-Input | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Voltage Rating (AC) | Max Current Rating | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Min Output Voltage | Max Output Power | Minimum Load Required | Max Input Current | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Ripple Voltage (Main Out) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2902646 Phoenix Contact | 2479 |
| Datasheet | 7 Weeks | - | DIN Rail | DIN Rail | 120 | - | - | 600g | - | - | -25°C~70°C With Derating | 2014 | TRIO | 4.53Lx1.57W x 5.12 H 115.0mmx40.0mmx130.0mm | - | Active | Not Applicable | - | - | Enclosed | 70°C | -25°C | - | ITE (Commercial) | 50W | - | - | 50W | - | - | - | - | 115mm | - | - | - | - | 1 | - | cULus, cURus | 80% | 4kV | 5V | 10A | - | - | 264V | - | - | 10A | 50W | 6V | - | - | 85V | 264V | 10A | - | - | 4.5V | 120W | - | - | - | 85V | - | - | - | IP20, Universal Input | 130.048mm | 115.062mm | 39.878mm | - | Unknown | RoHS Compliant | - | ||
![]() PBA50F-9-N1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Chassis Mount | - | - | - | 279.99999g | - | - | -10°C~71°C With Derating | 2005 | PBA (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | - | - | - | - | - | - | - | - | - | - | 1 | - | CE, cURus, TUV | 81% | 3kV | 9V | - | - | - | - | - | - | - | 50.4W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | 5.6A | - | - | - | - | No | - | - | - | - | - | - | - | 31mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EPS-45-36-C MEAN WELL USA Inc. | 86 |
| Datasheet | 14 Weeks | - | Chassis, Panel, Screw | Chassis Mount | 100 | - | 6 | 300.000012g | - | - | -30°C~70°C With Derating | - | EPS-45 (45W) | 4.07Lx2.44W x 1.46 H 103.4mmx62.0mmx37.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | CB, CE, cURus, TUV | 89% | 3kV | - | - | - | - | - | - | - | 1.25A | 45W | - | - | - | - | - | 1.25A | - | - | - | 45W | No | 1.8A | - | - | - | - | - | Adjustable Output, Universal Input | 28.956mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() NES-50-5 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | - | Desktop | Chassis Mount | - | - | 5 | - | - | - | -20°C~60°C With Derating | - | NES-50 (50W) | 5.08Lx3.86W x 1.50 H 129.0mmx98.0mmx38.0mm | - | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | CB, CCC, cURus | 79% | 3kV | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | 10A | - | - | - | 50W | No | 1.1A | - | - | - | - | - | Adjustable Output, Universal Input | 38.1mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RID-50A MEAN WELL USA Inc. | 17 |
| Datasheet | 14 Weeks | - | Desktop | Chassis Mount | - | - | 7 | - | Commercial grade | - | -25°C~70°C With Derating | - | RID-50 (50W) | 3.90Lx3.82W x 1.42 H 99.0mmx97.0mmx36.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | CB, CE, cURus, TUV | 80% | 3kV | - | - | - | - | - | - | 6A 2A | 6A | - | - | - | 12V | - | - | 6A | - | - | - | 54W | Yes | 1.3A | 2A | - | - | - | - | Adjustable Output, Universal Input | 36mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ML100.100 PULS, LP | In Stock | - | Datasheet | 2 Weeks | - | DIN Rail | DIN Rail | 100 | - | - | 360g | - | 85V~132VAC 184V~264VAC | 0°C~70°C With Derating | - | MiniLine (100W) | 4.06Lx2.87W x 2.95 H 103.0mmx73.0mmx75.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | 100W | - | - | - | - | - | - | - | 75mm | - | - | - | - | 1 | - | CB, cCSAus, CE, cULus, cURus | 90% | - | - | - | 230V | - | - | - | - | 4.2A | - | 28V | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 100V | 120V | 4.2A | - | - | 24V | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing | - | - | 73mm | - | - | RoHS Compliant | - | ||
![]() LEB100F-0512-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Chassis Mount | Module | - | - | - | - | - | -10°C~70°C | 2006 | LEB (100W) | 8.74Lx2.95W x 1.38 H 222.0mmx74.9mmx35.1mm | - | Active | Not Applicable | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | CE, cURus, TUV | 76% | 3kV | - | - | - | - | - | - | - | - | 85W | - | - | 12V | - | - | 5A | - | - | - | - | No | - | 5A | - | - | - | - | - | 32mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LPP-100-48 MEAN WELL USA Inc. | 38 |
| Datasheet | 14 Weeks | - | Screw | Chassis Mount | 100 | - | 11 | - | - | - | -10°C~60°C With Derating | - | LPP-100 (100W) | 8.74Lx2.44W x 1.32 H 222.0mmx62.0mmx33.6mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | 101W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | CB, CE, cURus, TUV | 83% | 3kV | 48V | - | - | - | - | - | - | 2.1A | 100.8W | - | - | - | - | - | 2.1A | - | - | - | 100.8W | No | 1.7A | - | - | - | - | - | Adjustable Output, PFC, Universal Input | 32mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CFM100M090 Cincon Electronics Co. LTD | In Stock |
| Datasheet | 7 Weeks | - | - | Chassis Mount | - | - | - | 270.000008g | - | - | -20°C~70°C With Derating | - | CFM100M (100W) | 5.00Lx3.00W x 1.05 H 127.0mmx76.2mmx26.7mm | - | Active | Not Applicable | - | - | Open Frame | - | - | - | ITE (Commercial), Medical | 101W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | CE, cURus, TUV | 89% | 5.656kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.2A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | 26.67mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RPT-65G MEAN WELL USA Inc. | 125 |
| Datasheet | 14 Weeks | - | Screw | Chassis Mount | - | - | 8 | - | - | - | -20°C~60°C With Derating | - | RPT-65 (65W) | 5.00Lx2.99W x 1.14 H 127.0mmx76.0mmx29.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | 76mm | - | - | - | - | 3 | - | CB, CE, cURus, TUV | 81% | 3kV | - | - | - | - | - | - | 2.25A 1.2A 500mA | 2.25A | 66W | - | - | 5V | - | - | 2.25A | - | 12V | - | 66W | Yes | 1.5A | 1.2A | - | - | 500mA | - | Adjustable Output, Universal Input | 28.956mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SCT62 TDK-Lambda Americas Inc. | In Stock | - | - | 19 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | 12 | 249.999986g | - | - | 0°C~70°C With Derating | 2004 | SC60 (60W) | 5.00Lx3.00W x 1.34 H 127.0mmx76.2mmx34.0mm | yes | Obsolete | Not Applicable | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | 60W | 60W | - | - | - | - | 76.2mm | - | - | - | - | 3 | - | CE | 70% | - | 5V | 3A | - | - | - | - | 7A 3A 700mA | 7A | 40W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | - | - | 7A | - | -12V | - | 60W | Yes | - | 3A | - | - | 700mA | - | Adjustable Output, Universal Input | 34mm | - | - | - | - | RoHS Compliant | - | ||
![]() SWS60048 TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | - | - | Chassis Mount | - | - | - | - | - | - | -20°C~74°C With Derating | 2005 | SWS600 (600W) | 7.48Lx3.62W x 4.72 H 190.0mmx91.9mmx119.9mm | yes | Obsolete | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | 600W | REMOTE SHUTDOWN | - | - | - | - | - | - | - | compliant | - | - | - | 1 | - | CE, cURus, TUV | 82% | 3kV | 48V | - | - | - | - | - | 13A | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.08484Vrms | Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input | 92mm | - | - | - | - | - | - | ||
![]() HWS15A-24/A TDK-Lambda Americas Inc. | 97 | - | Datasheet | 17 Weeks | PRODUCTION (Last Updated: 2 months ago) | Chassis Mount | Chassis Mount | 120 | - | - | 190.000007g | - | - | -10°C~70°C With Derating | 2008 | HWS-A (15W) | 3.15Lx1.24W x 3.23 H 80.0mmx31.5mmx82.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | Industrial, ITE (Commercial) | - | - | 15W | 15W | - | - | - | - | 80mm | - | - | - | - | 1 | - | CE | 82% | 3kV | 24V | 650mA | - | - | - | 350mA | - | 650mA | 15W | - | - | - | 85V | 265V | 650mA | - | - | - | 15.6W | - | - | - | 85V | 265V | - | - | Adjustable Output, Universal Input | 82.042mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PMT-24V200W1AN Delta Electronics | 25 |
| Datasheet | 8 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | -10°C~60°C With Derating | 2013 | PMT (211W) | 8.46Lx4.53W x 1.97 H 215.0mmx115.0mmx50.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | 60°C | -10°C | - | ITE (Commercial) | 200W | - | - | 200W | - | - | - | - | - | - | - | - | - | 1 | - | CB, cURus | 88.5% | 3kV | - | 8.8A | - | - | - | - | 8.8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output | 50.038mm | 214.884mm | 115.062mm | - | - | ROHS3 Compliant | - | ||
![]() NLP250R-96S48J Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | - | Chassis Mount | - | NO | - | - | - | - | 0°C~70°C With Derating | 2008 | NLP250 (250W) | 7.00Lx4.00W x 1.50 H 177.8mmx101.6mmx38.1mm | - | Active | 1 (Unlimited) | 18 | - | Open Frame | - | - | - | ITE (Commercial) | 175W 250W Forced Air | MAX O/P POWER WITH 200 LFM FORCED AIR IS 250 WATTS | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | 1 | - | CB | 86% | 3kV | 48V | - | 115V | YES | - | - | 3.65A | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | - | - | - | - | RoHS Compliant | - | ||
![]() LEA50F-3R3-Y Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Panel | Chassis Mount | - | - | - | - | - | - | -20°C~70°C With Derating | 2011 | LEA (50W) | 7.68Lx2.17W x 0.91 H 195.0mmx55.0mmx23.0mm | - | Active | Not Applicable | - | - | Open Frame | - | - | - | ITE (Commercial) | 50W | - | 33W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | CE, cURus, TUV | 71% | 3kV | 3.3V | - | - | - | - | - | - | 10A | 33W | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 23mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADA1000F-36 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | - | Panel | Chassis Mount | - | - | - | - | - | - | -10°C~71°C With Derating | 2001 | ADA (1000W) | 11.02Lx5.00W x 2.95 H 280.0mmx127.0mmx75.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | 594W 1008W Forced Air | REMOTE SHUTDOWN | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | CE, cURus, TUV | 89% | 3kV | 36V | - | - | - | - | - | - | - | 1kW | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | 33.5A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 75mm | 280mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LEP240F-36-SN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Panel | Chassis Mount | Module | - | - | 690g | - | - | -10°C~70°C | 2002 | LEP (240W) | 8.74Lx3.74W x 1.77 H 222.0mmx95.0mmx45.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | - | - | 241.2W | - | - | - | - | - | 58mm | - | - | - | - | 1 | - | CE, cURus, TUV | 87% | 3kV | 36V | - | - | - | - | - | - | 6.7A | 241.2W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | 6.7A | - | - | - | - | No | - | - | - | - | - | - | - | 58mm | 222mm | 95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLP65-7620J Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | - | Chassis Mount | - | NO | - | - | - | - | 0°C~70°C | 2008 | NLP65 (75W) | 5.00Lx3.00W x 1.26 H 127.0mmx76.2mmx32.0mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | - | - | - | ITE (Commercial) | 60W 70W Forced Air | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 10/8 | R-XDMA-P8 | 2 | Not Qualified | CE | 72% | 3kV | 5V | - | - | NO | - | - | 7A 2A | - | - | - | - | 24V | - | - | - | 65W | - | - | - | Yes | - | - | - | - | - | - | DC Input Capable, Universal Input | - | - | - | - | - | RoHS Compliant | - | ||
![]() PMT-5V50W1AG Delta Electronics | 41 |
| Datasheet | 8 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | -10°C~70°C With Derating | 2014 | PMT (50W) | 3.86Lx3.86W x 1.50 H 98.0mmx98.0mmx38.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | 70°C | -10°C | - | ITE (Commercial) | 50W | - | - | 50W | - | - | - | - | - | - | - | - | - | 1 | - | CB, CE, CCC, cURus, TUV | 82% | 3kV | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 38mm | 98mm | 98mm | - | - | ROHS3 Compliant | - |