- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage-Input | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Analog IC - Other Type | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Min Output Voltage | Max Output Power | Minimum Load Required | Nominal Output Voltage | Input Current | Isolation Voltage | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REDIN120-24 Recom Power | In Stock | - | Datasheet | 14 Weeks | - | DIN Rail | - | NO | - | 590g | - | - | - | - | -25°C~70°C With Derating | - | POWERLINE REDIN120 (120W) | 4.51Lx1.30W x 4.90 H 114.5mmx33.0mmx124.4mm | - | Active | Not Applicable | 8 | - | Enclosed | - | - | ITE (Commercial) | 120W | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | R-XXMA-X8 | 1 | CE, cURus | 91.5% | 3kV | 24V | - | 115V | YES | - | - | - | - | - | 5A | 120W | 28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 127.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2866705 Phoenix Contact | 2123 | - | - | 7 Weeks | DIN Rail | DIN Rail | - | - | 13 | 1.099961kg | - | - | - | - | -25°C~70°C With Derating | 2010 | Quint | 4.92Lx2.36W x 5.12 H 125.0mmx60.0mmx130.0mm | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | - | - | - | 240W | - | - | - | - | 130mm | - | - | - | - | 1 | CB, cULus, cURus | 93% | 4kV | - | 10A | - | - | - | - | - | - | - | 10A | 240W | 29.5V | - | - | 320V | 575V | 10A | - | 18V | - | No | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, Universal Input | 130.048mm | - | - | - | - | RoHS Compliant | - | ||
![]() JWS15024/A TDK-Lambda Americas Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 7 | 850g | - | - | - | - | -10°C~60°C With Derating | 1999 | JWS (150W) | 7.80Lx3.62W x 2.56 H 198.1mmx91.9mmx65.0mm | - | Obsolete | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 156W | 150W | - | - | - | - | 92mm | - | - | - | - | 1 | CE | 80% | 3kV | 24V | 6.5A | - | - | - | - | - | - | - | 6.5A | 156W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 265V | 6.5A | - | - | 156W | - | 24V | - | - | - | 85V | 265V | Adjustable Output, DC Input Capable, PFC, Remote Sense, Universal Input | 65.024mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() DS1100SLPE-3 Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | Rack | Rack Mount | - | - | - | - | - | - | - | - | 0°C~50°C | 2002 | DS1100SLPE (1100W) | 11.00Lx3.20W x 1.57 H 279.4mmx81.3mmx39.9mm | - | Active | Not Applicable | - | - | Front End | 50°C | 0°C | ITE (Commercial) | 1100W | - | - | 1.1kW | - | - | - | - | - | - | - | - | - | 1 | CB, CE | 94% | - | - | 90A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input | 39.878mm | 279.4mm | 81.28mm | - | - | RoHS Compliant | - | ||
![]() SFP650-12BG Bel Power Solutions | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | 0°C~50°C | - | SFP650 (650W) | 12.38Lx3.07W x 1.57 H 314.5mmx78.0mmx40.0mm | - | Obsolete | Not Applicable | - | - | Front End | - | - | ITE (Commercial) | 650W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CE | 86% | - | - | - | - | - | - | - | - | - | 53A | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Adjustable Output, I²C™ Interface, Load Sharing, PFC, Standby Output, Universal Input | - | - | - | - | - | - | - | ||
![]() EML15US05-T XP Power | 43 |
| Datasheet | 17 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | -20°C~70°C With Derating | 2014 | EML15 (15W) | 3.10Lx1.25W x 0.78 H 78.7mmx31.7mmx20.0mm | yes | Active | 1 (Unlimited) | - | - | Open Frame | - | - | Medical | - | - | - | 15W | - | - | - | - | - | - | - | - | - | 1 | - | 78% | 4kV | - | 3A | - | - | - | - | - | - | - | - | 15W | - | - | - | 85V | 264V | 3A | - | - | 15W | No | 5V | - | - | - | 85V | 264V | Adjustable Output, DC Input Capable, Universal Input | 19.812mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() SDS60US03 XP Power | In Stock | - | Datasheet | 19 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | - | 250g | - | - | - | - | 0°C~70°C With Derating | 2013 | SDS (60W) | 5.00Lx3.00W x 1.20 H 127.0mmx76.2mmx30.5mm | yes | Active | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial) | - | - | 50W | 60W | - | - | - | - | - | - | - | - | - | 1 | - | 80% | 3kV | 3.3V | 15.1A | - | - | - | - | - | - | - | 15.1A | 60W | - | - | - | 90V | 264V | 15.1A | - | - | 50W | No | 3.3V | - | - | - | 90V | 264V | Adjustable Output, DC Input Capable, Universal Input | 30.48mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 2903002 Phoenix Contact | 8 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | 340g | - | - | - | - | -25°C~70°C With Derating | 2015 | UNO | 3.31Lx2.17W x 3.54 H 84.0mmx55.0mmx90.0mm | - | Active | Not Applicable | - | - | Enclosed | 70°C | -25°C | ITE (Commercial) | 100W | - | 100W | 100W | - | - | - | - | - | - | - | - | - | 1 | - | 89% | - | - | 6.67A | - | - | - | - | - | - | - | 6.67A | - | 15V | - | - | 85V | 264V | - | - | 15V | - | - | - | - | - | - | - | - | IP20, Universal Input | 89.916mm | 84.074mm | 55.118mm | - | - | RoHS Compliant | - | ||
![]() DNR120TS12 XP Power | 31 |
| Datasheet | 21 Weeks | DIN Rail | DIN Rail | 120 | - | - | 800g | - | - | - | - | -40°C~70°C With Derating | 2008 | DNR-TS (120W) | 4.39Lx2.93W x 4.87 H 111.3mmx74.3mmx123.6mm | - | Active | Not Applicable | - | - | Enclosed | - | - | Hazardous Locations, Industrial, ITE (Commercial) | - | - | 120W | 120W | - | - | - | - | - | - | - | - | - | 1 | EN, UL | 87% | 3kV | 12V | 10A | - | - | 575V | 340V | 575V | - | - | 10A | 120W | 14.5V | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | 10A | - | 11.4V | 120W | - | 12V | - | - | - | 340V | - | Adjustable Output, Load Sharing | 123.698mm | - | 74.3mm | - | Unknown | ROHS3 Compliant | - | ||
![]() VOF-300-48 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | NO | - | - | - | - | - | - | -40°C~80°C With Derating | 2017 | VOF-300 (300W) | 5.00Lx3.00W x 1.38 H 127.0mmx76.2mmx35.1mm | yes | Active | Not Applicable | 13 | - | Open Frame | - | - | ITE (Commercial) | 200W 300W Forced Air | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | 1 | CE, cURus, TUV | 94% | 3kV | 48V | - | 100V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 300W | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | - | - | - | - | RoHS Compliant | - | ||
![]() CUS30M15 TDK-Lambda Americas Inc. | 15 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | -20°C~70°C With Derating | - | CUS30M (30W) | 3.00Lx2.00W x 0.95 H 76.2mmx50.8mmx24.1mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial), Medical | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | 1 | CE | 88% | 4kV | - | - | - | - | - | - | - | - | - | - | 30W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PFC, Remote Sense | - | - | - | - | - | RoHS Compliant | - | ||
![]() ECM40US48 XP Power | 21 |
| Datasheet | 24 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 0°C~70°C With Derating | 2004 | ECM (40W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | ITE (Commercial), Medical | - | - | 40W | 40W | - | - | - | - | - | - | 63Hz | - | - | 1 | CB, CE | 80% | 4kV | 48V | 900mA | - | - | - | - | - | - | - | 900mA | 40W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 90V | 264V | 900mA | - | - | 40W | No | 48V | 600mA | - | - | 90V | 264V | Adjustable Output, Universal Input | 30.48mm | - | 50.8mm | - | Unknown | ROHS3 Compliant | - | ||
![]() TPC 080-148 Traco Power | 33 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | - | - | 85V~264VAC 90V~375VDC | - | -25°C~70°C With Derating | 2013 | TPC (80W) | 3.80Lx2.48W x 3.54 H 96.5mmx63.0mmx89.9mm | - | Active | Not Applicable | - | - | Enclosed | - | - | Industrial, ITE (Commercial) | 82W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cCSAus, SIQ | 87% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LFP100F-24-Y Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | 290g | - | - | - | - | -10°C~70°C With Derating | 2014 | LFP (100W) | - | - | Active | Not Applicable | - | - | Open Frame | - | - | ITE (Commercial) | 100W | - | 103.2W | - | - | - | - | - | 72mm | - | - | - | - | 1 | CE, cURus, TUV | 87% | - | 24V | - | - | - | - | - | - | - | - | 4.3A | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Universal Input | - | 185mm | 45mm | - | - | ROHS3 Compliant | - | ||
![]() KLNA240F-24 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2017 | KLNA (240W) | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PBW50F-15 Cosel USA, Inc. | 11 |
| Datasheet | 6 Weeks | Panel | Chassis Mount | - | - | - | - | 71°C | -10°C | - | - | - | 2005 | PBW (50W) | - | - | Active | Not Applicable | - | - | Enclosed | - | - | ITE (Commercial) | 50W | - | - | - | - | - | - | - | - | - | - | - | - | 2 | CE, cURus, TUV | 83% | - | 15V | - | - | - | - | - | - | - | - | - | 51W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -15V | - | - | 1.7A | - | - | - | No | - | - | 3kV | 2.4A | - | - | DC Input Capable, Universal Input | 34.5mm | 120mm | 82mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ML50.109 PULS, LP | In Stock | - | Datasheet | 2 Weeks | - | DIN Rail | - | NO | - | - | - | - | 100V~240VAC | 24V | -40°C~70°C With Derating | - | MiniLine (50W) | 3.58Lx1.77W x 2.95 H 91.0mmx45.0mmx75.0mm | - | Active | Not Applicable | 8 | EAR99 | Enclosed, Conformal Coated | - | - | ITE (Commercial) | 50W | ALSO OPERATES IN 85 TO 375VDC, 60 TO 85VAC AND 264 TO 300VAC | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | R-XXMA-X8 | 1 | CB, CE, cULus, cURus | 89% | - | 24V | - | 100V | YES | - | - | - | - | 2.1A | - | - | - | - | - | - | - | - | 50W | - | - | - | - | - | - | - | - | - | Adjustable Output, Conformal Coating, DC Input Capable, Load Sharing, Universal Input | - | - | - | - | - | RoHS Compliant | - | ||
![]() LFP240F-36-SNY Cosel USA, Inc. | 2624 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | NO | - | - | - | - | - | - | -10°C~70°C | - | LFP (240W) | 7.09Lx3.31W x 1.81 H 180.1mmx84.1mmx46.0mm | - | Active | Not Applicable | 19 | - | Enclosed | - | - | ITE (Commercial) | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | 1 | CE, cURus, TUV | 89% | 3kV | 36V | - | 100V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 302.4W | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ML50.111 PULS, LP | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | - | 240g | - | - | 85V~264VAC | - | -10°C~70°C With Derating | - | MiniLine (50W) | 3.58Lx1.77W x 2.95 H 91.0mmx45.0mmx75.0mm | yes | Active | Not Applicable | 10 | - | Enclosed | - | - | ITE (Commercial) | 50W | ALSO AVAILABLE WITH 85 TO 375 DC INPUT VOLATGE; ALSO AVAIALBE WITH DIFFE MOUNITING AND DIFF MAX TEMP | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 75mm | - | - | - | - | 1 | CB, CE, cULus, cURus | 88.5% | - | 24V | - | 100V | YES | - | - | - | - | 2.1A | 2.1A | - | 28V | - | - | 100V | 240V | - | 50W | 24V | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | - | - | - | - | - | RoHS Compliant | - | ||
![]() TML 20205C Traco Power | 97 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | NO | - | - | - | - | - | - | -25°C~70°C With Derating | 2008 | TML (20W) | 3.78Lx2.15W x 1.09 H 96.0mmx54.6mmx27.7mm | - | Active | Not Applicable | 8 | - | Enclosed | - | - | ITE (Commercial) | 20W | ALSO HAS OUTPUT VOLTAGE -5 V | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | R-PXMA-X8 | 2 | CB, CE, cURus | 84% | 3kV | 5V | - | 115V | NO | - | - | - | - | 2A 2A | - | - | - | OUTPUT OVER VOLTAGE | -5V | - | - | - | - | - | - | No | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ROHS3 Compliant | - |