- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Current Rating | Current - Output (Max) | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Max Output Power | Minimum Load Required | Current - Output 2 | Ripple Voltage (Main Out) | Features | Height | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFA100F-5-SGR2Y Cosel USA, Inc. | 21 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -10°C~70°C | 2015 | LFA (100W) | 6.10Lx2.44W x 1.32 H 154.9mmx62.0mmx33.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 84% | 3kV | - | - | - | - | - | - | 100W | - | - | 20A | - | - | No | - | - | - | 45mm | - | ROHS3 Compliant | - | ||
![]() LFA100F-48-CGY Cosel USA, Inc. | 21 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -10°C~70°C | 2015 | LFA (100W) | 6.10Lx2.44W x 1.32 H 154.9mmx62.0mmx33.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 87% | 3kV | - | - | - | - | - | - | 100.8W | - | - | 2.1A | - | - | No | - | - | - | 45mm | - | ROHS3 Compliant | - | ||
![]() LFA10F-15-GJ1Y Cosel USA, Inc. | 21 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (10W) | 2.89Lx1.97W x 0.87 H 73.4mmx50.0mmx22.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 80% | 3kV | - | - | - | - | - | - | 10.5W | - | - | 700mA | - | - | No | - | - | - | 18mm | - | ROHS3 Compliant | Lead Free | ||
![]() PBW50F-12-N1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -10°C~71°C With Derating | 2006 | PBW (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 2 | CE, cURus, TUV | 83% | 3kV | 12V | - | - | - | - | 2.1A 2.7A | 50.4W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -12V | 2.1A | - | - | No | 2.7A | - | - | 34.5mm | 80mm | ROHS3 Compliant | Lead Free | ||
![]() PLA300F-5-G Cosel USA, Inc. | 2041 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -20°C~70°C | 2017 | PLA (300W) | 7.48Lx4.02W x 1.61 H 190.0mmx102.1mmx40.9mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 77% | 3kV | 5V | - | - | - | - | - | 250W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 50A | - | - | No | - | - | - | 41mm | - | ROHS3 Compliant | Lead Free | ||
![]() LEB100F-0512-GR Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LEB (100W) | 8.74Lx2.95W x 1.38 H 222.0mmx74.9mmx35.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 2 | CE, cURus, TUV | 76% | 3kV | - | - | - | - | - | - | 85W | - | 12V | 5A | - | - | No | 5A | - | - | 32mm | - | ROHS3 Compliant | - | ||
![]() LEB100F-0536-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LEB (100W) | 8.74Lx2.95W x 1.38 H 222.0mmx74.9mmx35.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 2 | CE, cURus, TUV | 80% | 3kV | - | - | - | - | - | 5A 4.7A | 100W | - | 36V | 5A | - | - | No | 2.7A | - | - | - | - | ROHS3 Compliant | - | ||
![]() LFP240F-48-J1Y Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | NO | - | -10°C~70°C | - | LFP (240W) | 7.09Lx3.31W x 1.81 H 180.1mmx84.1mmx46.0mm | Active | Not Applicable | 19 | Open Frame | ITE (Commercial) | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 1 | CE, cURus, TUV | 89% | 3kV | 48V | - | 100V | YES | - | - | - | - | - | - | 302.4W | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PBA100F-24-CN1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | 453.59237g | -10°C~71°C With Derating | 2005 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 86% | 3kV | - | - | - | - | - | - | 108W | - | - | 4.5A | - | - | No | - | - | - | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFA300F-12-GTY Cosel USA, Inc. | 2245 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 83% | 3kV | - | - | - | - | - | - | 324W | - | - | 17A | - | - | No | - | - | - | 49mm | - | ROHS3 Compliant | Lead Free | ||
![]() PBA150F-36-N1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | 560.186577g | -10°C~71°C With Derating | 2005 | PBA (150W) | 6.61Lx1.34W x 3.66 H 167.9mmx34.0mmx93.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | - | - | - | - | - | 154.8W | - | - | 4.3A | - | - | No | - | - | - | 34mm | - | ROHS3 Compliant | Lead Free | ||
![]() ADA750F-48-RW Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | NO | - | -10°C~71°C With Derating | 2006 | ADA (750W) | 6.91Lx5.00W x 2.76 H 175.5mmx127.0mmx70.0mm | Active | Not Applicable | 24 | Enclosed | ITE (Commercial) | 432W 744W Forced Air | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | R-XXMA-X24 | 1 | CE, cURus, TUV | 89% | 3kV | 48V | - | 100V | YES | - | - | 750W | - | - | 31.5A | 384W | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Universal Input | 70mm | - | ROHS3 Compliant | Lead Free | ||
![]() LEB225F-0512-SNZ25 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LEB (225W) | 8.74Lx3.74W x 1.77 H 222.0mmx95.0mmx45.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 2 | CE, cURus, TUV | 79% | 3kV | - | - | - | - | - | - | 145W | - | 12V | 5A | - | - | No | 10A | - | - | 58mm | - | ROHS3 Compliant | - | ||
![]() PBA300F-36-C Cosel USA, Inc. | 2115 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -20°C~70°C With Derating | 2005 | PBA (300W) | 6.69Lx4.02W x 1.65 H 169.9mmx102.1mmx41.9mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | REMOTE SHUTDOWN | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 84% | 3kV | 36V | - | - | - | - | - | 324W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 9A | - | - | No | - | - | - | 42mm | - | ROHS3 Compliant | - | ||
![]() PLA600F-12-U Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -20°C~70°C | 2017 | PLA (600W) | 8.46Lx4.72W x 2.40 H 214.9mmx119.9mmx61.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 84% | 3kV | 12V | - | 24V | - | - | - | 600W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 50A | - | - | No | - | - | - | 61mm | - | ROHS3 Compliant | Lead Free | ||
![]() PLA600F-36-U Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -20°C~70°C | 2017 | PLA (600W) | 8.46Lx4.72W x 2.40 H 214.9mmx119.9mmx61.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | 36V | - | 24V | - | - | - | 601.2W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 16.7A | - | - | No | - | - | - | 61mm | - | ROHS3 Compliant | Lead Free | ||
![]() PLA600F-36-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -20°C~70°C | 2017 | PLA (600W) | 8.46Lx4.72W x 2.40 H 214.9mmx119.9mmx61.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | 36V | - | 24V | - | - | - | 601.2W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 16.7A | - | - | No | - | - | - | 61mm | - | ROHS3 Compliant | - | ||
![]() PLA600F-15-V Cosel USA, Inc. | 2886 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -20°C~70°C | 2017 | PLA (600W) | 8.46Lx4.72W x 2.40 H 214.9mmx119.9mmx61.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 84% | 3kV | 15V | - | 24V | - | - | - | 600W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 40A | - | - | No | - | - | - | 61mm | - | ROHS3 Compliant | - | ||
![]() D1U54P-W-1200-12-HA3PC Murata Power Solutions Inc. | 2833 |
| Datasheet | 30 Weeks | Chassis, Rack | Rack Mount | - | - | - | 0°C~60°C | - | D1U54P-W-1200 (1200W) | 12.65Lx2.15W x 1.57 H 322.0mmx54.5mmx40.0mm | Active | Not Applicable | - | Front End | ITE (Commercial) | 1200W | REMOTE SHUTDOWN | 1.2kW | - | - | - | - | - | - | - | 1 | CB, cCSAus, CE, TUVgs | 94% | 3kV | 12V | 5A | - | - | 12A | - | 1.2kW | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 5V | 100A | - | 1.2kW | - | 3A | 0.05303Vrms | Hot Swappable, I²C™ Interface, Load Sharing, PFC, Remote Sense, Standby Output, Universal Input | 39.878mm | 54.5mm | RoHS Compliant | - | ||
![]() LFA75F-12-J1 Cosel USA, Inc. | 21 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (75W) | 5.91Lx1.97W x 1.32 H 150.1mmx50.0mmx33.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 83% | 3kV | 12V | - | - | - | - | - | 75.6W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 6.3A | - | - | No | - | - | - | 30mm | 50mm | ROHS3 Compliant | Lead Free |