- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Voltage-Input | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Min Output Voltage | Max Output Power | Voltage - Output 4 | Minimum Load Required | Nominal Output Voltage | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Ripple Voltage (Main Out) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MFA350PS24-SEF XP Power | 2041 |
| Datasheet | 24 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | -10°C~70°C With Derating | - | 2012 | MFA (350W) | 8.20Lx3.33W x 1.75 H 208.3mmx84.5mmx44.5mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 350W 361W Forced Air | REMOTE SHUTDOWN | 361W | 350W | - | - | - | - | - | - | - | - | - | - | 1 | - | CB, CE | 87% | 3kV | 24V | 14.5A | - | - | - | - | - | - | 14.5A | 350W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 12V | 85V | 264V | 14.5A | - | 5V | - | 361W | - | No | 24V | 1A | 85V | 264V | 300mA | - | Adjustable Output, Hot Swappable, Load Sharing, Standby Output, Universal Input | 44.45mm | - | 84.47mm | No SVHC | ROHS3 Compliant | - | ||
![]() MFA350PS24-STF XP Power | 2969 |
| Datasheet | 20 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | -10°C~70°C With Derating | - | 2012 | MFA (350W) | 6.80Lx3.33W x 2.80 H 172.7mmx84.5mmx52.8mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 350W 361W Forced Air | REMOTE SHUTDOWN | 361W | 350W | - | - | - | - | - | - | - | - | - | - | 1 | - | CB, CE | 87% | 3kV | 24V | 14.5A | - | - | - | - | - | - | 14.5A | 350W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 12V | 85V | 264V | 14.5A | - | 5V | - | 361W | - | No | 24V | 1A | 85V | 264V | 300mA | - | Adjustable Output, Hot Swappable, Load Sharing, Standby Output, Universal Input | 50.79mm | - | 84.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() MFA350PS12-SEF XP Power | 2367 |
| Datasheet | 20 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | -10°C~70°C With Derating | - | 2011 | MFA (350W) | 8.20Lx3.33W x 1.75 H 208.3mmx84.5mmx44.5mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 350W 361W Forced Air | REMOTE SHUTDOWN | 361W | 350W | - | - | - | - | - | - | - | - | - | - | 1 | - | CB, CE | 86% | 3kV | 12V | 29A | - | - | - | - | - | - | 29A | 350W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 12V | 85V | 264V | 29A | - | 5V | - | 361W | - | No | 12V | 1A | 85V | 264V | 300mA | - | Adjustable Output, Hot Swappable, Load Sharing, Standby Output, Universal Input | 44.45mm | - | 84.47mm | No SVHC | ROHS3 Compliant | - | ||
![]() SHP1000PS48 XP Power | 690 |
| Datasheet | 21 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | -40°C~70°C With Derating | - | 2010 | SHP (1000W) | 9.55Lx5.90W x 2.40 H 242.6mmx149.8mmx61.0mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 1000W | REMOTE SHUTDOWN | 1.013kW | 1kW | - | - | - | - | - | - | - | - | - | - | 1 | - | CB | 85% | 3kV | 48V | 25A | - | - | - | - | - | - | 21A | 1.205kW | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 85V | 264V | 21A | - | - | - | 1.013kW | - | No | 48V | - | 85V | 264V | - | - | Adjustable Output, Load Sharing, Remote On/Off, Standby Output, Universal Input | 61mm | 242.64mm | - | Unknown | ROHS3 Compliant | - | ||
![]() UHP-350-48 MEAN WELL USA Inc. | 30 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | Commercial grade | - | -30°C~70°C With Derating | - | - | UHP-350 (350W) | 8.66Lx2.44W x 1.22 H 220.0mmx62.0mmx31.0mm | - | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | Household Appliances, ITE (Commercial) | 350W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | CB, CCC, CE, cURus, TUV | 94% | 3.75kV | - | - | - | - | - | - | - | - | - | 350.4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | - | - | - | ROHS3 Compliant | - | ||
![]() RAC05-12SB-ST Recom Power | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Module | - | - | 30g | - | - | -25°C~70°C With Derating | - | - | POWERLINE RAC05-A (5W) | 3.78Lx2.12W x 0.83 H 96.0mmx53.9mmx21.0mm | - | - | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | - | - | - | ITE (Commercial) | - | - | 5W | 5W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 21mm | - | - | NOT SPECIFIED | - | R-XXMA-X8 | 1 | - | CE, cURus | 73% | 3kV | 12V | 420mA | 115V | NO | - | - | - | - | 420mA | 5W | 12V | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | DC Input Capable, Universal Input | 15.16mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA30F-3R3-CN Cosel USA, Inc. | 12 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | 270.000008g | - | - | -10°C~71°C With Derating | - | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | - | - | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | CE, cURus, TUV | 69% | 3kV | - | - | - | - | - | - | - | - | - | 19.8W | - | - | - | - | - | 6A | - | - | - | - | - | No | - | - | - | - | - | - | - | 34.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() PBA150F-24 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | Panel | Chassis Mount | 120 | - | - | 560.186577g | - | - | - | - | 2005 | PBA (150W) | - | - | - | Active | Not Applicable | 7 | EAR99 | Open Frame | - | 71°C | -10°C | ITE (Commercial) | 150W | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 93.5mm | - | - | - | - | R-XXFM-X7 | 1 | - | CE, cURus, TUV | 88% | - | 24V | - | 100V | NO | - | - | - | - | 6.5A | 156W | - | - | - | - | - | 6.5A | - | - | - | - | - | No | - | - | - | - | - | - | DC Input Capable, Universal Input | 34mm | 168mm | 93mm | - | ROHS3 Compliant | Lead Free | ||
![]() LPS48 Artesyn Embedded Power | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount | - | NO | - | - | - | - | 0°C~70°C With Derating | Bulk | 2007 | LPS40 (40W) | 5.00Lx3.00W x 1.14 H 127.0mmx76.2mmx29.0mm | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Open Frame | TIN OVER NICKEL | - | - | ITE (Commercial) | 40W 55W Forced Air | IT OPERATES FROM AN AC SUPPLY OF 85V TO 264V | 40W | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | 10 | - | 1 | - | CB, CE | 70% | - | 48V | - | - | YES | - | - | - | - | - | 40W | - | - | - | - | - | - | 55W | - | - | - | - | No | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Remote Sense, Universal Input | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() VSK-S15-15U-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | -40°C~70°C | - | 2012 | VSK-S15-T (15W) | 3.78Lx2.17W x 1.26 H 96.1mmx54.0mmx32.0mm | - | yes | Active | 1 (Unlimited) | 8 | - | Enclosed | - | - | - | ITE (Commercial) | - | - | - | 15W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | R-XXFM-X8 | 1 | - | CE, cURus | 80% | 3kV | 15V | 1A | 115V | NO | - | - | - | - | - | 15W | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | Universal Input | 32.004mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SPD241201BN Carlo Gavazzi Inc. | In Stock | - | Datasheet | 23 Weeks | DIN Rail | DIN Rail | 120 | - | 9 | 920g | - | 90V~132VAC 180V~264VAC 210V~375VDC | -20°C~71°C With Derating | - | 2011 | SPD (120W) | 4.69Lx2.52W x 4.90 H 119.0mmx64.0mmx124.5mm | - | - | Active | Not Applicable | - | - | Enclosed | - | - | - | Hazardous Locations, Industrial, ITE (Commercial) | 10W | - | 120W | - | - | - | - | - | 123mm | - | - | - | - | - | 1 | - | CCC, CE, cULus, TUV | 86% | 3kV | - | - | - | - | - | - | - | - | 5A | 120W | 24V | - | - | 115V | 230V | - | - | - | 24V | - | - | No | - | - | - | - | - | - | Adjustable Output, IP20, PFC | - | - | - | - | RoHS Compliant | - | ||
![]() DRT-960-48 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Metal | - | 10 | - | - | - | -20°C~60°C With Derating | - | - | DRT-960 (960W) | 3.94Lx10.87W x 4.93 H 100.0mmx276.0mmx125.2mm | - | - | Last Time Buy | 1 (Unlimited) | - | - | Enclosed | - | - | - | Industrial, ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | CB, CE, cULus, cURus, TUV | 92% | 3kV | 48V | - | - | - | - | - | - | - | 20A | 960W | - | - | - | - | - | 20A | - | - | - | 960W | - | No | - | - | - | - | - | - | Adjustable Output | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLP65-7608GJ Artesyn Embedded Power | 160 | - | Datasheet | 16 Weeks | - | Chassis Mount | - | NO | - | - | - | - | 0°C~70°C | - | 2005 | NLP65 (75W) | 5.00Lx3.00W x 1.26 H 127.0mmx76.2mmx32.0mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | - | - | - | ITE (Commercial) | 60W 70W Forced Air | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | - | NOT SPECIFIED | 10/8 | R-XDMA-P8 | 3 | Not Qualified | CE | 72% | 3kV | 5V | - | - | NO | - | - | - | - | - | 65W | - | - | 12V | - | - | - | - | -12V | - | - | - | Yes | - | - | - | - | - | - | DC Input Capable, Universal Input | - | - | - | - | RoHS Compliant | - | ||
![]() S8JX-G03524CD Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | 5 | 370g | - | - | -10°C~60°C | - | 2000 | S8JX-G (35W) | 4.51Lx1.56W x 3.78 H 114.5mmx39.5mmx96.0mm | - | - | Obsolete | Not Applicable | - | - | Enclosed | - | 60°C | -10°C | ITE (Commercial) | 35W | - | - | 35W | - | - | - | - | 114.5mm | - | - | - | - | - | 1 | - | CE | 73% | - | - | 1.5A | - | - | - | - | 264V | - | 1.5A | 35W | 24V | - | - | 100V | 240V | 1.5A | - | - | 24V | 35W | - | - | 24V | - | 85V | 264V | - | - | Load Sharing, Universal Input | 91mm | 90mm | 39.5mm | Unknown | RoHS Compliant | - | ||
![]() SDC320AS12-E XP Power | 2217 |
| Datasheet | 27 Weeks | Chassis | Chassis Mount | - | - | - | 800g | - | - | 0°C~70°C With Derating | - | 2009 | SDC (320W) | 7.00Lx4.00W x 1.60 H 177.8mmx101.6mmx40.6mm | - | - | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | 180W 320W Forced Air | - | 180W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | CSA, EN, UL | 80% | 3000V | 12V | 15A | - | - | 132V | 90V | - | - | 26.67A | 180W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 90V | 264V | - | - | - | - | 180W | - | Yes | 12V | - | - | - | - | - | - | 177.8mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() LPQ353-C Artesyn Embedded Power | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | - | NO | - | - | - | - | 0°C~70°C With Derating | Bulk | 2003 | LPQ350 (350W) | 9.00Lx5.00W x 2.50 H 228.6mmx127.0mmx63.5mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Enclosed | - | - | - | ITE (Commercial) | - | - | 350W | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | - | unknown | - | NOT SPECIFIED | - | R-XDMA-X6 | 4 | Not Qualified | BABT, CB, CE, CSA, NEMKO, UL, VDE | 75% | - | 5V | - | - | YES | - | - | - | - | 50A | 350W | - | - | 15V | - | - | - | - | -15V | - | - | 3.3V~24V | Yes | - | - | - | - | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | 63.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLP65-9924J Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | Chassis, Chassis Mount, Screw | Chassis Mount | - | - | 10 | 283g | - | - | 0°C~70°C | - | 2005 | NLP65-M (75W) | 5.00Lx3.00W x 1.26 H 127.0mmx76.2mmx32.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Open Frame | - | - | - | Medical | 63W 75W Forced Air | - | 65W | 63W | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | 76.2mm | - | 63Hz | NOT SPECIFIED | 10 | - | 1 | Not Qualified | - | 72% | 4kV | 24V | 2.7A | 120V | NO | 264V | 85V | - | - | 2.7A | 65W | - | - | - | 85V | 264V | 2.7A | - | - | - | 65W | - | Yes | 24V | - | - | - | - | - | Universal Input | 32.004mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ML60.241 PULS, LP | In Stock | - | Datasheet | 2 Weeks | Panel | DIN Rail | - | - | - | 250g | - | 85V~264VAC | 0°C~70°C With Derating | - | - | MiniLine (60W) | 3.58Lx1.77W x 2.95 H 91.0mmx45.0mmx75.0mm | - | - | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | 60W | - | - | - | - | - | - | - | 75mm | - | - | - | - | - | 1 | - | CB, cCSAus, CE, cULus, cURus | 89.7% | 500V | - | - | - | - | - | - | - | - | 2.5A | - | 28V | - | - | 100V | 240V | 2.5A | - | - | 24V | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | - | - | - | - | RoHS Compliant | - | ||
![]() LFA30F-3R3-Y Cosel USA, Inc. | 1 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | 80g | - | - | -10°C~70°C | - | 2010 | LFA (30W) | 4.13Lx1.97W x 1.04 H 104.9mmx50.0mmx26.4mm | - | - | Active | Not Applicable | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | 19.8W | - | - | - | - | - | 23mm | - | - | - | - | - | 1 | - | CE, cURus, TUV | 75% | 3kV | 3.3V | - | - | - | - | - | - | - | 6A | 19.8W | - | - | - | - | - | 6A | - | - | - | - | - | No | - | - | - | - | - | - | - | 23mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VSBU-120-D285 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | 380g | - | - | 0°C~70°C | - | 2012 | VSBU-120-D (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | - | yes | Active | 1 (Unlimited) | 16 | - | Open Frame | - | - | - | ITE (Commercial) | - | ALSO HAVE A 5 V OUTPUT | - | 120W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | R-XXFM-X16 | 2 | - | CE, cURus, GS | 80% | 4.242kV | 28V | 2A | 115V | NO | - | - | - | 3.92A 2A | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 5V | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 0.09898Vrms | PFC, Universal Input | 32.512mm | - | - | - | RoHS Compliant | Lead Free |