- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature (Max.) | Usage Level | Voltage-Input | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Color | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Max Voltage Rating (AC) | Current - Output (Max) | Output Current | Output Power | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Min Output Voltage | Max Output Power | Minimum Load Required | Max Input Current | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Features | Warm-up Time | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DNR240TS48-I XP Power | In Stock | - | Datasheet | 20 Weeks | DIN Rail | DIN Rail | - | - | - | 1.1kg | - | - | - | -40°C~70°C With Derating | - | 2008 | DNR-TS (240W) | 4.39Lx3.50W x 4.87 H 111.3mmx89.0mmx123.6mm | - | Active | Not Applicable | - | - | Enclosed | - | Hazardous Locations, Industrial, ITE (Commercial) | - | - | 240W | 240W | - | - | - | - | - | - | - | - | - | 1 | EN, UL | 91% | 3kV | 48V | 5A | - | - | - | 575V | - | 5A | 240W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | 5A | - | - | - | 240W | - | - | - | - | - | 340V | 575V | - | Adjustable Output, Load Sharing | - | 123.6mm | - | 89mm | Unknown | ROHS3 Compliant | - | ||
![]() HDS800PS36 XP Power | 2240 |
| Datasheet | 27 Weeks | Chassis Mount, Panel | Chassis Mount | 100 | - | - | - | - | - | - | -20°C~70°C With Derating | - | 2008 | HDS800 (800W) | 9.80Lx5.00W x 1.61 H 249.0mmx127.0mmx40.9mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 800W | - | - | - | - | - | - | - | - | - | 1 | CB, TUV, UL | 92% | 3kV | 36V | 22.3A | - | - | - | - | - | - | 803W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 90V | 264V | 22.3A | - | - | - | 800W | No | - | 36V | - | - | 90V | 264V | - | Adjustable Output, I²C™ Interface, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | 0.8 s | 40.894mm | 249mm | - | Unknown | ROHS3 Compliant | - | ||
![]() REDIN45-24 Recom Power | In Stock | - | Datasheet | 15 Weeks | DIN Rail | DIN Rail | - | - | - | 332g | - | - | 85V~264VAC | -20°C~70°C With Derating | - | - | POWERLINE REDIN45 (45W) | 3.98Lx1.78W x 3.62 H 101.2mmx45.1mmx92.0mm | - | Active | 1 (Unlimited) | 8 | - | Enclosed | - | ITE (Commercial) | - | - | - | 45W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | R-PXMA-X8 | 1 | CB, CE, cURus | 86% | 3.75kV | 24V | 1.875A | 115V | - | YES | 264V | - | 1.875A | 45W | 28V | - | - | - | - | 1.875A | - | - | - | 45W | - | - | - | - | - | 85V | 264V | - | Adjustable Output, DC Input Capable, Universal Input | - | 92mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AWSP60-24 Triad Magnetics | 32 |
| Datasheet | 21 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | 7 | 453.59237g | - | - | - | -10°C~60°C With Derating | Box | 2007 | AWSP60 | 6.30Lx3.86W x 1.50 H 160.0mmx98.0mmx38.0mm | - | Active | Not Applicable | - | - | Enclosed | - | ITE (Commercial) | - | - | 60W | 60W | - | - | - | - | - | - | 63Hz | - | - | 1 | TUV, UR | 81% | 3kV | 24V | 2.5A | - | - | - | - | - | 2.5A | 60W | - | - | - | 85V | 264V | 2.5A | - | - | - | 60W | No | - | - | - | - | 85V | 264V | - | Adjustable Output, Universal Input | - | 38mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RAC05-24SB-ST Recom Power | 15 |
| Datasheet | - | DIN Rail | DIN Rail | Module | - | - | 30g | - | - | - | -25°C~70°C With Derating | - | - | POWERLINE RAC05-A (5W) | 3.78Lx2.12W x 0.83 H 96.0mmx53.9mmx21.0mm | - | Not For New Designs | Not Applicable | 8 | EAR99 | Enclosed | - | ITE (Commercial) | - | - | 5W | 5W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 21mm | - | - | NOT SPECIFIED | R-XXMA-X8 | 1 | CE, cURus | 77% | 3kV | 24V | 230mA | 115V | - | NO | - | - | 417mA | 5W | 24V | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | DC Input Capable, Universal Input | - | 15.16mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MSP-100-36 MEAN WELL USA Inc. | In Stock |
| Datasheet | 14 Weeks | Panel | Chassis Mount | 104 | - | - | 380.000013g | - | - | - | -40°C~60°C With Derating | - | - | MSP-100 (100W) | 6.26Lx3.82W x 1.50 H 159.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | Silver | Medical | - | - | 104.4W | - | - | - | - | - | 38mm | - | - | - | - | 1 | CB, CE, cURus, TUV | 89% | 4kV | 36V | - | - | - | - | - | - | 2.9A | 104W | - | - | - | - | - | 2.9A | - | - | - | 104.4W | No | 1.2A | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | 38mm | - | - | - | ROHS3 Compliant | - | ||
![]() LCA50S-5-Y Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Module | NO | - | - | 50°C | - | - | - | - | 2006 | LCA (50W) | - | - | Active | Not Applicable | 8 | EAR99 | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | unknown | - | NOT SPECIFIED | R-XXFM-X8 | 1 | - | - | - | 5V | - | 100V | COMMERCIAL | YES | - | - | - | 50W | - | - | - | - | - | 10A | - | - | - | - | - | - | - | 2kV | - | - | - | - | - | - | 23mm | 195mm | 50mm | - | ROHS3 Compliant | Lead Free | ||
![]() HSN-300-4.2B MEAN WELL USA Inc. | 41 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | 669.95593g | - | - | - | -20°C~70°C With Derating | - | - | HSN-300 (300W) | 8.27Lx3.19W x 1.22 H 210.0mmx81.0mmx31.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed, Conformal Coated | Silver | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | cURus | 85% | 3kV | - | - | - | - | - | - | - | 60A | 252W | - | - | - | - | - | 60A | - | - | - | 252W | No | 3A | - | - | - | - | - | - | Adjustable Output | - | 31mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAC150-12SG/OF Recom Power | 12 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | - | - | 200g | - | - | - | -30°C~70°C With Derating | - | - | POWERLINE RAC150-G (150W) | 4.00Lx2.00W x 1.18 H 101.6mmx50.8mmx30.0mm | yes | Active | 1 (Unlimited) | - | - | Open Frame, Conformal Coated | - | ITE (Commercial) | 125W 150W Forced Air | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, EAC | 91% | 3kV | 12V | - | - | - | - | - | - | 12.5A | 150W | 12V | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | PFC, Universal Input | - | 24mm | - | - | - | ROHS3 Compliant | - | ||
![]() QT20.481 PULS, LP | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | - | 870g | - | - | 323V~552VAC 3 Phase | -10°C~70°C With Derating | - | - | DIMENSION Q (480W) | 5.00Lx2.56W x 4.88 H 127.0mmx65.0mmx124.0mm | - | Active | Not Applicable | - | - | Enclosed | - | ITE (Commercial) | 480W | - | - | - | - | - | - | - | 124mm | - | - | - | - | 1 | CB, cCSAus, CE, cULus, cURus | 95.4% | 500V | 48V | - | - | - | - | - | - | 10A | - | 55V | - | - | 380V | 480V | 10A | - | - | 48V | - | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, PFC | - | - | - | - | - | RoHS Compliant | - | ||
![]() RID-85A MEAN WELL USA Inc. | 168 |
| Datasheet | 14 Weeks | Desktop | Chassis Mount | - | - | 7 | - | - | - | - | -25°C~70°C With Derating | - | - | RID-85 (85W) | 6.26Lx3.82W x 1.50 H 159.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | Silver | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | CB, CE, cURus, TUV | 80% | 3kV | - | - | - | - | - | - | 8A 4A | 8A | - | - | - | 12V | - | - | - | - | - | - | 88W | Yes | 2.5A | - | - | - | - | - | - | Adjustable Output, Universal Input | - | 38.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() DRC-40A MEAN WELL USA Inc. | 21 | - | Datasheet | 14 Weeks | - | DIN Rail | - | - | - | - | - | Commercial grade | - | -30°C~70°C With Derating | - | - | DRC-40 (40W) | 3.94Lx1.57W x 3.54 H 100.0mmx40.0mmx90.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | 40W | - | - | - | - | - | - | - | - | - | - | - | - | 2 | CB, CE, cURus, TUV | 86% | 3kV | - | - | - | - | - | - | - | 1.9A | - | - | - | - | - | - | 1.9A | - | - | - | 40.02W | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ECL25US12-S XP Power | 89 |
| Datasheet | 17 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | -20°C~70°C With Derating | - | 2011 | ECL (25W) | 3.78Lx1.57W x 1.12 H 96.0mmx40.0mmx28.5mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | - | - | 25W | 25W | - | - | - | - | - | - | - | - | - | 1 | - | 80% | 3kV | 12V | 2.1A | - | - | - | - | - | 2.1A | 25.2W | - | - | - | 85V | 264V | 2.1A | - | - | - | 25W | No | - | 12V | - | - | 85V | 264V | - | Adjustable Output, DC Input Capable, Universal Input | - | 28.5mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() ECL05US24-T XP Power | 24 |
| Datasheet | 17 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | -20°C~70°C With Derating | - | 2011 | ECL (5W) | 3.46Lx1.36W x 0.88 H 87.9mmx34.6mmx22.4mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | ITE (Commercial) | - | - | 5W | 5W | - | - | - | - | - | - | - | - | - | 1 | CSA, EN, IEC, UL | 82% | 3kV | 24V | 210mA | - | - | - | - | - | 210mA | 5W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 210mA | - | - | - | 5W | No | - | 24V | - | - | 85V | 264V | - | Adjustable Output, DC Input Capable, Universal Input | - | 22.352mm | 65mm | 25.4mm | Unknown | ROHS3 Compliant | - | ||
![]() LDC30F-1-SNG Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Module | - | - | - | - | - | - | - | - | 2015 | LDC (30W) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 30W | - | - | 12V | - | - | 3A | - | -12V | - | - | - | - | - | 3kV | 1.2A | - | - | 300mA | - | - | 38mm | 150mm | 72mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFA300F-30-J1Y Cosel USA, Inc. | 2008 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | -10°C~70°C | - | 2015 | LFA (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | - | Active | Not Applicable | - | - | Open Frame | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | - | - | - | - | - | - | - | 330W | - | - | - | - | - | 10A | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 49mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA1000F-15-F4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | -20°C~70°C With Derating | - | 2015 | PBA (1000W) | 9.45Lx5.91W x 2.40 H 240.0mmx150.1mmx61.0mm | - | Active | Not Applicable | - | - | Enclosed | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 84% | 3kV | - | - | - | - | - | - | - | - | 1.05kW | - | - | - | - | - | 70A | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 61mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPP 30-124A-J Traco Power | 289 |
| Datasheet | 13 Weeks | - | Chassis Mount | - | NO | - | - | - | - | - | -40°C~85°C With Derating | - | - | TPP 30A-J (30W) | 3.34Lx1.36W x 0.77 H 84.8mmx34.5mmx19.6mm | - | Active | Not Applicable | 5 | EAR99 | Open Frame | - | Household Appliances, ITE (Commercial), Medical | 30W | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | R-XXFM-X5 | 1 | CB, CE, cURus | 89.5% | 4kV | 24V | - | 115V | - | YES | - | - | - | - | - | - | - | - | - | - | 30W | - | - | - | No | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPP 65-321M2 Traco Power | 125 |
| Datasheet | 13 Weeks | - | Chassis Mount | - | NO | - | - | - | - | - | -40°C~85°C With Derating | - | - | TPP 65 (65W) | 4.03Lx2.38W x 1.36 H 102.4mmx60.5mmx34.5mm | - | Active | Not Applicable | 9 | - | Enclosed | - | Medical | 112W | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | R-XXFM-X9 | 3 | CB, CE, cURus | 89% | 4kV | 12V | - | 115V | - | YES | - | 5.42A 8A 600mA | - | - | - | - | 5V | - | - | - | 65W | -12V | - | - | No | - | - | - | - | - | - | - | Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSC-160A MEAN WELL USA Inc. | 31 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | - | - | 350.000009g | - | - | - | -20°C~70°C With Derating | - | - | PSC-160 (160W) | 6.00Lx3.00W x 1.26 H 152.4mmx76.2mmx32.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | CB, CE, cURus, TUV | 88% | 3kV | - | - | - | - | - | - | 7.6A 4A | 7.6A | 160W | - | - | - | - | - | 7.6A | - | - | - | 160W | No | 2.5A | - | - | 4A | - | - | - | Adjustable Output, PFC, Universal Input | - | 32mm | - | - | - | ROHS3 Compliant | - |