- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Ihs Manufacturer | Industry | Input Frequency | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Current-Channel 2 | Output Current-Channel 3 | Output Current-Channel 4 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Output Voltage-Channel 4 | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Standard Number | Tradename | Unit Weight | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Analog IC - Other Type | Accessory Type | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Operating Temperature Range | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Load Regulation | Product | Features | Compliance | Input Voltage | IP Rating | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWR-244-AE Advantech | In Stock | - | - | - | - | 1 | WISE-4220 Series | - | Industrial | 47 Hz to 63 Hz | - | - | Advantech Corp | - | Panel | Enclosed | 4.2 A | - | - | - | 24 VDC | - | - | - | Bulk | - | - | Active | - | Details | - | - | 1.433 lbs | - | - | - | - | - | PWR-244 | - | Power Supply | - | - | - | 1 Output | - | - | - | - | Power Supply | 100.8 W | - | - | - | - | - | - | - | - | Switching Supplies | - | - | 100 VAC to 240 VAC | - | 35 mm | 198 mm | 99 mm | - | ||
![]() LM1626-5R Bel Power Solutions | In Stock | - | - | - | - | - | - | - | Industrial | 440 Hz | - | - | - | - | Rack | Enclosed | 2 A | - | - | - | 24 V | - | - | - | - | - | - | - | - | Details | - | LM | 1.698 lbs | - | - | - | - | - | LM1 | - | - | - | - | - | 1 Output | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | Regulated | Front End Supplies | - | - | 264 VAC, 372 VDC | - | 38.7 mm | 168.5 mm | 111.2 mm | - | ||
![]() CFM300M360C Cincon | 2850 |
| - | - | - | 1 | - | CINCON ELECTRONICS CO LTD | Medical | 47 Hz to 63 Hz | CFM300M360C | + 80 C | - | - 40 C | Chassis | Enclosed | 8.34 A | - | - | - | 36 VDC | - | - | - | - | , | Active | - | 5.73 | Details | - | - | - | - | - | - | - | - | CFM300M | - | AC-DC Converter | - | - | compliant | 1 Output | - | 93.5 % | - | AC-DC REGULATED POWER SUPPLY MODULE | - | 300 W | - | - | - | - 40 C to + 80 C | - | - | 4000 Vrms | Regulated | - | - | - | 90 VAC to 264 VAC | - | 40.4 mm | 136 mm | 87 mm | - | ||
![]() 96PS-A200W1U-3 Advantech | In Stock | - | - | - | - | 1 | - | - | - | 50 Hz to 60 Hz | - | + 40 C | - | 0 C | - | Enclosed | 14 A | 16 A | 9 A | 0.7 A | 3.3 VDC | 5 VDC | 12 VDC | 12 VDC | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Output | - | 65 % | - | - | - | 200 W | - | - | - | 0 C to + 40 C | - | - | - | - | - | - | CB, CCC, CE, CUL, TUV | 100 VAC to 240 VAC | - | 40 mm | 190 mm | 100 mm | - | ||
![]() CFM300M240C Cincon | 2794 |
| - | - | - | 1 | - | CINCON ELECTRONICS CO LTD | Medical | 47 Hz to 63 Hz | CFM300M240C | + 80 C | - | - 40 C | Chassis | Enclosed | 12.5 A | - | - | - | 24 VDC | - | - | - | - | , | Active | - | 2.14 | Details | - | - | - | - | - | - | - | - | CFM300M | - | AC-DC Converter | - | - | compliant | 1 Output | - | 93.5 % | - | AC-DC REGULATED POWER SUPPLY MODULE | - | 300 W | - | - | - | - 40 C to + 80 C | - | - | 4000 Vrms | Regulated | - | - | - | 90 VAC to 264 VAC | - | 40.4 mm | 136 mm | 87 mm | - | ||
![]() VI-RU022-CYXX Vicor | In Stock | - | - | - | CE, CSA, cTUVus, cURus, EN, FCC, IEC60950-1, UL60950-1 | 1 | - | - | Industrial | 47 Hz to 63 Hz | - | + 85 C | - | 0 C | Chassis | Enclosed | 10 A | 15 A | - | - | 5 VDC | 15 VDC | 15 VDC | - | - | - | - | - | - | Non-Compliant | - | FlatPAC | 5.180 lbs | - | - | - | - | - | FlatPAC | - | FlatPAC Autoranging AC-DC Switcher | - | - | - | 3 Output | - | 80 % to 90 % | - | - | - | 50 W, 75 W | - | - | - | 0 C to + 85 C | - | - | 4.242 kV | Regulated | Switching Supplies | - | CE, CSA, cTUVus, cURus, EN, FCC, IEC 60950-1, UL 60950-1 | 90 VAC to 132 VAC, 180 VAC to 264 VAC | - | 34.8 mm | 234.8 mm | 185.4 mm | Contains Lead | ||
![]() AOPS150-9 ETA-USA | 2092 |
| - | - | - | 1 | - | - | Industrial | 50 Hz/60 Hz | - | + 65 C | - | - 10 C | Chassis | Enclosed | 16.7 A | - | - | - | 9 VDC | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 85 % | - | - | - | 150 W | - | - | - | - | - | - | 3 kV | Regulated | Switching Supplies | - | - | 90 VAC to 264 VAC | - | 45 mm | 81.2 mm | 82 mm | - | ||
![]() 25067 Vicor | 34 |
| - | - | - | 1 | - | - | Industrial | - | - | - | Vicor Corporation | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | Non-Compliant | - | - | 0.338401 oz | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | Lead Free | ||
![]() LHA15F-5/A Cosel | In Stock | - | - | - | - | - | - | - | Medical, Industrial | 45 Hz to 440 Hz | - | + 70 C | - | - 10 C | Chassis | Open Frame | 2 A | - | - | - | 5 VDC | - | - | - | - | - | - | - | - | Details | - | - | 1.587328 oz | - | - | - | - | - | LHA | - | AC-DC Power Supplies | - | - | - | 1 Output | - | 83 % | - | - | - | 15 W | - | - | - | - | - | - | 3 kV | Regulated | Switching Supplies | - | - | 85 VAC to 264 VAC | - | 21.5 mm | 73.5 mm | 50 mm | - | ||
![]() PMH-24V100WCAT Delta Electronics | In Stock | - | - | - | - | 20 | - | - | Household | 50 Hz to 60 Hz | - | + 70 C | - | - 30 C | Panel | Enclosed | 4.16 A | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | Details | - | - | 1 lb | - | - | - | - | - | PMH | - | Panel Mount Power Supply | - | - | - | 1 Output | - | 89 % | - | - | - | 100 W | - | - | - | - | - | - | 4.2 kVAC | Regulated | Switching Supplies | - | - | 85 VAC to 264 VAC, 120 VDC to 375 VDC | - | 38 mm | 158 mm | 97 mm | - | ||
![]() LAD-360B MEAN WELL | 36 |
| - | Chassis Mount | - | 15 | - | - | Industrial | 47 Hz to 63 Hz | - | + 60 C | MEAN WELL USA Inc. | - 20 C | Chassis | Enclosed | 11.5 A | 1.5 A | - | - | 27.6 VDC | 27.6 VDC | - | - | Box | - | - | Active | - | Details | 62368-1 | - | 1.653 lbs | - | - | 90 ~ 132 VAC, 180 ~ 264 VAC, 240 ~ 370 VDC | 27.6V | -20°C ~ 60°C (With Derating) | LAD-360 | 8.46 L x 4.53 W x 1.18 H (215.0mm x 115.0mm x 30.0mm) | AC/DC Power Supply | ITE (Commercial) | 359W | - | 2 Output | CB, CE, EAC, UKCA | 86 % | 3 kV | - | - | 358.8 W | - | 11.5 A | - | - | - | - | - | Regulated | Switching Supplies | Adjustable Output, DC Input Capable, IP67, PFC, PMBus™, Remote On/Off | IEC62368-1, UL62368-1 | 90 VAC to 132 VAC, 240 VDC to 370 VDC | - | 30 mm | 215 mm | 115 mm | - | ||
![]() SHP-10K-115L MEAN WELL | 969 |
| - | Chassis Mount | CB, CE, UKCA, UR | 1 | - | - | Industrial | 47 Hz to 63 Hz | - | + 70 C | MEAN WELL USA Inc. | - 30 C | Chassis | Enclosed | 87 A | - | - | - | 115 VDC | - | - | - | Box | - | - | Active | - | Details | 62368-1 | - | 26.235 lbs | - | - | 340 ~ 530 VAC | 115V | -30°C ~ 70°C (With Derating) | SHP-10K | 17.76 L x 8.50 W x 3.29 H (451.0mm x 216.0mm x 83.5mm) | High Efficiency Digital Power Supply | ITE (Commercial) | 10.005kW | - | 1 Output | CB, CE, cURus, EAC, TUV, UKCA | 96 % | 3.75 kV | - | - | 10 kW | - | 87 A | - | - | - | - | - | Regulated | Switching Supplies | Adjustable Output, Load Sharing, PFC, Remote On/Off | - | 340 VAC to 530 VAC | - | 83.55 mm | 460 mm | 216 mm | - | ||
![]() PJB-24V300WBNA Delta Electronics | 57 |
| - | - | IEC 60950-1, IEC 62368-1 | 16 | - | - | Industrial | 50 Hz to 60 Hz | - | + 70 C | - | - 10 C | Chassis | Open Frame | 12.5 A | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | Details | - | - | 1.411 lbs | - | - | - | - | - | PJB | - | Open Frame Power Supply | - | - | - | 1 Output | - | 93.5 % | - | - | - | 300 W | - | - | - | - | - | - | 3 kVAC | Regulated | Switching Supplies | - | - | 85 VAC to 264 VAC | - | 53.6 mm | 222 mm | 95 mm | - | ||
![]() PMH-24V50WCAS Delta Electronics | In Stock | - | - | - | - | 20 | - | - | Household | 50 Hz to 60 Hz | - | + 70 C | - | - 30 C | Panel | Enclosed | 2.1 A | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | Details | - | - | 7.407532 oz | - | - | - | - | - | PMH | - | Panel Mount Power Supply | - | - | - | 1 Output | - | 88 % | - | - | - | 50 W | - | - | - | - | - | - | 5 kVAC | Regulated | Switching Supplies | - | - | 85 VAC to 264 VAC, 120 VDC to 375 VDC | - | 38 mm | 98 mm | 97 mm | - | ||
![]() HEP-2300-380 MEAN WELL | 949 |
| - | Chassis Mount | - | 1 | - | - | Industrial | 47 Hz to 63 Hz | - | + 70 C | MEAN WELL USA Inc. | - 40 C | Chassis | Enclosed | 6.9 A | - | - | - | 380 VDC | - | - | - | Box | - | - | Active | - | Details | 62368-1 | - | 27.558 lbs | - | - | 90 ~ 305 VAC, 250 ~ 431 VDC | 380V | -40°C ~ 70°C (With Derating) | HEP-2300-HV | 14.76 L x 11.02 W x 3.46 H (375.0mm x 280.0mm x 88.0mm) | AC to DC Power Supply | ITE (Commercial) | 2.299kW | - | 1 Output | CB, CE, cURus, EAC, TUV, UKCA | 95.5 % | 6 kV | - | - | 2.3 kW | - | 6.05 A | - | - | - | - | - | Regulated | Switching Supplies | Adjustable Output, DC Input Capable, IP67, PFC, PMBus™, Remote On/Off | - | 90 VAC to 305 VAC, 250 VDC to 431 VDC | IP67 | 88 mm | 375 mm | 280 mm | - | ||
![]() OFI1200A12 Cosel | In Stock | - | - | - | - | 1 | - | - | Industrial | - | - | + 95 C | - | - 40 C | Chassis | Enclosed | 84 A | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | Details | - | Powerbox | 2.646 lbs | - | - | - | - | - | OFI1200A | - | AC/DC Baseplate Power Supply | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 3 kVAC | Not Regulated | Switching Supplies | - | - | 85 VAC to 305 VAC | IPX0 | 39 mm | 260 mm | 142 mm | - | ||
![]() CFM400S180C Cincon | 2736 |
| - | - | - | - | - | - | Industrial | 47 Hz to 63 Hz | - | + 85 C | - | - 40 C | Chassis | Open Frame | 15.56 A | - | - | - | 18 VDC | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | CFM400S | - | Power Supplies | - | - | - | 1 Output | - | 93 % | - | - | - | 400 W | - | - | - | - | - | - | 4 kVAC | Regulated | Switching Supplies | - | - | 100 VAC to 240 VAC | - | 42.5 mm | 136 mm | 87 mm | - | ||
![]() CFM400S360 Cincon | In Stock |
| - | - | - | - | - | - | Industrial | 47 Hz to 63 Hz | - | + 85 C | - | - 40 C | Chassis | Enclosed | 7.78 A | - | - | - | 36 VDC | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | CFM400S | - | Power Supplies | - | - | - | 1 Output | - | 94 % | - | - | - | 400 W | - | - | - | - | - | - | 4 kVAC | Regulated | Switching Supplies | - | - | 100 VAC to 240 VAC | - | 39.1 mm | 127 mm | 76.2 mm | - | ||
![]() CFM400S540C Cincon | 2731 |
| - | - | - | - | - | - | Industrial | 47 Hz to 63 Hz | - | + 85 C | - | - 40 C | Chassis | Open Frame | 5.19 A | - | - | - | 54 VDC | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | CFM400S | - | Power Supplies | - | - | - | 1 Output | - | 94 % | - | - | - | 400 W | - | - | - | - | - | - | 4 kVAC | Regulated | Switching Supplies | - | - | 100 VAC to 240 VAC | - | 42.5 mm | 136 mm | 87 mm | - | ||
![]() MAP110-4004CG Bel Power Solutions | In Stock | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | Chassis | Open Frame | 20 A | 4.5 A | - | - | - | 24 VDC | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | MAP110 | - | - | - | - | - | 4 Output | - | - | - | - | - | 110 W | - | - | - | - | - | - | - | - | Switching Supplies | - | - | 85 VAC to 264 VAC | - | 50 mm | 177.8 mm | 109.2 mm | - |