- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Voltage Rating (AC) | Max Current Rating | Output Current | Output Power | Max Output Voltage | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Min Output Voltage | Max Output Power | Minimum Load Required | Max Input Current | Nominal Output Voltage | Current - Output 2 | Min Input Voltage (AC) | Max Input Voltage (AC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS-50-5 MEAN WELL USA Inc. | 99 |
| Datasheet | 14 Weeks | - | Chassis | Chassis Mount | - | - | 5 | 410g | - | -25°C~70°C With Derating | - | - | RS-50 (50W) | 3.90Lx3.82W x 1.42 H 99.0mmx97.0mmx36.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | 50W | - | - | - | - | - | 97mm | - | - | 1 | CB, CCC, CE, cURus, EAC, TUV | 83% | 3kV | 5V | - | - | - | - | - | 10A | 50W | - | - | - | - | - | 10A | - | 50W | No | 1.3A | - | - | - | - | Adjustable Output, Universal Input | 36mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HRP-600-5 MEAN WELL USA Inc. | 2293 |
| Datasheet | 14 Weeks | - | Desktop, Panel | Chassis Mount | - | - | 13 | - | - | -40°C~70°C With Derating | - | - | HRP-600 (600W) | 8.58Lx4.13W x 2.50 H 218.0mmx105.0mmx63.5mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 82% | 3kV | - | - | - | - | - | - | 120A | 600W | - | - | - | - | - | 120A | - | 600W | No | 8.5A | - | - | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | 63.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSP-75-5 MEAN WELL USA Inc. | 199 |
| Datasheet | 14 Weeks | - | Chassis | Chassis Mount | - | - | 7 | 440g | - | -25°C~70°C With Derating | Bulk | - | RSP-75 (75W) | 6.26Lx3.82W x 1.18 H 159.0mmx97.0mmx30.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | 75W | - | - | - | - | - | 30mm | - | - | 1 | CB, CCC, CE, cURus, TUV | 82% | 4kV | 5V | - | - | - | - | - | 15A | 75W | - | - | - | - | - | 15A | - | 75W | No | 900mA | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ECL15UD03-T XP Power | 32 |
| Datasheet | 17 Weeks | - | Chassis, Chassis Mount | Chassis Mount | - | - | - | - | - | -20°C~70°C With Derating | - | 2005 | ECL (15W) | 3.10Lx1.25W x 0.78 H 78.7mmx31.7mmx20.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | 15W | 15W | - | - | - | - | - | - | - | 2 | CSA, EN, IEC, UL | 81% | 3kV | 5V | 1.5A | - | - | - | - | 2A | 15W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | 85V | 264V | 1.5A | - | 15W | Yes | - | - | 625mA | 85V | 264V | Adjustable Output, DC Input Capable, Universal Input | 19.812mm | 78.7mm | 31.8mm | - | Unknown | ROHS3 Compliant | - | ||
![]() HRPG-300-15 MEAN WELL USA Inc. | 52 |
| Datasheet | 14 Weeks | - | Desktop | Chassis Mount | - | - | 7 | - | - | -40°C~70°C With Derating | - | - | HRPG-300 (300W) | 7.83Lx4.13W x 1.61 H 199.0mmx105.0mmx41.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 88% | 3kV | - | - | - | - | - | - | 22A | - | - | - | - | - | - | 22A | - | 330W | No | 5A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | 41mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSP-1500-24 MEAN WELL USA Inc. | 18 |
| Datasheet | 14 Weeks | - | Desktop, Panel | Chassis Mount | - | - | 17 | 3kg | Commercial grade | -20°C~70°C With Derating | - | - | RSP-1500 (1500W) | 10.94Lx5.00W x 3.29 H 278.0mmx127.0mmx83.5mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | 1512W | - | 1.512kW | - | - | - | - | - | 127mm | - | - | 1 | CB, CE, cURus, TUV | 90% | 3kV | 24V | - | - | - | - | - | 63A | 1.512kW | - | - | - | - | - | 63A | - | 1.512kW | No | 17A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | 83.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() USP-150-48 MEAN WELL USA Inc. | 10 |
| Datasheet | - | - | Panel, Screw | Chassis Mount | - | - | 7 | - | - | -30°C~65°C With Derating | - | - | USP-150 (150W) | 8.46Lx2.65W x 1.30 H 215.0mmx67.4mmx33.0mm | - | Last Time Buy | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | 154W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus | 93% | 3kV | 48V | - | - | - | - | - | 3.2A | 153.6W | - | - | - | - | - | 3.2A | - | 153.6W | No | 2A | - | - | - | - | Adjustable Output, PFC, Universal Input | 33mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPS-400-18-C MEAN WELL USA Inc. | 17 |
| Datasheet | 14 Weeks | - | - | Chassis Mount | - | - | - | - | - | -30°C~70°C With Derating | - | - | RPS-400 (400W) | 5.11Lx3.39W x 1.69 H 129.8mmx86.1mmx42.9mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | Medical | 250W 401W Forced Air | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 93% | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NFM-20-5 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | - | PCB, Screw | Chassis Mount | - | - | 7 | 90g | - | -20°C~60°C With Derating | - | - | NFM-20 (20W) | 3.50Lx2.01W x 0.76 H 89.0mmx51.0mmx19.3mm | yes | Last Time Buy | 1 (Unlimited) | - | - | Open Frame | - | - | - | Medical | - | - | 22W | - | - | - | - | - | 51mm | - | - | 1 | CB, CE, cURus, TUV | 75% | 4kV | 5V | - | - | - | - | 600mA | 4.4A | 22W | - | - | - | - | - | 4.4A | - | 22W | No | - | - | - | - | - | Adjustable Output, Universal Input | 19.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MSP-300-12 MEAN WELL USA Inc. | 50 |
| Datasheet | 14 Weeks | - | Panel, Screw | Chassis Mount | - | - | 11 | 949.822423g | - | -40°C~70°C With Derating | - | - | MSP-300 (300W) | 7.83Lx4.13W x 1.61 H 199.0mmx105.0mmx41.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | Medical | - | - | 324W | - | - | - | - | - | 41mm | - | - | 1 | CB, CE, cURus, TUV | 88% | 4kV | 12V | - | - | - | - | - | 27A | 324W | - | - | - | - | - | 27A | - | 324W | No | 4.5A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 41mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() S8VK-G48048 Omron Automation and Safety | 2554 |
| Datasheet | 6 Weeks | - | DIN Rail | DIN Rail | 120 | - | 8 | 1.5kg | - | -40°C~75°C With Derating | - | 2008 | S8VK-G (480W) | 5.91Lx3.74W x 4.92 H 150.0mmx95.0mmx125.0mm | - | Active | Not Applicable | 9 | EAR99 | Enclosed | - | - | - | ITE (Commercial) | - | ALSO OPERATES IN 90 TO 350VDC | - | 480W | UNSPECIFIED | UNSPECIFIED | - | 1 | 150mm | - | R-XXMA-X9 | 1 | CE, cULus, cURus, VDE | 93% | 3kV | 48V | 10A | 115V | YES | 264V | - | 10A | 480W | 48V | - | - | 100V | 240V | 10A | 48V | 480W | - | - | 48V | - | 85V | 264V | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 124.968mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() LS35-24 TDK-Lambda Americas Inc. | 353 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | 5 | 1.099961kg | Commercial grade | -25°C~70°C With Derating | - | 2009 | LS (35W) | 3.90Lx3.20W x 1.40 H 99.1mmx81.3mmx35.6mm | - | Active | 1 (Unlimited) | - | - | Enclosed | 70°C | -25°C | - | ITE (Commercial) | 35W | - | 36W | 35W | - | - | - | - | 81.28mm | - | - | 1 | CE | 84% | 3kV | 24V | 1.5A | - | - | - | 800mA | 1.5A | 36W | - | - | - | 88V | 264V | 1.5A | - | 35W | - | - | 24V | - | 88V | 264V | Adjustable Output, DC Input Capable, Universal Input | 35.56mm | 99.06mm | 81.28mm | No | Unknown | RoHS Compliant | - | ||
![]() PMC-24V300W1BA Delta Electronics | 686 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | -20°C~70°C With Derating | - | 2015 | PMC (300W) | 7.83Lx4.13W x 1.61 H 199.0mmx105.0mmx41.0mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | - | - | - | 300W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | CB, CCC, CE, cURus, SIQ | 87% | 3kV | 12V | 12.5A | - | - | - | - | - | 300W | - | - | - | - | - | 12.5A | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 40.894mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS-25-5 MEAN WELL USA Inc. | In Stock | - | Datasheet | - | - | Panel, Screw | Chassis Mount | - | - | 6 | - | - | -10°C~60°C With Derating | - | - | PS-25 (25W) | 4.21Lx2.40W x 1.10 H 107.0mmx61.0mmx28.0mm | - | Last Time Buy | 1 (Unlimited) | - | - | Open Frame | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | 61mm | - | - | 1 | CB, CE, cURus, TUV | 74% | 3kV | 5V | 5A | - | - | - | - | 5A | 25W | - | - | - | - | - | 5A | - | 25W | No | 600mA | - | - | - | - | Universal Input | 28mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DSP60-5 TDK-Lambda Americas Inc. | 38 |
| Datasheet | 20 Weeks | - | DIN Rail, Panel | DIN Rail | - | - | - | 249.999986g | Commercial grade | -25°C~71°C With Derating | - | 2007 | DSP (7.5-100W) | 2.19Lx2.80W x 3.58 H 55.6mmx71.0mmx90.9mm | - | Active | Not Applicable | - | - | Enclosed | - | - | - | ITE (Commercial) | - | - | 35W | 60W | - | - | - | - | 55.6mm | - | - | 1 | CE | 80% | 3kV | 5V | 7A | - | - | - | - | 7A | 35W | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 90V | 264V | 7A | - | 35W | - | - | 5V | - | 90V | 264V | Adjustable Output, DC Input Capable, Universal Input | 90.932mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() RS-75-5 MEAN WELL USA Inc. | 99 |
| Datasheet | 14 Weeks | - | Screw | Chassis Mount | - | - | 5 | 410g | - | -25°C~70°C With Derating | - | - | RS-75 (75W) | 5.08Lx3.82W x 1.50 H 129.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | Silver | ITE (Commercial) | - | - | 60W | - | - | - | - | - | 98mm | - | - | 1 | CB, CE, cURus, TUV | 79% | 3kV | 5V | - | - | - | - | - | 12A | 75W | - | - | - | - | - | 12A | - | 60W | No | 2A | - | - | - | - | Adjustable Output, Universal Input | 38mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LPS204-M Artesyn Embedded Power | 2529 |
| Datasheet | 10 Weeks | - | - | Chassis Mount | - | NO | - | - | - | 0°C~70°C With Derating | - | 2009 | LPS200-M (250W) | 5.00Lx3.00W x 1.50 H 127.0mmx76.2mmx38.1mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Open Frame | - | - | - | ITE (Commercial), Medical | 125W 250W Forced Air | - | 250W | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 1 | CB, CE | 86% | - | 15V | - | - | YES | - | - | 16.6A | 249W | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote Sense, Standby Output, Universal Input | - | - | - | - | - | RoHS Compliant | - | ||
![]() SWS600L-36 TDK-Lambda Americas Inc. | 2869 |
| Datasheet | 17 Weeks | PRODUCTION (Last Updated: 2 months ago) | Chassis Mount, Panel | Chassis Mount | - | - | - | 226.796185g | Commercial grade | -20°C~74°C With Derating | - | 2007 | SWS600L (600W) | 7.48Lx2.40W x 4.72 H 190.0mmx61.0mmx119.9mm | yes | Active | Not Applicable | 36 | - | Enclosed | - | - | - | ITE (Commercial) | - | - | 648W | 600W | UNSPECIFIED | UNSPECIFIED | - | 1 | 190mm | - | R-XXMA-X36 | 1 | CE, cURus, TUV | 84% | 3kV | 36V | 18A | 115V | YES | - | 7.1A | 18A | 648W | - | - | - | - | - | 18A | - | 648W | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | 119.888mm | - | - | - | - | RoHS Compliant | - | ||
![]() IRM-45-48ST MEAN WELL USA Inc. | 47 |
| Datasheet | 14 Weeks | - | - | Chassis Mount | - | - | - | - | Commercial grade | -30°C~70°C With Derating | - | - | IRM-45 (45W) | 4.29Lx2.05W x 1.32 H 109.0mmx52.0mmx33.5mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 45W | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 90.5% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Universal Input | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HDS1500PS30 XP Power | 706 |
| Datasheet | 27 Weeks | - | Chassis Mount, Panel | Chassis Mount | 100 | - | - | - | - | -20°C~60°C With Derating | - | 2013 | HDS1500 (1500W) | 12.32Lx5.00W x 2.50 H 294.50mmx127.0mmx63.5mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | - | - | ITE (Commercial) | 1500W | - | - | 1.5kW | - | - | - | - | - | - | - | 1 | CB, TUV, UL | 92% | 3kV | - | 50A | - | - | - | - | - | 1.5kW | - | - | - | 90V | 264V | 50A | - | 1.5kW | No | - | 30V | - | 90V | 264V | Adjustable Output, I²C™ Interface, Load Sharing, Remote On/Off, Remote Sense, Standby Output, Universal Input | 63.5mm | - | - | - | Unknown | ROHS3 Compliant | - |