- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Voltage-Channel 1 | Package Type | RoHS | Unit Weight | Series | Power Rating | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Isolation Voltage | Load Regulation | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LHA75F-36-Y Cosel | 48 |
| - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | 2.1 A | 36 VDC | Open Frame | Details | 6.702053 oz | LHA | 2.1W | 1 Output | 89.5 % | 36V dc | 75.6A | 75.6 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 150 mm | 50 mm | ||
![]() LHA50F-36-G Cosel | 48 |
| - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | 1.4 A | 36 VDC | - | Details | 5 oz | LHA | - | 1 Output | 90 % | - | - | 50.4 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 112 mm | 50 mm | ||
![]() LHA75F-48-J4 Cosel | 40 |
| - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | 1.6 A | 48 VDC | - | Details | 6.702053 oz | LHA | - | 1 Output | 89.5 % | - | - | 76.8 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 150 mm | 50 mm | ||
![]() LHA50F-12-Y Cosel | 36098480 |
| - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | 4.3 A | 12 VDC | Open Frame | Details | 5 oz | LHA | 51.6W | 1 Output | 90.5 % | 12V dc | 4.3A | 51.6 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 112 mm | 50 mm | ||
![]() LHA150F-36-R2 Cosel | 48 |
| - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | 4.2 A | 36 VDC | - | Details | 11.287668 oz | LHA | - | 1 Output | 92.5 % | - | - | 151.2 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() LHA30F-12-G Cosel | 48 |
| - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | 2.5 A | 12 VDC | - | Details | 3.527396 oz | LHA | - | 1 Output | 88.5 % | - | - | 30 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 87.5 mm | 50 mm | ||
![]() FETA3000BA-48 Cosel | In Stock |
| - | - | - | 50 Hz/60 Hz | + 70 C | - 10 C | Chassis | Enclosed | 62 A | 48 VDC | - | Details | 5.071 lbs | FET | - | 1 Output | 93 % | - | - | 2.976 kW | 3000 V | Regulated | Switching Supplies | 170 VAC to 264 VAC | 41 mm | 340 mm | 102 mm | ||
![]() PCA300F-5-I Cosel | 2025 |
| - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 20 C | Chassis | Enclosed | 60 A | 5 VDC | - | Details | 1.852 lbs | PCA | - | 1 Output | 89 % | - | - | 300 W | 4000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC, 88 VDC to 370 VDC | 41 mm | 152 mm | 89 mm | ||
![]() PCA300F-5-C Cosel | 2283 |
| - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 20 C | Chassis | Enclosed | 60 A | 5 VDC | - | Details | 1.852 lbs | PCA | - | 1 Output | 89 % | - | - | 300 W | 4000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC, 88 VDC to 370 VDC | 41 mm | 152 mm | 89 mm | ||
![]() PCA300F-15-I Cosel | 2852 |
| - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 20 C | Chassis | Enclosed | 22 A | 15 VDC | - | Details | 1.852 lbs | PCA | - | 1 Output | 90 % | - | - | 330 W | 4000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC, 88 VDC to 370 VDC | 41 mm | 152 mm | 89 mm | ||
![]() PCA300F-32-C Cosel | 2046 |
| - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 20 C | Chassis | Enclosed | 10 A | 32 VDC | - | Details | 1.852 lbs | PCA | - | 1 Output | 91 % | - | - | 320 W | 4000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC, 88 VDC to 370 VDC | 41 mm | 152 mm | 89 mm | ||
![]() PCA300F-24-I Cosel | 2085 |
| - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 20 C | Chassis | Enclosed | 14 A | 24 VDC | - | Details | 1.852 lbs | PCA | - | 1 Output | 91 % | - | - | 336 W | 4000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC, 88 VDC to 370 VDC | 41 mm | 152 mm | 89 mm | ||
![]() PCA300F-12-C Cosel | 2314 |
| - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 20 C | Chassis | Enclosed | 27 A | 12 VDC | - | Details | 1.852 lbs | PCA | - | 1 Output | 90 % | - | - | 324 W | 4000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC, 88 VDC to 370 VDC | 41 mm | 152 mm | 89 mm | ||
![]() LHA150F-48-G Cosel | In Stock | - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | 3.2 A | 48 VDC | - | Details | 11.287668 oz | LHA | - | 1 Output | 93 % | - | - | 153.6 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() LHA150F-48-C Cosel | 48 |
| - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | 3.2 A | 48 VDC | - | Details | 11.287668 oz | LHA | - | 1 Output | 93 % | - | - | 153.6 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() LHA150F-36-C Cosel | 48 |
| - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | 4.2 A | 36 VDC | - | Details | 11.287668 oz | LHA | - | 1 Output | 92.5 % | - | - | 151.2 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() LHA150F-36-Y Cosel | 48 |
| - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | 4.2 A | 36 VDC | Open Frame | Details | 11.287668 oz | LHA | 151.2W | 1 Output | 92.5 % | 36V dc | 4.2A | 151.2 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() LHA150F-36-G Cosel | 48 |
| - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | 4.2 A | 36 VDC | - | Details | 11.287668 oz | LHA | - | 1 Output | 92.5 % | - | - | 151.2 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() LHA150F-12-C Cosel | 48 |
| - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | 12.5 A | 12 VDC | - | Details | 11.287668 oz | LHA | - | 1 Output | 89.5 % | - | - | 150 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() LHA150F-12-G Cosel | 48 |
| - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | 12.5 A | 12 VDC | - | Details | 11.287668 oz | LHA | - | 1 Output | 89.5 % | - | - | 150 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm |