- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Part Status
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
- Series
Attribute column
Categories
AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Factory Pack QuantityFactory Pack Quantity | Industry | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Product Status | RoHS | Shipping Restrictions | Standard Number | Tradename | Unit Weight | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Load Regulation | Product | Features | Input Voltage | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMH-24V200WCBT Delta Electronics | In Stock | - | - | - | - | 20 | Household | 50 Hz to 60 Hz | + 70 C | - | - 30 C | Panel | Enclosed | 8.33 A | 24 VDC | - | - | Details | - | - | - | 1.345 lbs | - | - | - | - | - | PMH | - | Panel Mount Power Supply | - | - | 1 Output | - | 91.5 mm | - | 200 W | - | - | - | - | - | 4.5 kVAC | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | - | 38 mm | 190 mm | 97 mm | ||
![]() PJH-36V300WBCA Delta Electronics | In Stock | - | - | - | IEC 60950-1, UL 60950-1, IEC 62368-1, EN 62368-1, UL 62368-1 | 16 | Industrial | 50 Hz to 60 Hz | + 70 C | - | - 25 C | Panel | Open Frame | 8.3 A | 36 VDC | - | - | Details | - | - | - | 1 lb | - | - | - | - | - | PJH | - | - | - | - | 1 Output | - | 94 % | - | 300 W | - | - | - | - | - | 4 kVAC | Regulated | Switching Supplies | - | 90 VAC to 264 VAC | - | 35.8 mm | 127 mm | 76.2 mm | ||
![]() PJB-24V150WJRA Delta Electronics | In Stock | - | - | - | IEC 62368-1, EN 62368-1, UL 62368-1 | 20 | Industrial | 50 Hz to 60 Hz | + 70 C | - | - 10 C | Chassis | Open Frame | 6.3 A | 24 VDC | - | - | Details | - | - | - | 11 oz | - | - | - | - | - | PJB | - | - | - | - | 1 Output | - | 90.5 % | - | 150 W | - | - | - | - | - | 3 kVAC | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | - | 37 mm | 160 mm | 75 mm | ||
![]() PMT-30V150W2CA Delta Electronics | 33 |
| - | Chassis Mount | IEC 60335-1, EN 60335-1, IEC 61558-2-16, EN 61558-2-16 | 28 | Industrial | 50 Hz to 60 Hz | + 70 C | Delta Electronics | - 30 C | Panel | Enclosed | 5 A | 30 VDC | Box | Active | Details | - | 60335-1; 60950-1; 62368-1 | - | 13.827393 oz | - | - | 90 ~ 264 VAC | 30V | -30°C ~ 70°C (With Derating) | PMT2 | 6.26 L x 3.82 W x 1.18 H (159.0mm x 97.0mm x 30.0mm) | Panel Mount Power Supply | Household Appliances, ITE (Commercial) | 150W | 1 Output | CB, CE, cURus, EAC, KC, TUV, UKCA | 90% | 4 kV | 150 W | - | 5 A | - | - | - | 4 kVAC | Regulated | Switching Supplies | Adjustable Output, Universal Input | 90 VAC to 264 VAC | - | 30 mm | 159 mm | 97 mm | ||
![]() PMR-12V320W1AT Delta Electronics | 34 |
| - | Chassis Mount | IEC 60335-1, EN 60335-1, IEC 61558-1, EN 61558-1 | 12 | Household | 50 Hz to 60 Hz | + 70 C | Delta Electronics | - 30 C | Panel | Enclosed | 26.7 A | 12 VDC | Box | Active | Details | - | 60335-1; 60950-1; 62368-1 | - | 1.418 lbs | - | - | 90 ~ 264 VAC | 12V | -30°C ~ 70°C (With Derating) | PMR | 8.46 L x 4.53 W x 1.18 H (214.9mm x 115.1mm x 30.0mm) | Panel Mount Power Supply | Household Appliances, ITE (Commercial) | 320W | 1 Output | CB, CE, cURus, EAC, KC, TUV, UKCA | 90.5 % | 4 kV | 320 W | - | 26.7 A | - | - | - | 4 kVAC | Regulated | Switching Supplies | Adjustable Output, PFC, Universal Input | 90 VAC to 264 VAC | - | 30 mm | 215 mm | 115 mm | ||
![]() RST-15K-115 MEAN WELL | In Stock |
| - | Chassis Mount | - | 1 | - | 47 Hz to 63 Hz | + 70 C | MEAN WELL USA Inc. | - 30 C | Chassis | Enclosed | 130 A | 115 VDC | Box | Active | Details | Due to size or weight of the product, your shipping charge may increase. | 62368-1 | - | 55.116 lbs | - | - | 196 ~ 305 VAC | 115V | -30°C ~ 70°C (With Derating) | RST-15K | 21.26 L x 16.69 W x 3.29 H (540.0mm x 424.0mm x 83.5mm) | HVDC Power Supply | ITE (Commercial) | 14.95kW | 1 Output | CB, CE, cURus, EAC, TUV, UKCA | 93.5% | 4.3 kV | 15 kW | - | 130 A | - | - | - | - | Regulated | Switching Supplies | Adjustable Output, PFC, Remote On/Off | 196 VAC to 305 VAC | - | 83.5 mm | 540 mm | 424 mm | ||
![]() RST-7K5-230 MEAN WELL | In Stock | - | - | Chassis Mount | - | 1 | - | 47 Hz to 63 Hz | + 70 C | MEAN WELL USA Inc. | - 30 C | Chassis | Enclosed | 34.5 A | 230 VDC | Box | Active | Details | Due to size or weight of the product, your shipping charge may increase. | 62368-1 | - | 27.558 lbs | - | - | 196 ~ 305 VAC | 230V | -30°C ~ 70°C (With Derating) | RST-7K5 | 18.11 L x 8.31 W x 3.29 H (460.0mm x 211.0mm x 83.5mm) | HVDC Power Supply | ITE (Commercial) | 7.935kW | 1 Output | CB, CE, cURus, EAC, TUV, UKCA | 94.5% | 4.3 kV | 7.5 kW | - | 34.5 A | - | - | - | - | Regulated | Switching Supplies | Adjustable Output, PFC, Remote On/Off | 196 VAC to 305 VAC | - | 83.5 mm | 460 mm | 211 mm | ||
![]() RST-7K5-115L MEAN WELL | 810 |
| - | Chassis Mount | - | 1 | - | 47 Hz to 63 Hz | + 70 C | MEAN WELL USA Inc. | - 30 C | Chassis | Enclosed | 65 A | 115 VDC | Box | Active | Details | Due to size or weight of the product, your shipping charge may increase. | 62368-1 | - | 26.235 lbs | - | - | 196 ~ 305 VAC, 340 ~ 530 VAC | 115V | -30°C ~ 70°C (With Derating) | RST-7K5 | 18.11 L x 8.50 W x 3.29 H (460.0mm x 216.0mm x 83.5mm) | HVDC Power Supply | ITE (Commercial) | 7.475kW | 1 Output | CB, CE, cURus, EAC, TUV, UKCA | 94% | 4.3 kV | 7.5 kW | - | 65 A | - | - | - | - | Regulated | Switching Supplies | Adjustable Output, PFC, Remote On/Off | 196 VAC to 305 VAC | - | 83.5 mm | 460 mm | 216 mm | ||
![]() RST-7K5-115 MEAN WELL | In Stock |
| - | Chassis Mount | - | 1 | - | 47 Hz to 63 Hz | + 70 C | MEAN WELL USA Inc. | - 30 C | Chassis | Enclosed | 65 A | 115 VDC | Box | Active | Details | Due to size or weight of the product, your shipping charge may increase. | 62368-1 | - | 27.558 lbs | - | - | 196 ~ 305 VAC | 115V | -30°C ~ 70°C (With Derating) | RST-7K5 | 18.11 L x 8.31 W x 3.29 H (460.0mm x 211.0mm x 83.5mm) | HVDC Power Supply | ITE (Commercial) | 7.475kW | 1 Output | CB, CE, cURus, EAC, TUV, UKCA | 94% | 4.3 kV | 7.5 kW | - | 65 A | - | - | - | - | Regulated | Switching Supplies | Adjustable Output, PFC, Remote On/Off | 196 VAC to 305 VAC | - | 83.5 mm | 460 mm | 211 mm | ||
![]() RST-7K5-230L MEAN WELL | 509 | - | - | Chassis Mount | - | 1 | - | 47 Hz to 63 Hz | + 70 C | MEAN WELL USA Inc. | - 30 C | Chassis | Enclosed | 34.5 A | 230 VDC | Box | Active | Details | Due to size or weight of the product, your shipping charge may increase. | 62368-1 | - | 26.235 lbs | - | - | 196 ~ 305 VAC, 340 ~ 530 VAC | 230V | -30°C ~ 70°C (With Derating) | RST-7K5 | 18.11 L x 8.50 W x 3.29 H (460.0mm x 216.0mm x 83.5mm) | HVDC Power Supply | ITE (Commercial) | 7.452kW | 1 Output | CB, CE, cURus, EAC, TUV, UKCA | 95% | 4.3 kV | 7.5 kW | - | 32.4 A | - | - | - | - | Regulated | Switching Supplies | Adjustable Output, PFC, Remote On/Off | 196 VAC to 305 VAC | - | 83.5 mm | 460 mm | 216 mm | ||
![]() OFI700A12-N Cosel | In Stock | - | - | - | - | 1 | Industrial | 47 Hz to 63 Hz | + 95 C | - | - 40 C | Chassis | Enclosed | 58.4 A | 12 VDC | - | - | Details | - | - | Powerbox | 2.425 lbs | - | - | - | - | - | OFI700A | - | AC/DC Baseplate Power Supply | - | - | 1 Output | - | - | - | 700 W | - | - | - | - | - | 3 kVDC | Not Regulated | Switching Supplies | - | 85 VAC to 264 VAC, 120 VDC to 350 VDC | IPX0 | 40 mm | 250 mm | 126 mm | ||
![]() OFI1200A48-NO Cosel | In Stock | - | - | - | - | 1 | Industrial | - | + 95 C | - | - 40 C | Chassis | Enclosed | 25 A | 48 VDC | - | - | Details | - | - | Powerbox | 3.086 lbs | - | - | - | - | - | OFI1200A | - | AC/DC Baseplate Power Supply | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 3 kVAC | Not Regulated | Switching Supplies | - | 85 VAC to 305 VAC | IPX0 | 40 mm | 260 mm | 142 mm | ||
![]() OFI700A12-NO Cosel | In Stock | - | - | - | - | 1 | Industrial | 47 Hz to 63 Hz | + 95 C | - | - 40 C | Chassis | Enclosed | 58.4 A | 12 VDC | - | - | Details | - | - | Powerbox | 2.425 lbs | - | - | - | - | - | OFI700A | - | AC/DC Baseplate Power Supply | - | - | 1 Output | - | - | - | 700 W | - | - | - | - | - | 3 kVDC | Not Regulated | Switching Supplies | - | 85 VAC to 264 VAC, 120 VDC to 350 VDC | IPX0 | 40 mm | 250 mm | 126 mm | ||
![]() OFI700A28-NO Cosel | In Stock | - | - | - | - | 1 | - | 47 Hz to 63 Hz | + 95 C | - | - 40 C | Chassis | Enclosed | 25 A | 28 VDC | - | - | Details | - | - | Powerbox | 2.425 lbs | - | - | - | - | - | OFI700A | - | AC/DC Baseplate Power Supply | - | - | 1 Output | - | - | - | 700 W | - | - | - | - | - | 3 kVDC | Not Regulated | Switching Supplies | - | 85 VAC to 264 VAC, 120 VDC to 350 VDC | IPX0 | 40 mm | 250 mm | 126 mm | ||
![]() OFI700A48-NO Cosel | In Stock | - | - | - | - | 1 | - | 47 Hz to 63 Hz | + 95 C | - | - 40 C | Chassis | Enclosed | 14.6 A | 48 VDC | - | - | Details | - | - | Powerbox | 2.425 lbs | - | - | - | - | - | OFI700A | - | AC/DC Baseplate Power Supply | - | - | 1 Output | - | - | - | 700 W | - | - | - | - | - | 3 kVDC | Not Regulated | Switching Supplies | - | 85 VAC to 264 VAC, 120 VDC to 350 VDC | IPX0 | 40 mm | 250 mm | 126 mm | ||
![]() OFI1200A28-O Cosel | In Stock | - | - | - | - | 1 | Industrial | - | + 95 C | - | - 40 C | Chassis | Enclosed | 43 A | 28 VDC | - | - | Details | - | - | Powerbox | 2.646 lbs | - | - | - | - | - | OFI1200A | - | AC/DC Baseplate Power Supply | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 3 kVAC | Not Regulated | Switching Supplies | - | 85 VAC to 305 VAC | IPX0 | 39 mm | 260 mm | 142 mm | ||
![]() OFI700A12 Cosel | In Stock | - | - | - | - | 1 | Industrial | 47 Hz to 63 Hz | + 95 C | - | - 40 C | Chassis | Enclosed | 58.4 A | 12 VDC | - | - | Details | - | - | Powerbox | 2.094 lbs | - | - | - | - | - | OFI700A | - | AC/DC Baseplate Power Supply | - | - | 1 Output | - | - | - | 700 W | - | - | - | - | - | 3 kVDC | Not Regulated | Switching Supplies | - | 85 VAC to 264 VAC, 120 VDC to 350 VDC | IPX0 | 38 mm | 250 mm | 126 mm | ||
![]() CFM400S480 Cincon | In Stock |
| - | - | - | - | Industrial | 47 Hz to 63 Hz | + 85 C | - | - 40 C | Chassis | Enclosed | 5.83 A | 48 VDC | - | - | Details | - | - | - | - | - | - | - | - | - | CFM400S | - | Power Supplies | - | - | 1 Output | - | 94 % | - | 400 W | - | - | - | - | - | 4 kVAC | Regulated | Switching Supplies | - | 100 VAC to 240 VAC | - | 39.1 mm | 127 mm | 76.2 mm | ||
![]() CFM400S240 Cincon | In Stock |
| - | - | - | - | Industrial | 47 Hz to 63 Hz | + 85 C | - | - 40 C | Chassis | Enclosed | 11.67 A | 24 VDC | - | - | Details | - | - | - | - | - | - | - | - | - | CFM400S | - | Power Supplies | - | - | 1 Output | - | 94 % | - | 400 W | - | - | - | - | - | 4 kVAC | Regulated | Switching Supplies | - | 100 VAC to 240 VAC | - | 39.1 mm | 127 mm | 76.2 mm | ||
![]() SHP-10K-380 MEAN WELL | 853 | - | - | Chassis Mount | CB, CE, UKCA, UR | 1 | Industrial | 47 Hz to 63 Hz | + 70 C | MEAN WELL USA Inc. | - 30 C | Chassis | Enclosed | 26.3 A | 380 VDC | Box | Active | Details | - | 62368-1 | - | 26.235 lbs | - | - | 340 ~ 530 VAC | 380V | -30°C ~ 70°C (With Derating) | SHP-10K | 17.00 L x 8.31 W x 3.29 H (431.8mm x 211.0mm x 83.5mm) | High Efficiency Digital Power Supply | ITE (Commercial) | 9.994kW | 1 Output | CB, CE, cURus, EAC, TUV, UKCA | 96.5 % | 3.75 kV | 10 kW | - | 26.3 A | - | - | - | - | Regulated | Switching Supplies | Adjustable Output, Load Sharing, PFC, Remote On/Off | 340 VAC to 530 VAC | - | 83.55 mm | 460 mm | 211 mm |